处理中...

首页  >  产品百科  >  AQY412EHAZ

AQY412EHAZ

产品分类: 固态继电器
厂牌: PANASONIC
产品描述: AC,DC 2.5Ω 0V~60V 550mA 1.14V(DC) 4-SMD 贴片安装,黏合安装
供应商型号: AQY412EHAZ-ND
供应商: Digi-Key
标准整包数: 1
PANASONIC 固态继电器 AQY412EHAZ

AQY412EHAZ概述

    Panasonic PhotoMOS® GE 1 Form B AQY412EH Technical Overview
    Product Introduction
    The Panasonic PhotoMOS® GE 1 Form B AQY412EH is an advanced solid-state relay that combines optoelectronic and MOSFET technologies. It offers exceptional performance for controlling low-level analog signals and switching loads with minimal power consumption. This solid-state relay is ideal for applications requiring high sensitivity, low on-resistance, and reinforced insulation.
    Key features include:
    - Type: Form B output (Normally Open/Normally Closed)
    - On-Resistance: 1.0 Ω typical (AQY412EH)
    - Insulation Rating: Reinforced insulation up to 5,000 VRMS
    - Applications: Power supply, measuring equipment, security systems, telecommunication, and sensing equipment
    Notably, Panasonic does not recommend this product for automotive applications without consulting their sales representative.
    Technical Parameters
    Below is a concise table summarizing the critical technical parameters of the AQY412EH:
    | Parameter | AQY412EH Specifications |

    | Output Type | Form B |
    | Insulation Voltage | 5,000 VRMS (reinforced insulation) |
    | Load Voltage (AC/DC) | Up to 60 V |
    | Load Current | 0.55 A (continuous) |
    | On-Resistance | 1.0 Ω (typical) |
    | Off-State Leakage Current| ≤10 µA |
    | Switching Time (TOFF/TON)| 3.0 ms / 0.2 ms (max) |
    | I/O Capacitance | 0.8 pF (typical) |
    | Isolation Resistance | ≥1,000 MΩ (at 500 V DC) |
    Additional ratings include:
    - Absolute maximum input voltage: 6 V
    - Recommended operating temperature: -40°C to +85°C
    Product Features and Advantages
    1. Low On-Resistance: With typical values as low as 1.0 Ω, the AQY412EH minimizes power loss and heat generation during operation.
    2. High Insulation Strength: The reinforced insulation ensures robust performance in high-voltage environments.
    3. Minimal Leakage Current: Low off-state leakage ensures excellent signal integrity.
    4. Broad Application Compatibility: Suitable for industries ranging from power electronics to telecommunications.
    5. Environmental Robustness: Operates reliably in challenging conditions (-40°C to +85°C).
    Its competitive edge lies in its ability to handle both AC and DC loads with enhanced sensitivity and precision.
    Application Case Studies and Usage Recommendations
    The AQY412EH is well-suited for applications involving:
    - Power Supply Management: Ideal for isolating sensitive circuits in power distribution systems.
    - Telecommunications Equipment: Facilitates safe switching of modem connections.
    - Security Systems: Provides reliable, non-contact switching for alarm mechanisms.
    Usage Recommendations:
    - Temperature Considerations: Ensure ambient temperatures stay within specified limits to prevent thermal stress.
    - Wire Length Optimization: Shorten wires connected to inductive loads to minimize voltage spikes.
    - Static Protection: Implement proper grounding and anti-static procedures during assembly and handling.
    Compatibility and Support
    The AQY412EH is compatible with standard PCB layouts and supports through-hole or surface-mount installation. Panasonic provides extensive documentation and technical support to assist in integrating this component into custom designs.
    Additionally, the product complies with key safety standards including UL1577, CSA Certified, VDE, and BSI approved certifications.
    Common Issues and Solutions
    1. Static Electricity Damage:
    - Problem: Discharge of static electricity during handling.
    - Solution: Use grounded anti-static equipment and conductive packaging materials.

AQY412EHAZ参数

参数
负载电流额定值 550mA
输出类型 AC,DC
负载电压 0V~60V
输入电压 1.14V(DC)
控制电压 -
开关功能 -
最大导通电阻 2.5Ω
通用封装 4-SMD
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

AQY412EHAZ厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

AQY412EHAZ数据手册

厂牌 PDF简要描述 下载
PANASONIC 固态继电器 PANASONIC AQY412EHAZ AQY412EHAZ数据手册

AQY412EHAZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 2.2794 ¥ 19.0755
库存: 1000
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 19075.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1393028-2 ¥ 136.3213
1125985 ¥ 241.763
1126940000 ¥ 243.3431
1127130000 ¥ 169.1177
1127410000 ¥ 257.2601
1127620000 ¥ 414.336
1393030-5 ¥ 1025.7885
1SNA645021R2600 ¥ 440.0153
1SNA645047R0000 ¥ 302.3854
240A45 ¥ 698.2403