处理中...

首页  >  产品百科  >  ERJ-1GNF3402C

ERJ-1GNF3402C

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 34KΩ ±1% 50mW ±200ppm/℃ 0201 贴片安装 600μm*300μm*260μm
供应商型号: ERJ-1GNF3402C
供应商: Master
标准整包数: 15000
PANASONIC 贴片电阻 ERJ-1GNF3402C

ERJ-1GNF3402C概述

    Precision Thick Film Chip Resistors
    Product Introduction
    Precision Thick Film Chip Resistors are essential electronic components designed for high-precision applications. They are available in various sizes and wattage ratings, offering excellent resistance tolerance and thermal stability. These resistors are widely utilized in consumer electronics, automotive systems, industrial equipment, and telecommunication devices. Their small form factor and high reliability make them ideal for space-constrained designs.
    Key Features:
    - Metal glaze thick film resistive element
    - Three layers of electrodes
    - Compatible with placement machines
    - Low resistance tolerance (±0.5% and ±1%)
    - RoHS compliance
    - AEC-Q200 qualified (for selected series)
    Technical Parameters
    | Parameter | Value |

    | Size | 01005 to 2512 inches |
    | Power Rating (at 70°C) | 0.031W to 1W |
    | Tolerance | ±0.5%, ±1% |
    | Resistance Range | 10Ω to 2.2MΩ |
    | Temperature Coefficient | ±50 ppm/°C to ±200 ppm/°C|
    | Operating Temperature | -55°C to +155°C |
    | Packaging Options | Tape and reel |
    Product Features and Advantages
    Precision Thick Film Chip Resistors offer several unique advantages:
    - Small Size & Lightweight: Ideal for compact designs.
    - High Reliability: Designed with metal glaze thick film technology.
    - Placement Compatibility: Supports automated assembly processes.
    - Low Tolerance: ±0.5% and ±1% options for precise applications.
    - RoHS Compliance: Environmentally friendly manufacturing.
    These resistors meet industry standards such as IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C, ensuring compatibility and performance across various platforms.
    Application Case Studies and Usage Recommendations
    These resistors are versatile and suitable for numerous applications:
    1. Consumer Electronics: Used in smartphones, tablets, and wearable devices.
    2. Automotive: Essential for engine control units, infotainment systems, and safety sensors.
    3. Industrial Applications: Found in industrial automation, IoT devices, and medical equipment.
    Usage Recommendations:
    - Always verify resistance and tolerance requirements before selecting a resistor.
    - Ensure the ambient temperature does not exceed the specified range.
    - Follow recommended soldering conditions to maintain performance.
    Compatibility and Support
    These resistors are compatible with standard surface mount technology (SMT) assembly lines. The manufacturer provides comprehensive support, including data files for packaging methods, land patterns, and soldering conditions. Customers can request updates on technical specifications and safety precautions from the factory.
    Common Issues and Solutions
    Here are some common issues users might encounter:
    1. Solder Joint Failure: Ensure proper soldering temperature and duration.
    2. Incorrect Tolerance: Verify resistor value during procurement.
    3. Performance Degradation: Store components properly, avoiding harsh environmental conditions.
    Solutions:
    - Follow the recommended soldering profile.
    - Cross-check resistor values before installation.
    - Maintain appropriate storage conditions as per guidelines.
    Conclusion and Recommendation
    Precision Thick Film Chip Resistors are excellent choices for engineers looking for reliable, high-quality resistive solutions. Their combination of small size, low tolerance, and wide operating temperature range makes them indispensable in modern electronic designs. Given their robust performance and compatibility, these resistors are highly recommended for both consumer and professional applications.
    Overall, Precision Thick Film Chip Resistors represent a solid investment in terms o

ERJ-1GNF3402C参数

参数
电阻值 34KΩ
精度 ±1%
额定功率 50mW
温度系数 ±200ppm/℃
长*宽*高 600μm*300μm*260μm
通用封装 0201
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

ERJ-1GNF3402C厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJ-1GNF3402C数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJ-1GNF3402C ERJ-1GNF3402C数据手册

ERJ-1GNF3402C封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15000+ $ 0.0061 ¥ 0.0508
30000+ $ 0.006 ¥ 0.0498
60000+ $ 0.0059 ¥ 0.0489
105000+ $ 0.0056 ¥ 0.0467
150000+ $ 0.0055 ¥ 0.0458
255000+ $ 0.0054 ¥ 0.0441
510000+ $ 0.0054 ¥ 0.0441
库存: 45000
起订量: 15000 增量: 0
交货地:
最小起订量为:15000
合计: ¥ 762
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125