处理中...

首页  >  产品百科  >  ERJP06F1051V

ERJP06F1051V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 1.05KΩ ±1% 500mW ±100ppm/℃ 0805 贴片安装 2mm*1.25mm*600μm
供应商型号: 2312138
供应商: 海外现货
标准整包数: 10
PANASONIC 贴片电阻 ERJP06F1051V

ERJP06F1051V概述

    Anti-Surge Thick Film Chip Resistors: Product Overview
    1. Product Introduction
    Anti-Surge Thick Film Chip Resistors represent a specialized class of surface-mount resistors designed to withstand harsh environmental conditions while maintaining excellent precision and reliability. This product series, identified under the model names ERJ PA2, P03, PA3, P06, P08, and P14, provides robust performance in a variety of electronic applications. These resistors are particularly suited for environments where electrostatic discharge (ESD) surges are frequent or transient loads are common.
    Key attributes include:
    - Superior ESD surge performance compared to standard metal film resistors.
    - High reliability, featuring a metal glaze thick-film resistive element and three-layer electrode design.
    - Compatibility with both reflow and wave soldering processes.
    - Application suitability across industries such as consumer electronics, automotive, medical, and industrial control systems.
    2. Technical Parameters
    The technical specifications for the Anti-Surge Thick Film Chip Resistors are detailed below:
    | Model | Size (inch/mm) | Power Rating (W) | Resistance Range (Ω) | Resistance Tolerance (%) |

    | ERJPA2 | 0402 (1.00 x 0.50 mm) | 0.20 | 10 to 1M | ±0.5%, ±1%, ±5% |
    | ERJP03 | 0603 (1.60 x 0.80 mm) | 0.20 | 10 to 1M | ±0.5%, ±1%, ±5% |
    | ERJPA3 | 0603 (1.60 x 0.80 mm) | 0.25 | 1 to 1.5M | ±0.5%, ±1%, ±5% |
    | ERJP06 | 0805 (2.00 x 1.25 mm) | 0.50 | 1 to 3.3M | ±0.5%, ±1%, ±5% |
    | ERJP08 | 1206 (3.20 x 1.60 mm) | 0.66 | 1 to 10M | ±0.5%, ±1%, ±5% |
    | ERJP14 | 1210 (3.20 x 2.50 mm) | 0.50 | 1 to 1M | ±0.5%, ±1%, ±5% |
    Additional Features:
    - Operating temperature range: -55°C to +155°C.
    - Standard reference standards: IEC 60115-8, JIS C 5201-8, JEITA RC-2134C.
    - Compliance with AEC-Q200 qualification and RoHS regulations.
    3. Product Characteristics and Advantages
    Characteristics:
    - Superior Surge Protection: Enhanced ESD surge capabilities surpass those of traditional metal film resistors.
    - High Power Handling: Models offer power ratings up to 0.66W, supporting demanding applications.
    - Thermal Stability: Excellent temperature coefficient of resistance (TCR) ensures minimal drift over a wide temperature range.
    - Reliable Construction: Metal glaze thick-film technology and multi-layer electrode construction enhance durability.
    Advantages:
    - Improved reliability and longevity in environments prone to electrical transients.
    - Enhanced compatibility with modern PCB manufacturing processes.
    - Cost-effective solution for a broad range of industrial and consumer electronic devices.
    4. Applications and Usage Recommendations
    The Anti-Surge Thick Film Chip Resistors find application in various fields, including but not limited to:
    - Consumer electronics (audio/video equipment, gaming consoles).
    - Automotive systems (infotainment units, engine control modules).
    - Industrial control systems (PLCs, sensors).
    - Medical devices (patient monitoring equipment).
    Usage Recommendations:
    - Ensure that soldering conditions align with the recommended guidelines to avoid damaging the resistors.
    - Evaluate the resistor’s behavior under transient conditions before integration into critical applications.
    - Implement robust protection circuits when handling high-voltage pulses.
    5. Compatibility and Support
    The resistors are fully compatible with standard PCB assembly techniques and adhere to global standards such as IEC 60115-8. For further support

ERJP06F1051V参数

参数
电阻值 1.05KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 2mm*1.25mm*600μm
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带包装

ERJP06F1051V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJP06F1051V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJP06F1051V ERJP06F1051V数据手册

ERJP06F1051V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.3255
100+ ¥ 0.221
5000+ ¥ 0.221
库存: 4436
起订量: 230 增量: 0
交货地:
最小起订量为:100
合计: ¥ 22.1
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125