处理中...

首页  >  产品百科  >  ERA6AEB7872V

ERA6AEB7872V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 78.7KΩ ±0.1% 125mW ±25ppm/℃ 0805 贴片安装 2mm*1.25mm*600μm
供应商型号: SCE-ERA6AEB7872V
供应商: 海外现货
标准整包数: 100
PANASONIC 贴片电阻 ERA6AEB7872V

ERA6AEB7872V概述

    # Metal Film Chip Resistors: High Reliability Solution
    Product Introduction
    Metal Film Chip Resistors, particularly the High Reliability Type, are advanced electronic components designed for precision and stability in various applications. Available in multiple sizes, including 0201, 0402, 0603, 0805, and 1206, these resistors cater to both low-power and medium-power requirements. They are ideal for use in consumer electronics, industrial controls, automotive systems, and telecommunications due to their superior performance under demanding environmental conditions.
    Main Features:
    - High Reliability: Designed to maintain functionality in extreme conditions such as high temperature and humidity.
    - High Accuracy: Offers precise resistance values with minimal tolerances and temperature coefficients.
    - Compliance Standards: Meets international standards including IEC 60115-8, JIS C 5201-8, and EIAJ RC-2133B.
    - RoHS Compliant: Ensures environmental friendliness.
    Technical Parameters
    | Part Number | Size (inch) | Power Rating @ 85°C (W) | Maximum Overload Voltage (V) | Resistance Tolerance (%) | Temperature Coefficient (ppm/°C) | Resistance Range (Ω) |
    ||
    | ERA1A | 0201 | 0.05 | 25 | ±0.05 | ±10 | 100 to 10k |
    | ERA2A | 0402 | 0.063 | 50 | ±0.1 | ±25 | 10 to 46.4k |
    | ERA3A | 0603 | 0.1 | 75 | ±0.25 | ±50 | 10 to 46.4k |
    | ERA6A | 0805 | 0.125 | 100 | ±0.5 | ±100 | 10 to 1M |
    | ERA8A | 1206 | 0.25 | 150 | ±0.5 | ±100 | 10 to 1M |
    Additional Specifications:
    - Construction: Alumina substrate with high-reliability metal film electrodes.
    - Power Derating Curve: For temperatures above 85°C, the power rating is derated linearly up to 155°C.
    Product Characteristics and Advantages
    Unique Features:
    - Stable Performance: Withstands harsh operating environments, maintaining consistent performance over time.
    - Superior Accuracy: Minimal variations in resistance value and temperature coefficient.
    - Broad Resistance Range: Covers a wide spectrum of resistance values catering to diverse applications.
    Market Positioning:
    These resistors stand out in the market due to their high accuracy and reliability, making them suitable for critical applications where precision is paramount. Their compliance with global standards ensures compatibility across different platforms.
    Application Cases and Usage Tips
    Typical Applications:
    - Consumer Electronics: Smartphones, tablets, wearables.
    - Industrial Control Systems: Automation machinery, data acquisition systems.
    - Automotive Industry: Infotainment systems, engine management units.
    - Telecommunications: Base stations, routers.
    Usage Suggestions:
    - Always adhere to the derating curve guidelines to ensure longevity and optimal performance.
    - Ensure proper soldering techniques and cleaning agents to maintain electrical integrity.
    - Avoid exposing the resistors to environments with corrosive gases or liquids.
    Compatibility and Support
    These Metal Film Chip Resistors are compatible with most industry-standard PCB layouts and assembly processes. Manufacturers offer comprehensive support, including detailed packaging methods and soldering conditions. For further assistance, users can refer to the data files provided.
    Common Issues and Solutions
    | Issue

ERA6AEB7872V参数

参数
电阻值 78.7KΩ
精度 ±0.1%
额定功率 125mW
温度系数 ±25ppm/℃
长*宽*高 2mm*1.25mm*600μm
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

ERA6AEB7872V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERA6AEB7872V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERA6AEB7872V ERA6AEB7872V数据手册

ERA6AEB7872V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ ¥ 0.8295
500+ ¥ 0.5485
2500+ ¥ 0.4219
5000+ ¥ 0.3733
库存: 19400
起订量: 600 增量: 100
交货地:
最小起订量为:500
合计: ¥ 274.25
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF200JTEE ¥ 0.0021
0201WMF2372TCE ¥ 0.0005
0201WMF3922TCE ¥ 0.0005
0201WMF4221TEE ¥ 0.0024
0A52 ¥ 0
1-1614884-9 ¥ 5.2662
1-1614965-2 ¥ 1.8655
1-1676481-7 ¥ 5.0288
1-2176388-1 ¥ 2.9167
1206W4J0241T5E ¥ 0.0153