处理中...

首页  >  产品百科  >  AXK5S60237YG

AXK5S60237YG

厂牌: PANASONIC
产品描述: Center Strip Contacts,Socket 500μm 2 60pin 4.5mm,5.5mm,6.5mm 3.55mm 金 SMD,P=0.5mm 贴片安装 18.2mm(长度)*5.4mm(高度)
供应商型号: AV-A-MATAXK5S60237YG
供应商: Avnet
标准整包数: 1500
PANASONIC 矩形连接器 - 阵列/边缘型/夹层式(板对板) AXK5S60237YG

AXK5S60237YG概述

    # Panasonic AXK/P5K Series Narrow Pitch Connectors: Technical Overview and Applications
    Product Introduction
    Panasonic's AXK/P5K series represents a family of narrow-pitch board-to-board connectors designed for demanding applications. These connectors are ideal for use in digital devices such as laptops, digital still cameras, and digital video cameras. The series is distinguished by its ability to accommodate varying mated heights, enabling flexible integration into diverse designs. The AXK/P5K series offers both P5K and P5KS models, differing primarily in their external appearances and PC board patterns, while maintaining robust electrical and mechanical properties.
    Key Features:
    - Wide Range of Mated Heights: Supports 3.0 mm to 9.0 mm mated heights.
    - High Contact Reliability: Features advanced " " construction for enhanced durability.
    - Automatic Mounting Support: Designed with suction areas optimized for automated processes.
    - Compatibility: RoHS-compliant and suitable for various digital device applications.
    Technical Parameters
    The AXK/P5K series connectors provide exceptional performance across multiple parameters:
    | Parameter | Specification |

    | Rated Current | Up to 0.5A per terminal (Max. 10A/16A) |
    | Rated Voltage | 60V AC/DC |
    | Breakdown Voltage | 150V AC for 1 minute |
    | Insulation Resistance | ≥1000MΩ using 500V DC megger |
    | Contact Resistance | ≤60mΩ (≤80mΩ for some types) |
    | Environmental Conditions | -55°C to +85°C |
    The mechanical characteristics include a composite insertion force of up to 0.785N per pin and a minimum holding force of 0.98N per pin. The connectors also demonstrate excellent soldering heat resistance and thermal shock resilience, withstanding up to 260°C peak temperature during soldering.
    Product Features and Advantages
    The AXK/P5K series stands out due to several unique features:
    - Diverse Configurations: Offers mated heights ranging from 3.0 mm to 9.0 mm, allowing for adaptable integration.
    - Enhanced Durability: Superior resistance to adverse environments ensures long-term reliability.
    - Compact Design: Despite its low profile, the effective mating length is maximized for stable electrical connections.
    - Automatic Mounting Capability: Optimized for automated manufacturing processes, improving efficiency and precision.
    These features collectively make the AXK/P5K series a robust solution for modern electronic systems requiring high-density interconnects.
    Application Case Studies and Usage Recommendations
    The AXK/P5K series is ideally suited for digital devices such as laptops, digital still cameras, and digital video cameras. Its compact design and reliable performance make it particularly valuable in portable electronics where space optimization is critical.
    Usage Recommendations:
    1. Select Appropriate Mated Height: Choose the correct mated height based on the application requirements to ensure optimal functionality.
    2. Ensure Proper Alignment: Match chamfered corners during mating to prevent damage to molded resin keys.
    3. Adhere to Standard Practices: Follow recommended PCB and metal mask patterns to minimize solder-related issues.
    Compatibility and Support
    Panasonic provides comprehensive support for the AXK/P5K series, ensuring compatibility with standard PCB manufacturing practices. Customers can expect technical assistance and documentation tailored to facilitate seamless integration into their projects.
    Common Issues and Solutions
    Some common concerns users might encounter include improper alignment during mating or soldering defects. Below are solutions to address these issues:
    1. Improper Alignment: Ensure chamfered corners align properly during assembly.
    2. Solder

AXK5S60237YG参数

参数
间距 500μm
排数 2
触头镀层
板上高度 3.55mm
针脚数 60pin
接合堆叠高度 4.5mm,5.5mm,6.5mm
触头镀层厚度 -
类型 Center Strip Contacts,Socket
长*宽*高 18.2mm(长度)*5.4mm(高度)
通用封装 SMD,P=0.5mm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

AXK5S60237YG厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

AXK5S60237YG数据手册

厂牌 PDF简要描述 下载
PANASONIC 矩形连接器 - 阵列/边缘型/夹层式(板对板) PANASONIC AXK5S60237YG AXK5S60237YG数据手册

AXK5S60237YG封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1500+ $ 1.4154 ¥ 12.5267
4500+ $ 1.4028 ¥ 12.4148
库存: 1500
起订量: 1500 增量: 1500
交货地:
最小起订量为:1500
合计: ¥ 18790.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02ASR-30S ¥ 0.5175
03NR-E6S(LF) ¥ 1.7121
0544340408 ¥ 0
08CZ-6H ¥ 0.4217
1-120532-1 ¥ 79.841
1-179397-2 ¥ 22.1269
1-5120524-2 ¥ 67.445
1-5177983-4 ¥ 26.129
1-5177986-3 ¥ 29.8231
100PS-JMDSS-G-1-TF (LF)(SN) ¥ 0