处理中...

首页  >  产品百科  >  ERJ-PB6D4640V

ERJ-PB6D4640V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 464Ω ±0.5% 250mW ±50ppm/℃ 0805 贴片安装 2mm*1.25mm*700μm
供应商型号: P20980TR-ND
供应商: Digi-Key
标准整包数: 1
PANASONIC 贴片电阻 ERJ-PB6D4640V

ERJ-PB6D4640V概述

    High Precision Thick Film Chip Resistors: Product Overview
    Product Introduction
    High Precision Thick Film Chip Resistors, specifically the models ERJPB3 and ERJPB6, represent a class of electronic components designed to offer exceptional precision and reliability. These resistors are fabricated using high-reliability metal glaze thick film technology, enabling a tolerance of ±0.1% for resistance values, which is crucial for applications requiring precise control and measurement. They are available in sizes 0603 (ERJPB3) and 0805 (ERJPB6), with power ratings of 0.20W and 0.25W respectively. The product line is suitable for both reflow and wave soldering processes, making them versatile for modern manufacturing techniques.
    Technical Parameters
    | Parameter | Specification |

    | Type | Thick Film Chip Resistor |
    | Sizes | 0603 (ERJPB3), 0805 (ERJPB6) |
    | Power Rating | 0.20W (0603), 0.25W (0805) |
    | Resistance Tolerance | ±0.1%, ±0.5% |
    | Resistance Range | 200Ω to 1MΩ (E24, E96 series) |
    | Temperature Coefficient | ±50×10⁻⁶/°C |
    | Operating Temperature | -55°C to +155°C |
    | Construction | Alumina substrate with protective coating |
    Product Features and Advantages
    The key features of the High Precision Thick Film Chip Resistors include:
    - Achieving a ±0.1% tolerance with high reliability.
    - Maintaining a temperature coefficient of resistance within ±50×10⁻⁶/°C across high resistance ranges.
    - Compatibility with reflow and wave soldering processes, ensuring robust assembly.
    - Compliance with industry standards such as IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C.
    - AEC-Q200 qualified, indicating automotive-grade reliability.
    - RoHS compliance for environmental safety.
    These resistors are ideal for applications in AV equipment, home appliances, office equipment, and information and communication technologies where precision and reliability are paramount.
    Application Case Studies and Usage Suggestions
    The ERJPB3 and ERJPB6 models are extensively used in various electronic designs. For instance, in automotive electronics, they serve critical roles in voltage regulation and signal conditioning. In consumer electronics, they are utilized in audio and video signal processing to maintain consistent performance. To optimize usage, ensure that the resistors are placed away from heat sources and protected from environmental factors like moisture and static electricity.
    Compatibility and Support
    These resistors are compatible with standard PCB designs and adhere to industry-standard land patterns and soldering conditions. Manufacturer support includes detailed data files covering packaging methods, soldering conditions, and safety precautions, ensuring seamless integration into existing designs.
    Common Issues and Solutions
    - Problem: Poor solderability due to residue.
    - Solution: Use a suitable flux cleaning agent post-soldering and ensure all residues are removed.
    - Problem: Mechanical damage during handling.
    - Solution: Handle components with care and use protective coatings where necessary.
    - Problem: Degradation due to environmental exposure.
    - Solution: Store components in controlled environments with specified temperature and humidity levels.
    Conclusion and Recommendation
    The High Precision Thick Film Chip Resistors, ERJPB3 and ERJPB6, stand out due to their precision, reliability, and wide range of applications. They are well-suited for demanding environments and complex circuit designs. Given their performance characteristics and compatibility with modern

ERJ-PB6D4640V参数

参数
电阻值 464Ω
精度 ±0.5%
额定功率 250mW
温度系数 ±50ppm/℃
长*宽*高 2mm*1.25mm*700μm
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

ERJ-PB6D4640V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJ-PB6D4640V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJ-PB6D4640V ERJ-PB6D4640V数据手册

ERJ-PB6D4640V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0377 ¥ 0.3154
10000+ $ 0.0346 ¥ 0.2898
25000+ $ 0.0313 ¥ 0.2618
35000+ $ 0.0302 ¥ 0.2529
50000+ $ 0.0292 ¥ 0.2443
125000+ $ 0.0269 ¥ 0.2251
250000+ $ 0.0255 ¥ 0.2132
库存: 5000
起订量: 5000 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 1577
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125