处理中...

首页  >  产品百科  >  NCV8161AMX330TBG

NCV8161AMX330TBG

产品分类: LDO稳压器
厂牌: ON SEMICONDUCTOR
产品描述: 91dB~48dB(100Hz~100kHz) 23μA 正极 Fixed 450mA 1 3.3V 1.9V 3.3V 5.5V 260mV@ 450mA 0.001%/mA(Typ) 0.02(Typ) XDFN-4 贴片安装,黏合安装 1mm(长度)
供应商型号: 2760578
供应商: 海外现货
标准整包数: 5
ON SEMICONDUCTOR LDO稳压器 NCV8161AMX330TBG

NCV8161AMX330TBG概述

    # NCV8161 LDO Regulator: Ultra-Low Noise, High PSRR
    Product Introduction
    The NCV8161 is an ultra-low noise, high PSRR (Power Supply Rejection Ratio) Linear Regulator designed specifically for demanding RF (Radio Frequency) and analog circuits. With an output current capability of 450 mA, this regulator offers ultra-low quiescent current, excellent line regulation, and very low dropout voltage, making it ideal for applications such as automotive infotainment systems, parking camera modules, wireless handsets, and various battery-powered devices.
    Main Features:
    - Wide Input Voltage Range: 1.9 V to 5.5 V
    - Output Voltage Options: Fixed voltages ranging from 1.8 V to 5.14 V
    - Precision Accuracy: ±2% over temperature
    - Ultra-Low Quiescent Current: Typically 18 µA
    - Low Dropout Voltage: 225 mV at 450 mA
    - High PSRR: 98 dB at 20 mA and 1 kHz
    - Very Low Noise: 10 µVRMS
    - Thermal Management: Designed for ambient temperatures from -40°C to +125°C
    The device is available in TSOP-5 and XDFN4 packages and complies with AEC-Q100 standards, making it suitable for automotive and other demanding environments.
    Technical Parameters
    | Parameter | Specification |

    | Operating Voltage Range | 1.9 V to 5.5 V |
    | Output Voltage Accuracy | ±2% over temperature |
    | Dropout Voltage | 225 mV @ 450 mA |
    | Quiescent Current | 18–23 µA |
    | Output Current | Up to 450 mA |
    | PSRR at 1 kHz | 98 dB |
    | Noise | 10 µVRMS |
    | Input Capacitor | ≥ 1 µF ceramic |
    | Output Capacitor | ≥ 1 µF ceramic |
    | Thermal Shutdown Temp | 160°C rising, 140°C falling |
    This regulator supports both TSOP-5 and XDFN4 packaging, making it adaptable to a variety of PCB designs.
    Product Features and Advantages
    The NCV8161 stands out with its exceptional low noise and high PSRR characteristics, making it particularly suitable for sensitive RF and analog circuits. Key advantages include:
    1. Low Quiescent Current: Ideal for portable and battery-operated equipment where energy efficiency is critical.
    2. Stability with Ceramic Capacitors: Requires minimal output capacitance (≥ 0.7 µF), ensuring flexibility in component selection.
    3. Highly Reliable Design: AEC-Q100 qualified, ensuring compliance with stringent automotive standards.
    4. Thermal Protection: Equipped with thermal shutdown to protect against overheating.
    5. Compact Packaging: The TSOP-5 and XDFN4 packages make it easy to integrate into space-constrained designs.
    These features position the NCV8161 as a top choice for precision applications requiring high-quality power regulation.
    Applications and Use Cases
    The NCV8161 is well-suited for a wide range of applications, including:
    - Automotive: Infotainment systems, dash cameras, and rearview cameras.
    - Consumer Electronics: Wireless handsets, wireless LAN, and Bluetooth devices.
    - Industrial: Portable medical devices and other battery-operated instruments.
    For optimal performance, users should adhere to recommended guidelines, such as selecting input and output capacitors that meet the required capacitance and ESR specifications. Additionally, it is crucial to ensure that the EN pin is properly configured for the desired operational state.
    Compatibility and Support
    The NCV8161 supports both TSOP-5 and XDFN4 packages, making it compatible with a broad spectr

NCV8161AMX330TBG参数

参数
最大输入电压 5.5V
最大输出电压 3.3V
线路调节 0.02(Typ)
极性 正极
最大压差@电流 260mV@ 450mA
Iq-静态电流 23μA
最小输入电压 1.9V
纹波抑制-PSRR 91dB~48dB(100Hz~100kHz)
负载调节 0.001%/mA(Typ)
输出电流 450mA
最小输出电压 3.3V
稳压器数量 1
输出类型 Fixed
长*宽*高 1mm(长度)
通用封装 XDFN-4
安装方式 贴片安装,黏合安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

NCV8161AMX330TBG厂商介绍

ON Semiconductor(安森美半导体)是一家全球领先的半导体供应商,总部位于美国亚利桑那州菲尼克斯。公司成立于1999年,由摩托罗拉的半导体部门拆分而来,专注于提供广泛的半导体解决方案。

ON Semiconductor的主营产品包括电源管理、模拟、传感器和连接解决方案。产品分类主要包括:

1. 电源管理:包括电源模块、电源管理IC、电池管理等,广泛应用于消费电子、工业、汽车等领域。
2. 模拟:包括放大器、数据转换器、接口等,应用于通信、医疗、工业控制等领域。
3. 传感器:包括图像传感器、环境传感器、运动传感器等,应用于汽车、工业、消费电子等领域。
4. 连接解决方案:包括以太网、无线通信、接口等,应用于通信、工业、汽车等领域。

ON Semiconductor的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的半导体解决方案。
2. 产品多样性:产品线丰富,覆盖多个应用领域,满足客户的多样化需求。
3. 客户服务:公司在全球设有多个销售和技术支持中心,为客户提供及时、专业的服务。
4. 供应链管理:公司在全球设有多个生产基地,确保产品的稳定供应和质量控制。

NCV8161AMX330TBG数据手册

厂牌 PDF简要描述 下载
ON SEMICONDUCTOR LDO稳压器 ON SEMICONDUCTOR NCV8161AMX330TBG NCV8161AMX330TBG数据手册

NCV8161AMX330TBG封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 3.1137
10+ ¥ 2.3589
100+ ¥ 2.1136
500+ ¥ 2.0758
5000+ ¥ 2.0381
15000+ ¥ 2.0381
40000+ ¥ 2.0381
75000+ ¥ 2.0381
库存: 2578
起订量: 25 增量: 0
交货地:
最小起订量为:10
合计: ¥ 23.58
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1117-1.2 ¥ 0.2554
1117-1.8 ¥ 0.2764
1117-3.3 ¥ 0.2335
1117-5 ¥ 0.2505
1117-ADJ ¥ 0.2554
5962-8777601XA ¥ 0
5962-8778201UA ¥ 0
5962-8874701UA ¥ 0
662K. ¥ 0.084
77034052A ¥ 0