处理中...

首页  >  产品百科  >  UPJ1K681MHD

UPJ1K681MHD

产品分类: 铝电解电容
厂牌: NICHICON
产品描述: 680μF 80V ±20% 7.5mm 5000h@ 105°C 1.47A@ 120Hz,1.77A@ 10 kHz 插件,D16xL40mm 通孔安装 16mm*40mm*41.5mm
供应商型号: 647-UPJ1K681MHD
供应商: Mouser
标准整包数: 1
NICHICON 铝电解电容 UPJ1K681MHD

UPJ1K681MHD概述

    ALUMINUM ELECTROLYTIC CAPACITORS - UPJ SERIES
    Product Introduction
    Aluminum electrolytic capacitors are essential components used in a variety of electronic circuits, including switching power supplies, audio amplifiers, and general-purpose power filtering applications. The UPJ series of low impedance aluminum electrolytic capacitors is specifically designed for demanding switching power supply applications. These capacitors are known for their excellent reliability, long operational life, and low equivalent series resistance (ESR), making them ideal for high-frequency and high-power applications.
    The UPJ series complies with the RoHS directive (2011/65/EU and EU 2015/863), ensuring environmental compliance. They are manufactured to meet strict quality standards and come equipped with a pressure relief vent mechanism to ensure safe operation.
    Technical Parameters
    Below are the key technical specifications of the UPJ series capacitors:
    | Rated Voltage (V) | Code | Rated Capacitance (µF) | Case Size (φD × L mm) | tan δ (Max) | Leakage Current (µA) | Impedance (Ω Max) | Rated Ripple Current (mArms) |

    | 6.3 | 0J | 100 | 5 × 11 | 0.22 | 18.9 | 1.40 | 150 |
    | 10 | 1A | 68 | 5 × 11 | 0.19 | 20.4 | 1.30 | 155 |
    | 16 | 1C | 47 | 5 × 11 | 0.16 | 22.56 | 1.30 | 155 |
    | 25 | 1E | 33 | 5 × 11 | 0.14 | 24.75 | 1.30 | 155 |
    | 35 | 1V | 22 | 5 × 11 | 0.12 | 23.1 | 1.30 | 160 |
    | 50 | 1H | 2.2 | 5 × 11 | 0.10 | 4 | 6.50 | 54 |
    The temperature range for these capacitors is from –55°C to +105°C for voltages up to 100V, and from –40°C to +105°C for higher voltage ratings. The series also offers a wide range of capacitance values from 2.2 µF to 15,000 µF, supporting multiple case sizes to suit various design requirements.
    Product Features and Advantages
    - Low Impedance: Offers minimal impedance, which is crucial for high-frequency applications.
    - High Reliability: Withstands long-term operation under high stress conditions, such as a 5000-hour load life at +105°C.
    - Wide Voltage and Capacitance Range: Available in multiple configurations, providing flexibility for diverse applications.
    - Environmental Compliance: Meets RoHS standards, ensuring environmental safety.
    Application Cases and Usage Recommendations
    The UPJ series is widely used in switching power supplies due to its excellent performance in noise filtering and energy storage. It is also suitable for audio systems where precise filtering is required. To optimize performance, it is recommended to select capacitors that match the specific requirements of the circuit's frequency and voltage demands.
    Compatibility and Support
    These capacitors are compatible with standard PCB designs and can be integrated into existing systems with ease. The manufacturer provides comprehensive support, including detailed datasheets and technical assistance for integration.
    Common Issues and Solutions
    1. High Leakage Current: Ensure proper soldering techniques and avoid over-voltage conditions.
    2. Performance Degradation Over Time: Regular maintenance and replacement according to the recommended service intervals can mitigate this issue.
    Conclusion and Recommendation
    The UPJ series of aluminum electrolytic capacitors is an excellent choice

UPJ1K681MHD参数

参数
电容值 680μF
额定电压 80V
容差 ±20%
引线间距 7.5mm
ESR-等效串联电阻 -
纹波电流 1.47A@ 120Hz,1.77A@ 10 kHz
工作寿命 5000h@ 105°C
长*宽*高 16mm*40mm*41.5mm
通用封装 插件,D16xL40mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

UPJ1K681MHD厂商介绍

Nichicon(尼吉康)是一家日本的电容器制造商,成立于1950年,总部位于京都。该公司专注于研发和生产各种类型的电容器,包括铝电解电容器、薄膜电容器、陶瓷电容器等。

Nichicon的主营产品分类主要包括:

1. 铝电解电容器:用于电源、变频器、照明、汽车电子等领域。
2. 薄膜电容器:应用于家用电器、工业设备、医疗设备等。
3. 陶瓷电容器:广泛用于消费电子、通信设备、计算机等领域。

Nichicon的优势在于:

1. 技术创新:拥有强大的研发团队,不断推出高性能、高可靠性的产品。
2. 品质保证:严格的质量控制体系,确保产品的稳定性和一致性。
3. 定制服务:根据客户需求提供定制化解决方案,满足特定应用需求。
4. 环保意识:致力于开发环保型产品,减少对环境的影响。

Nichicon以其高品质的电容器产品在全球市场上享有盛誉,为各种电子设备提供关键的电源管理解决方案。

UPJ1K681MHD数据手册

厂牌 PDF简要描述 下载
NICHICON 铝电解电容 NICHICON UPJ1K681MHD UPJ1K681MHD数据手册

UPJ1K681MHD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.082 ¥ 26.0429
10+ $ 2.1045 ¥ 17.783
50+ $ 1.617 ¥ 13.6637
100+ $ 1.5768 ¥ 13.324
300+ $ 1.296 ¥ 10.9512
600+ $ 1.1988 ¥ 10.1299
1200+ $ 1.1025 ¥ 9.3161
2700+ $ 1.0353 ¥ 8.7483
5100+ $ 0.9891 ¥ 8.3579
库存: 66
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 26.04
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
100SXV15M ¥ 12.4288
100YXF2R2MEFC5X11 ¥ 0.2426
101182U040AK2B ¥ 2008.1488
106CKE400M ¥ 2.0772
107TMA025M ¥ 3.4111
107TTA450M ¥ 81.7228
108TTA025M ¥ 10.3317
10CE150AX ¥ 0.5123
10YXF2200MEFCG412.5X20 ¥ 2.5762
10ZLH1500MEFCT78X20 ¥ 0.5822