处理中...

首页  >  产品百科  >  BZT52-C6V2J

BZT52-C6V2J

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±6.5% 3μA 6.2V 10Ω 590mW SOD-123 贴片安装
供应商型号: CY-BZT52-C6V2J
供应商: Avnet
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 BZT52-C6V2J

BZT52-C6V2J概述

    # Nexperia BZT52 Series: Single Zener Diodes in SOD123 Package
    Product Introduction
    The Nexperia BZT52 series is a collection of single Zener diodes designed specifically for surface-mount technology (SMT) applications. These diodes come packaged in the compact SOD123 format, which offers a small footprint and excellent thermal management properties. They are widely used for general regulation purposes across various industries due to their robust performance and reliability.
    Main Functionality:
    - Voltage regulation
    - Circuit protection
    - Signal control
    Application Areas:
    - Consumer electronics
    - Industrial equipment
    - Automotive systems
    - Communication devices
    Technical Parameters
    The BZT52 series supports a wide range of Zener voltages, from 2.4 V to 75 V, making it highly versatile for diverse electronic applications. Here are some key technical specifications:
    | Parameter | Typical Value (Range) |

    | Nominal Voltage | 2.4 V to 75 V |
    | Forward Voltage (VF) | 0.9 V |
    | Total Power Dissipation | ≤ 590 mW |
    | Differential Resistance | Low |
    | Operating Temperature | -55°C to +150°C |
    Additional features include a small plastic package suitable for surface-mounted designs, ensuring ease of integration into modern circuit boards.
    Product Features and Advantages
    Unique Features:
    - Compliance with AEC-Q101 automotive qualification standards.
    - Low differential resistance enhances efficiency.
    - High-temperature tolerance up to +150°C ensures reliable operation in harsh environments.
    Benefits:
    - Improved reliability under high-stress conditions.
    - Compact size facilitates miniaturization in modern electronics.
    - Enhanced performance at elevated temperatures, crucial for automotive and industrial applications.
    Application Case Studies and Usage Recommendations
    Example Applications:
    - Voltage Clamping: Prevents over-voltage spikes by clamping voltage levels within safe limits.
    - Circuit Protection: Protects sensitive components from transient voltage spikes.
    - Signal Regulation: Maintains stable voltage levels in signal processing circuits.
    Usage Tips:
    - Ensure proper thermal management to maximize longevity and performance.
    - Use pulse tests for evaluating short-term power handling capabilities.
    - Match Zener voltage to your application’s requirements carefully.
    Compatibility and Support
    Compatibility:
    The BZT52 series is compatible with standard FR4 printed circuit boards and follows industry-standard pin configurations. It integrates seamlessly with other Nexperia products and third-party components.
    Support:
    Nexperia provides comprehensive support through detailed documentation, application notes, and direct customer service. Regular firmware updates ensure compatibility with evolving technologies.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive heating | Improve heat dissipation techniques |
    | Voltage instability | Verify correct Zener voltage selection |
    | Solder joint issues | Check soldering process adherence |
    Conclusion and Recommendation
    The Nexperia BZT52 series stands out as a premier choice for designers seeking dependable and efficient Zener diodes. Its combination of compact design, extensive voltage range, and automotive-grade reliability makes it ideal for both consumer and professional applications.
    Recommendation: Highly recommended for projects requiring precise voltage regulation and circuit protection. Its versatility and robustness justify its place in any advanced electronic design toolkit.

BZT52-C6V2J参数

参数
最大齐纳阻抗 10Ω
电压容差 ±6.5%
最大功率耗散 590mW
标称齐纳电压 6.2V
配置 -
最大功率 0.35
Ir - 反向电流 3μA
通用封装 SOD-123
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

BZT52-C6V2J厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

BZT52-C6V2J数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA BZT52-C6V2J BZT52-C6V2J数据手册

BZT52-C6V2J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0175 ¥ 0.1477
库存: 9478
起订量: 6771 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 738.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609