处理中...

首页  >  产品百科  >  BZB84-C6V2VL

BZB84-C6V2VL

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±5% 3μA 6.2V 10Ω 300mW 1对共阳极 TO-236AB 贴片安装 1mm(高度)
供应商型号: CY-BZB84-C6V2VL
供应商: Avnet
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 BZB84-C6V2VL

BZB84-C6V2VL概述

    Comprehensive Technical Overview of the BZB84 Series Dual Zener Diodes
    1. Product Introduction
    The BZB84 series dual Zener diodes are general-purpose components designed for surface-mount applications, providing robust performance across a wide range of voltages and temperatures. These diodes are housed in a compact SOT23 (TO-236AB) package, making them ideal for space-constrained designs. They offer dual common anode configurations, enhancing their versatility in circuit design.
    Key features include:
    - Wide voltage range: From 2.4 V to 75 V.
    - High reliability: AEC-Q101 qualified for automotive and industrial applications.
    - Surface-mount compatibility: Designed for modern PCB assembly processes.
    - Dual common anode configuration: Reduces component count and simplifies circuit design.
    - Two tolerance series: Available in ±2% (B) and ±5% (C) options.
    These diodes are typically used in general regulation applications, power management, transient voltage suppression, and signal conditioning.
    2. Technical Parameters
    Below are key technical parameters extracted from the product data sheet:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Forward Voltage (VF) | - | - | 0.9 | V |
    | Differential Resistance (rdif)| 600 | - | - | Ω |
    | Reverse Current (IR) | 50 | - | 150 | µA |
    | Temperature Coefficient (SZ) | -3.5 | - | 5.3 | mV/K |
    | Capacitance (Cd) | 3.0 | - | 6.0 | pF |
    | Non-Repetitive Peak Reverse | - | - | 40 | W |
    | Current (IZSM)
    Note: The data is temperature-dependent, and additional graphs are provided in the datasheet to visualize typical operating conditions.
    3. Product Features and Advantages
    The BZB84 series diodes offer several unique advantages:
    - Compact size: Ideal for dense PCB layouts.
    - High power handling capability: Up to 40 W of non-repetitive peak reverse power dissipation.
    - Wide voltage range: Suitable for diverse applications from low-voltage electronics to high-voltage systems.
    - Dual configuration: Common anode reduces PCB footprint and simplifies wiring.
    - Industry compliance: AEC-Q101 qualification ensures reliability in harsh environments, particularly in automotive and industrial sectors.
    4. Application Cases and Usage Suggestions
    The BZB84 series is highly versatile and finds application in:
    - Voltage regulation: Protecting circuits against voltage spikes.
    - Overvoltage protection: Safeguarding sensitive components from transient voltages.
    - Signal clamping: Ensuring signals stay within operational limits.
    Usage Tips:
    - Always check the nominal voltage to match the intended application.
    - Select the appropriate tolerance based on the precision required for your design.
    - Consider derating for continuous use in high-temperature environments.
    5. Compatibility and Support
    The BZB84 series is compatible with standard surface-mount reflow and wave soldering processes, thanks to its SOT23 package. Additionally:
    - It is backward-compatible with older products, maintaining backward pin configurations.
    - Nexperia offers comprehensive technical support via their global network of sales offices and documentation accessible at [http://www.nexperia.com](http://www.nexperia.com).
    6. Common Issues and Solutions
    Here are some frequently encountered issues and recommended solutions:
    1. Prob

BZB84-C6V2VL参数

参数
标称齐纳电压 6.2V
配置 1对共阳极
最大功率 -
Ir - 反向电流 3μA
最大齐纳阻抗 10Ω
电压容差 ±5%
最大功率耗散 300mW
长*宽*高 1mm(高度)
通用封装 TO-236AB
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

BZB84-C6V2VL厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

BZB84-C6V2VL数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA BZB84-C6V2VL BZB84-C6V2VL数据手册

BZB84-C6V2VL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0175 ¥ 0.1477
库存: 9478
起订量: 6771 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 738.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609