处理中...

首页  >  产品百科  >  MTR-EV3-B10-N16

MTR-EV3-B10-N16

产品分类: 计算机网络
厂牌: MULTI-TECH SYSTEMS
产品描述: EV-DO Cellular Module 800MHz/1900MHz M2M
供应商型号: SYE-MTR-EV3-B10-N16
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 计算机网络 MTR-EV3-B10-N16

MTR-EV3-B10-N16概述

    MultiConnect® rCell 100 Series Cellular Routers: A Comprehensive Guide
    Product Introduction
    The MultiConnect® rCell 100 Series is a family of advanced industrial cellular routers designed to meet the stringent demands of secure Machine-to-Machine (M2M) and Internet of Things (IoT) applications. These routers are equipped with cutting-edge technology, including LTE Cat 4, Cat M1, and NB-IoT capabilities, ensuring reliable connectivity across diverse environments. The series includes a variety of models catering to different geographic regions and bandwidth requirements, making them suitable for applications in transportation, energy, financial/retail sectors, healthcare, and remote monitoring.
    Technical Parameters
    | Feature | Specification |

    | Supported Network Bands | LTE Cat 4: B2(1900), B4(1700), B5(850), B12(700), B13(700) |
    LTE Cat M1/NB-IoT: B1(2100), B3(1800), B7(2600), B8(900), B20(800), B28A(700) |
    | Maximum Data Speed | LTE Cat 4: 150 Mbps (DL), 50 Mbps (UL) |
    LTE Cat M1: 300 Kbps (DL), 375 Kbps (UL); NB-IoT: 250 Kbps (DL), 20 Kbps (UL) |
    | Temperature Range | Operating: -40°C to +85°C |
    Storage: -40°C to +85°C |
    | Input Voltage | 7V to 32V DC |
    | Enclosure Material | Aluminum |
    Product Features and Advantages
    The MultiConnect® rCell 100 Series boasts several unique features that enhance its reliability and applicability:
    1. Flexible Connectivity: With support for LTE Cat 4, Cat M1, and NB-IoT, these routers adapt to varying network conditions and data requirements.
    2. Edge Intelligence: mPower™ Edge Intelligence software enables programmable network configurations and enhances edge computing capabilities.
    3. Security Protocols: Advanced security measures, including IPSec encryption and private digital signatures, protect data integrity and privacy.
    4. Compact Design: Lightweight and durable aluminum chassis ensures easy deployment and maintenance in harsh environments.
    Application Scenarios and Recommendations
    These routers are ideal for scenarios requiring secure, robust communication, such as:
    - Remote Monitoring Systems: Ideal for tracking assets and collecting data in areas with minimal human presence.
    - Industrial Automation: Facilitates seamless integration between machines and IoT devices.
    - Smart City Applications: Suitable for smart grid management and public infrastructure monitoring.
    Recommendations:
    - For low-power applications like smart meters, opt for the LTE Cat M1/NB-IoT models.
    - For higher bandwidth needs, consider the LTE Cat 4 models.
    - Always ensure compatibility with local network operators before deployment.
    Compatibility and Support
    The MultiConnect® rCell 100 Series is compatible with major global wireless service providers, including AT&T, Verizon, T-Mobile, and EU carriers. MultiTech offers comprehensive support through its DeviceHQ platform, allowing users to manage, monitor, and upgrade devices remotely. Technical support and installation assistance are also available worldwide.
    Common Issues and Solutions
    | Issue | Solution |

    | Connectivity Drop | Verify SIM card insertion and si

MTR-EV3-B10-N16参数

参数
长*宽*高 106mm(长度)*29mm(高度)
零件状态 停产
包装方式 散装

MTR-EV3-B10-N16厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTR-EV3-B10-N16数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 计算机网络 MULTI-TECH SYSTEMS MTR-EV3-B10-N16 MTR-EV3-B10-N16数据手册

MTR-EV3-B10-N16封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-2320401-1 ¥ 7671.5839
1-2320402-2 ¥ 17473.2336
1-2320402-4 ¥ 9404.654
1-2320404-4 ¥ 11592.0837
1-2320404-6 ¥ 0
1.01.0067.44010 ¥ 3985.778
1.04.0076.00002 ¥ 983.4955
100-POE-SPL-24 ¥ 3160.8018
1000-POE+ ¥ 5049.8604
1046978 ¥ 9350.1855