处理中...

首页  >  产品百科  >  MTR-LNA7-B10-US

MTR-LNA7-B10-US

产品分类: 计算机网络
厂牌: MULTI-TECH SYSTEMS
产品描述:
供应商型号: 125-MTR-LNA7-B10-US
供应商: Mouser
标准整包数: 1
MULTI-TECH SYSTEMS 计算机网络 MTR-LNA7-B10-US

MTR-LNA7-B10-US概述

    MultiConnect® rCell 100 Series: A Comprehensive Overview
    The MultiConnect® rCell 100 Series is a robust family of industrial cellular routers designed for secure machine-to-machine (M2M) and Internet of Things (IoT) applications. These routers provide unparalleled connectivity, versatility, and reliability across various industries including transportation, energy, healthcare, and financial/retail sectors. The series includes multiple models supporting different LTE categories, ensuring optimal performance tailored to specific use cases.
    Product Introduction
    Product Types and Main Functions
    The rCell 100 Series offers several models supporting LTE Cat 4, Cat 3, Cat M1, NB-IoT, and HSPA+ standards. Each model comes equipped with an embedded mPower™ Edge Intelligence software, enabling programmability, network flexibility, and enhanced security.
    - Applications:
    These routers are widely deployed in applications requiring secure communication, remote monitoring, and control. Industries such as smart energy grids, fleet management, asset tracking, medical telemetry, and retail point-of-sale systems benefit significantly from the rCell 100 Series' capabilities.
    Technical Parameters
    | Parameter | Value |

    | Performance | LTE Cat 4 (up to 150 Mbps downlink/50 Mbps uplink), Cat M1/NB-IoT (various speeds) |
    | Frequency Bands | Multi-region coverage (e.g., 4G: B1-B5, B7, B8, B12, B13, B18, B19, B20, B26, B28) |
    | Voltage Range | 7V to 32VDC |
    | Connectors | Female SMA (Cellular), Reverse polarity female SMA (Wi-Fi), Female SMA (GPS) |
    | SIM Card | Mini SIM (2FF); 1.8V and 3V |
    | Operating Temperature| -40°C to +85°C (standard), optional extended range |
    | Environmental Certifications| FCC Class B (US), RED (EU Economic Area), IEC60950-1 |
    Additional features include support for SMS point-to-point messaging, MIMO technology for improved signal reception, and compliance with industry standards like UL60950-1 and IEC60950-1.
    Product Characteristics and Advantages
    The rCell 100 Series offers several distinguishing features that make it highly competitive:
    1. High Versatility: With models supporting different LTE categories and fallback options, users can choose the best fit for their requirements.
    2. Edge Intelligence: mPower™ software enables edge computing and programmable intelligence, allowing seamless integration with IoT ecosystems.
    3. Security Enhancements: Industry-standard encryption protocols (IPSec, AES-256) protect data integrity and confidentiality.
    4. Remote Management: Built-in cloud-based device management ensures easy configuration and over-the-air updates.
    5. Durability: Ruggedized aluminum chassis ensures reliable operation in harsh environments.
    These advantages position the rCell 100 Series as a leader in industrial-grade IoT connectivity solutions.
    Application Cases and Usage Recommendations
    Example Applications:
    - Smart Energy: Remote monitoring of utility meters and grid operations leveraging NB-IoT for low-power wide-area networks.
    - Logistics and Transportation: Real-time GPS tracking of vehicles combined with dual-mode LTE Cat M1/NB-IoT for global coverage.
    - Healthcare Monitoring: Secure data transmission from medical devices to central monitoring platforms.
    Usage Tips:
    - Always configure the router's firewall and security settings to align with your organization’s policies.
    - For optimal performance, ensure the router operates within recommended temperature ranges.
    Compatibility a

MTR-LNA7-B10-US参数

参数
零件状态 在售

MTR-LNA7-B10-US厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTR-LNA7-B10-US数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 计算机网络 MULTI-TECH SYSTEMS MTR-LNA7-B10-US MTR-LNA7-B10-US数据手册

MTR-LNA7-B10-US封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 709.9164 ¥ 5998.7936
10+ $ 596.358 ¥ 5039.2251
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5998.79
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-2320401-1 ¥ 7671.5839
1-2320402-2 ¥ 17473.2336
1-2320402-4 ¥ 9404.654
1-2320404-4 ¥ 11592.0837
1-2320404-6 ¥ 0
1.01.0067.44010 ¥ 3985.778
1.04.0076.00002 ¥ 983.4955
100-POE-SPL-24 ¥ 3160.8018
1000-POE+ ¥ 5049.8604
1046978 ¥ 9350.1855