处理中...

首页  >  产品百科  >  MTCDT-LVW2-246A-915-US

MTCDT-LVW2-246A-915-US

产品分类: 计算机网络
厂牌: MULTI-TECH SYSTEMS
产品描述:
供应商型号: SYE-MTCDT-LVW2-246A-915-US
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 计算机网络 MTCDT-LVW2-246A-915-US

MTCDT-LVW2-246A-915-US概述

    MultiConnect® Conduit™: Programmable Gateway for the Internet of Things
    Product Introduction
    The MultiConnect® Conduit™ is a highly advanced programmable gateway designed specifically for Industrial Internet of Things (IIoT) applications. This versatile gateway combines multiple communication technologies—Wi-Fi, Bluetooth (BT), Bluetooth Low Energy (BLE), LoRaWAN™, and GNSS—with two accessory card slots, enabling seamless integration with a wide range of devices and sensors. Its primary functions include facilitating secure local connectivity, managing global deployments via cellular networks, and offering advanced programmability for IoT applications.
    The Conduit is ideal for industries requiring reliable data transmission and real-time monitoring, such as smart cities, agriculture, manufacturing, energy management, and logistics. By supporting various communication protocols, it empowers developers to create innovative IoT solutions tailored to their specific needs.
    Technical Parameters
    The technical specifications of the MultiConnect® Conduit™ include:
    | Category | Specification |

    | Communication | Wi-Fi: 802.11 a/b/g/n (2.4 GHz and 5 GHz), BT Classic and BLE 4.1 |
    LoRaWAN™: Certified for Europe (868 MHz), North America (915 MHz), Australia, and ISM band scanning |
    Cellular: LTE CAT 4 (4G), HSPA+, GSM, Ethernet |
    | Processor & Memory| ARM9 processor (400 MHz), 16K data cache, 16K instruction cache, 128 MB DDR RAM, 256 MB flash memory |
    | Radio Frequency | LoRa: 868 MHz (EMEA) or 915 MHz (NAM) |
    Wi-Fi & BT/BLE: 802.11 a/b/n/g (2.4 GHz and 5 GHz) |
    | Storage | MicroSD card |
    | Power Input | 9V to 32V DC |
    | Operating Temperature | -30°C to +70°C |
    | Connectivity | Ethernet (RJ-45 10/100), USB Host and Device (Type-A and Micro-B), RS-232, RS-485, debug serial (Micro-B) |
    Product Features and Advantages
    The MultiConnect® Conduit™ offers a unique combination of features that make it stand out in the IIoT market:
    1. Versatile Communication: Supports multiple wireless standards (Wi-Fi, BT/BLE, LoRaWAN™) and backhaul options (4G-LTE, 3G, 2G, Ethernet).
    2. Configurability: Users can install MultiConnect® mCards and mDots to support diverse interfaces and communication protocols.
    3. Advanced Management: Through DeviceHQ, users can remotely monitor, update, and manage assets efficiently.
    4. Scalability: Designed to grow with the user's network requirements, making it suitable for small to large-scale IoT deployments.
    5. Robust Performance: Operates reliably in challenging environments, with certifications like UL 60950-1 and compliance with FCC/PTCRB standards.
    Its adaptability, ease of integration, and powerful development tools make it a strong contender in the competitive IoT market.
    Application Cases and Usage Recommendations
    The MultiConnect® Conduit™ is widely applicable across industries. Some common scenarios include:
    - Smart Agriculture: Deploy LoRa-enabled sensors for monitoring soil moisture, temperature, and humidity levels.
    - Industrial Automation: Use the gateway to connect field devices to a centralized monitoring system.
    - Asset Tracking: Combine GNSS and LoRaWAN™ for precise geolocation and asse

MTCDT-LVW2-246A-915-US参数

参数
功率 -
协议 -
延时 -
频段 -
工作电压 -

MTCDT-LVW2-246A-915-US厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTCDT-LVW2-246A-915-US数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 计算机网络 MULTI-TECH SYSTEMS MTCDT-LVW2-246A-915-US MTCDT-LVW2-246A-915-US数据手册

MTCDT-LVW2-246A-915-US封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-2320401-1 ¥ 7671.5839
1-2320402-2 ¥ 17473.2336
1-2320402-4 ¥ 9404.654
1-2320404-4 ¥ 11592.0837
1-2320404-6 ¥ 0
1.01.0067.44010 ¥ 3985.778
1.04.0076.00002 ¥ 983.4955
100-POE-SPL-24 ¥ 3160.8018
1000-POE+ ¥ 5049.8604
1046978 ¥ 9350.1855