处理中...

首页  >  产品百科  >  MTCDTIP-220A-915-OP

MTCDTIP-220A-915-OP

产品分类: 计算机网络
厂牌: MULTI-TECH SYSTEMS
产品描述:
供应商型号: SYE-MTCDTIP-220A-915-OP
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 计算机网络 MTCDTIP-220A-915-OP

MTCDTIP-220A-915-OP概述

    MultiConnect® Conduit™ IP67 Base Station: A Comprehensive Overview
    Product Introduction
    The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution designed specifically for outdoor LoRa® public or private network deployments. It serves as an essential component for expanding network coverage and enabling connectivity across diverse environments, including smart cities, agriculture, and energy sectors. With its robust IP67 certification, this base station is built to withstand harsh conditions like moisture, dust, wind, rain, snow, and extreme temperatures (-40°C to +70°C).
    This product supports LoRaWAN™ protocols, making it compatible with various end nodes such as the MultiConnect® mDot™ and xDot™, allowing seamless integration into existing or new networks. Whether used in residential areas or industrial zones, the MultiConnect® Conduit™ ensures reliable performance under any environmental constraints.
    Technical Parameters
    Here are the key technical specifications of the MultiConnect® Conduit™ IP67 Base Station:
    | Parameter | Details |

    | Product Model | MTCDTIP-Lxxx |
    | Processor | ARM9 processor with 32-bit ARM & 16-bit Thumb instructions |
    | Frequency Band | LoRa: 868 MHz or 915 MHz |
    | Radio Frequency | Proprietary digital spread spectrum |
    | Memory | 256 MB Flash Memory, 128 MB DDR RAM |
    | Antennas | 3 dBi Cellular Antennas (2 units), 3 dBi LoRa Antenna (1 unit), GPS Antenna |
    | Connectivity | Ethernet, Cellular (4G LTE, GSM), PoE |
    | Power Consumption | Up to 50 Mbps uplink, 100 Mbps downlink |
    | Operating Temperature | -40°C to +70°C |
    | Storage Temperature | -40°C to +85°C |
    | Physical Dimensions | 262mm x 91mm x 257mm |
    | Weight | 2.75 kg |
    The device complies with multiple international standards, including FCC, CE, and UL certifications, ensuring global compatibility and reliability.
    Product Features and Advantages
    The MultiConnect® Conduit™ IP67 Base Station stands out due to its exceptional design and functionality:
    - Enhanced Connectivity: Supports up to 27 dBm for European regions and operates within specified ISM bands (Europe: 868 MHz, North America: 915 MHz).
    - Thermal Performance: Improved thermal management enhances durability.
    - Flexibility: Two development environments—mLinux and Application Enablement Platform (AEP)—allow users to customize and optimize performance according to their needs.
    - Remote Management: Offers remote monitoring and firmware updates, reducing maintenance costs.
    Its unique combination of rugged construction and advanced features makes it ideal for mission-critical IoT applications requiring high reliability and long-term sustainability.
    Application Scenarios and Usage Tips
    The MultiConnect® Conduit™ IP67 Base Station finds applications in numerous industries:
    - Smart Cities: Monitoring air quality, traffic flow, and waste management.
    - Agriculture: Precision farming through soil moisture sensors and weather stations.
    - Energy Sector: Remote metering and grid monitoring.
    To maximize efficiency, consider these tips:
    - Ensure proper

MTCDTIP-220A-915-OP参数

参数
长*宽*高 262mm(长度)*257mm(高度)

MTCDTIP-220A-915-OP厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTCDTIP-220A-915-OP数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 计算机网络 MULTI-TECH SYSTEMS MTCDTIP-220A-915-OP MTCDTIP-220A-915-OP数据手册

MTCDTIP-220A-915-OP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-2320401-1 ¥ 7671.5839
1-2320402-2 ¥ 17473.2336
1-2320402-4 ¥ 9404.654
1-2320404-4 ¥ 11592.0837
1-2320404-6 ¥ 0
1.01.0067.44010 ¥ 3985.778
1.04.0076.00002 ¥ 983.4955
100-POE-SPL-24 ¥ 3160.8018
1000-POE+ ¥ 5049.8604
1046978 ¥ 9350.1855