处理中...

首页  >  产品百科  >  MTR-LEU7-B10-EU-GB

MTR-LEU7-B10-EU-GB

产品分类: 计算机网络
厂牌: MULTI-TECH SYSTEMS
产品描述:
供应商型号: SYE-MTR-LEU7-B10-EU-GB
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 计算机网络 MTR-LEU7-B10-EU-GB

MTR-LEU7-B10-EU-GB概述

    MultiConnect® rCell 100 Series Industrial Cellular Routers
    Product Introduction
    The MultiConnect® rCell 100 Series represents a cutting-edge line of industrial cellular routers designed specifically for secure machine-to-machine (M2M) and Internet of Things (IoT) applications. These routers are engineered to offer a robust Ethernet or serial network interface platform that is ready for deployment right out of the box. With features such as flexible web APIs, remote management, mPower Edge Intelligence software, and multiple wireless standards (including 4G LTE, HSPA+, and GPRS), these devices are ideal for industries requiring reliable connectivity across various sectors like transportation, energy, healthcare, and retail.
    The routers support numerous communication modes including LTE Cat 4, Cat M1, NB-IoT, HSPA+, and even older standards like GPRS, ensuring backward compatibility and adaptability to future technological advancements. Their comprehensive set of features makes them suitable for real-time monitoring, asset management, and alert systems.
    Technical Parameters
    | Feature | Specification |

    | Wireless Standards | LTE Cat 4, Cat M1, NB-IoT, HSPA+, GPRS |
    | Frequency Bands | B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B26, B28 |
    | Packet Data | Cat 4: Up to 150 Mbps downlink / 50 Mbps uplink |
    Cat M1: Up to 300 Kbps downlink / 375 Kbps uplink |
    NB-IoT: Up to 250 Kbps downlink / 20 Kbps uplink |
    | Voltage Range | 7V to 32V DC |
    | Operating Temperature | -40°C to +85°C |
    | Dimensions | 4.17” x 3.0” x 1.15” (10.6 cm x 7.6 cm x 2.9 cm) |
    | Weight | 0.51 lbs (0.231 kg) |
    These parameters highlight the versatility of the routers, allowing them to operate efficiently in challenging environments while maintaining high data transfer rates.
    Product Characteristics and Advantages
    The MultiConnect® rCell 100 Series offers several distinct advantages:
    1. Edge Intelligence: Powered by mPower Edge Intelligence, users can program the routers with enhanced flexibility and security tailored for IIoT applications.
    2. Versatile Connectivity: Supports multiple wireless standards, enabling seamless integration into existing infrastructures.
    3. Durability: Constructed with rugged aluminum chassis and certified under stringent environmental tests (MIL-STD-810G), ensuring long-term reliability.
    4. Secure Communication: Equipped with advanced security features such as IPSec encryption, certificate management, and firewall configurations, safeguarding critical data transmissions.
    These characteristics make the rCell 100 Series not just competitive but indispensable in industries demanding both functionality and resilience.
    Application Scenarios and Recommendations
    The rCell 100 Series finds applications in diverse fields:
    - Remote Monitoring: Suitable for environmental sensors, smart grids, and vehicle tracking systems due to its robust GPS capabilities.
    - Industrial Automation: Facilitates industrial processes through secure data exchange and control signals via Wi-Fi/Bluetooth.
    Recommendations:
    - When deploying the router, ensure optimal antenna placement for better signal strength.
    - Regular firmware updates should be scheduled to maintain peak performance and security.
    Compatibility and Support
    These routers are compatible with major global wireless service providers, including AT&T, Verizon, and European carriers. MultiTech Systems offers extensive support throu

MTR-LEU7-B10-EU-GB参数

参数
零件状态 在售

MTR-LEU7-B10-EU-GB厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTR-LEU7-B10-EU-GB数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 计算机网络 MULTI-TECH SYSTEMS MTR-LEU7-B10-EU-GB MTR-LEU7-B10-EU-GB数据手册

MTR-LEU7-B10-EU-GB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 719.8324 ¥ 6032.1955
10+ $ 672.762 ¥ 5637.7456
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-2320401-1 ¥ 7671.5839
1-2320402-2 ¥ 17473.2336
1-2320402-4 ¥ 9404.654
1-2320404-4 ¥ 11592.0837
1-2320404-6 ¥ 0
1.01.0067.44010 ¥ 3985.778
1.04.0076.00002 ¥ 983.4955
100-POE-SPL-24 ¥ 3160.8018
1000-POE+ ¥ 5049.8604
1046978 ¥ 9350.1855