处理中...

首页  >  产品百科  >  MCP1826-5002E/AT

MCP1826-5002E/AT

产品分类: LDO稳压器
产品描述: 60dB(100Hz) 220μA 正极 Fixed 1A 1 5V 2.3V 5V 6V 400mV@ 1A 0.5%(Typ) 0.05(Typ) TO-220-5 通孔安装
供应商型号: 579-MCP1826-5002E/AT
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY LDO稳压器 MCP1826-5002E/AT

MCP1826-5002E/AT概述

    MCP1826/MCP1826S: High-Performance LDO Linear Regulator
    Product Introduction
    The MCP1826 and MCP1826S are advanced low-dropout (LDO) linear regulators designed to deliver up to 1000 mA of output current with minimal dropout voltage. These devices cater to a wide range of applications including high-speed drivers, networking backplanes, notebook computers, network interface cards, and palmtop computers. The MCP1826 offers both fixed and adjustable output voltage options, while the MCP1826S is available exclusively as a fixed-output version.
    The standout features of these regulators include:
    - Input voltage range: 2.3V to 6.0V.
    - Output voltage range: Adjustable from 0.8V to 5.0V (MCP1826), or fixed at standard voltages like 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, and 5.0V.
    - Low dropout voltage: Typically 250 mV at 1000 mA, making them suitable for power-constrained environments.
    - Stability: Stable with 1.0 µF ceramic capacitor, ensuring lower output noise and reducing the overall solution size.
    - Fast transient response and low quiescent current (120 µA typical).
    Technical Parameters
    Below is a concise summary of the key technical specifications:
    | Parameter | Value | Units | Notes |
    ||
    | Output Current | 1000 | mA
    | Input Voltage Range | 2.3 to 6.0 | V
    | Adjustable Output Voltage Range | 0.8 to 5.0 | V | MCP1826 only |
    | Fixed Output Voltage Options | 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V | V
    | Dropout Voltage (Typ.) | 250 | mV | At 1000 mA |
    | Typical Output Voltage Tolerance | ±0.5 | %
    | Shutdown Supply Current (Typ.) | 0.1 | µA | MCP1826 only |
    | Shutdown Function | Yes
    | Overtemperature Protection | Yes
    | Package Options (MCP1826) | TO-263-5, TO-220-5, SOT-223-5
    | Package Options (MCP1826S) | TO-263-3, TO-220-3, SOT-223-3
    Product Features and Advantages
    1. High-Current Capability: With a maximum output current of 1000 mA, it caters to demanding applications requiring substantial power delivery.
    2. Low Dropout Voltage: The 250 mV dropout voltage ensures efficient operation even when the input voltage is close to the output voltage.
    3. Stable with Ceramic Capacitors: Utilizes ceramic capacitors for stability, reducing output noise and minimizing solution size.
    4. Energy Efficiency: Minimal quiescent current consumption ensures longer battery life in portable applications.
    5. Comprehensive Protection: Features overtemperature and short-circuit current limiting, ensuring reliable system operation.
    6. Automotive-Quality Compliance: Meets AEC-Q100 standards, making it ideal for automotive electronics.
    Application Cases and Usage Suggestions
    The MCP1826/MCP1826S is ideal for applications where precise voltage regulation is required. Here are some recommended use cases:
    1. High-Speed Drivers: Suitable for powering high-speed drivers in communication systems due to its fast transient response and minimal output ripple.
    2. Networking Equipment:

MCP1826-5002E/AT参数

参数
纹波抑制-PSRR 60dB(100Hz)
线路调节 0.05(Typ)
最大输出电压 5V
最大压差@电流 400mV@ 1A
输出电流 1A
Iq-静态电流 220μA
最大输入电压 6V
输出类型 Fixed
最小输入电压 2.3V
最小输出电压 5V
稳压器数量 1
负载调节 0.5%(Typ)
极性 正极
10.67mm(Max)
4.83mm(Max)
9.02mm(Max)
通用封装 TO-220-5
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 管装

MCP1826-5002E/AT厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

MCP1826-5002E/AT数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY LDO稳压器 MICROCHIP TECHNOLOGY MCP1826-5002E/AT MCP1826-5002E/AT数据手册

MCP1826-5002E/AT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.5985 ¥ 13.5073
25+ $ 1.276 ¥ 10.7822
100+ $ 1.2204 ¥ 10.3124
库存: 277
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 13.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1117-1.2 ¥ 0.2554
1117-1.8 ¥ 0.2764
1117-3.3 ¥ 0.2335
1117-5 ¥ 0.2505
1117-ADJ ¥ 0.2554
5962-8777601XA ¥ 0
5962-8778201UA ¥ 0
5962-8874701UA ¥ 0
662K. ¥ 0.084
77034052A ¥ 0