处理中...

首页  >  产品百科  >  10-314980-12S

10-314980-12S

产品分类: 圆形连接器-触头
厂牌: AMPHENOL
产品描述: Contact SKT Crimp ST Cable Mount
供应商型号: WES-10-314980-12S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器-触头 10-314980-12S

10-314980-12S概述

    Amphenol Miniature Cylindrical Connectors: Product Overview and Technical Details
    Product Introduction
    Amphenol Miniature Cylindrical Connectors, including models such as the 12-070-15, meet the stringent MIL-C-26482, Series 1 standards and are designed to provide exceptional performance in a wide range of environments. These connectors are renowned for their small form factor while offering high-density contact configurations, making them ideal for use in industries requiring reliable connections under challenging conditions. Common applications include instrumentation, communications, machine tool automation, oil and petrochemical sectors, and military/aerospace domains.
    Technical Parameters
    The Amphenol Miniature Cylindrical Connectors feature the following technical specifications:
    | Parameter | Value/Range |

    | Contact Arrangements | 7 shell styles, 60 insert patterns |
    | Operating Voltage | Up to 1000 VAC RMS |
    | Temperature Range | -55°C to +125°C |
    | Connector Types | Bayonet Coupling (PT, SP, MS/PT), Threaded Coupling (PC) |
    | Materials | Low-loss copper alloy with gold plating |
    | Environmental Sealing | Grommet and clamp design |
    | Service Classes | E, F, P |
    Additional notable features:
    - Hermetic seal options available using glass fusion technology.
    - Options for pressurized bulkhead receptacles.
    - Variants support coaxial and thermocouple contacts.
    Product Characteristics and Advantages
    Key advantages of Amphenol Miniature Cylindrical Connectors include:
    - Compact Size: Half the volume compared to standard connectors while doubling the contact density.
    - Wide Application Compatibility: Suitable for both industrial and military uses.
    - Diverse Contact Configurations: Offers up to 60 insert patterns across different shell sizes.
    - Environmental Durability: Moisture-resistant design ensures reliability in harsh conditions.
    - Customization: Users can select solder or crimp terminations, bayonet or threaded coupling, and various shell finishes (e.g., cadmium-free).
    These features make Amphenol Miniature Connectors stand out in demanding environments where durability, precision, and adaptability are critical.
    Application Cases and Use Suggestions
    Amphenol connectors excel in various scenarios due to their robustness and versatility:
    - Weapon Release Systems: Breakaway "twist-pull" styles enable safe and instant disconnection without damaging equipment.
    - Machine Tools & Automation: The hermetic seals protect sensitive electronics in factory settings prone to dust and humidity.
    - Military Communications: Interoperable designs comply with MIL-C-26482, ensuring seamless integration with other military-grade components.
    Use Tips:
    1. Always ensure full mating before initiating quick-disconnect procedures.
    2. When using hermetic variants, verify proper sealing to prevent moisture ingress.
    3. For RF-sensitive applications, utilize coaxial contact options for optimal signal integrity.
    Compatibility and Support
    These connectors are compatible with multiple configurations and other devices adhering to MIL-C-26482 standards. Amphenol provides comprehensive support, including downloadable catalogs, technical assistance, and sales offices worldwide. RoHS-compliant versions are also available upon request.
    Common Issues and Solutions
    Here are some common challenges and solutions when working with these connectors:
    1. Mating Issues: Ensure correct alignment of keys and keyways during coupling. If persistent, check for deformation or foreign debris.
    2. Corrosion: Apply anti-corrosive agents to contact points periodically.
    3. Poor Signal Quality: Inspect coaxial connections f

10-314980-12S参数

参数
触头类型 -
线规 - AWG -
线规 - mm2 -
触头镀层 -
触头端接 -
触头镀层厚度 -
触头尺寸 -
安装方式 导线安装
应用等级 工业级

10-314980-12S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-314980-12S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-触头 AMPHENOL 10-314980-12S 10-314980-12S数据手册

10-314980-12S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.1654 ¥ 35.2809
库存: 93
起订量: 46 增量: 0
交货地:
最小起订量为:1
合计: ¥ 35.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
030-2196-001 ¥ 9.3278
031-0560-161 ¥ 28.3149
031-8646-011 ¥ 50.8518
031-8703-100 ¥ 11.3746
0660-206-0882 ¥ 37.842
09-67-000-3476 ¥ 0
10-251415-225 ¥ 6.93
10-597107-16D ¥ 24.888
10-597109-13D ¥ 51.1632
10-597109-33D ¥ 21.1735