处理中...

首页  >  产品百科  >  10-251415-225

10-251415-225

产品分类: 圆形连接器-触头
厂牌: AMPHENOL
产品描述: 22~26 引脚 压接 22mm 1.27μm 金 压入式
供应商型号: 10-251415-225
供应商: 国内现货
标准整包数: 1
AMPHENOL 圆形连接器-触头 10-251415-225

10-251415-225概述

    Product Introduction
    This technical article focuses on Amphenol's Multi-mode Termini, specifically designed for multi-channel cylindrical fiber optic connectors. These termini offer exceptional performance for size 16 multi-mode applications, making them ideal for demanding environments where precise fiber alignment is critical.
    Technical Parameters
    The key technical specifications of the Amphenol Multi-mode Termini, size 16, include:
    - Alignment Mechanism: A ceramic alignment ferrule that ensures precise positioning of the fiber.
    - Alignment Sleeve: Stainless steel alignment sleeve is assembled after polishing for accurate fiber-to-fiber alignment; a ceramic alignment sleeve is also available.
    - Connector Type: Pin and Socket Contacts.
    - Size: Size 16, designed specifically for multi-channel applications.
    - Material: Stainless Steel body and alignment sleeve, ceramic ferrule, and stainless steel pin body.
    Product Features and Advantages
    The Amphenol Multi-mode Termini, size 16, offers several distinct advantages:
    1. Precision Alignment: The ceramic alignment ferrule ensures high accuracy in fiber placement, enhancing signal transmission quality.
    2. Durability: Constructed with stainless steel, the product is highly durable and resistant to wear and tear, suitable for industrial and military applications.
    3. Versatility: The option for both stainless steel and ceramic alignment sleeves allows flexibility in meeting specific application needs.
    4. Performance: High reliability and low insertion loss make these termini suitable for mission-critical applications.
    Application Cases and Usage Recommendations
    Application Case 1: Industrial Automation
    In industrial automation settings, these termini can be used to connect various sensors and actuators. They provide a stable and reliable connection, reducing downtime and maintenance costs.
    Usage Recommendation:
    - Ensure proper polishing before assembling the alignment sleeve to maintain optimal performance.
    - Regularly inspect the termini for any signs of wear or contamination, which could affect performance.
    Application Case 2: Military Communication Systems
    Military communication systems require high-reliability connections. These termini can be integrated into such systems to ensure uninterrupted data transmission.
    Usage Recommendation:
    - Use in conjunction with appropriate shielding and grounding to prevent electromagnetic interference.
    - Implement regular maintenance checks to ensure long-term reliability.
    Compatibility and Support
    These termini are compatible with multi-channel cylindrical fiber optic connectors, providing seamless integration. The manufacturer offers comprehensive support, including technical assistance and warranty services, ensuring users have access to necessary resources for successful implementation.
    Common Issues and Solutions
    1. Issue: Misalignment
    - Solution: Verify that the alignment ferrule is properly seated and that the alignment sleeve is correctly assembled after polishing.
    2. Issue: Signal Loss
    - Solution: Check for any physical damage or contamination on the ferrule and clean if necessary.
    3. Issue: Poor Durability
    - Solution: Regularly inspect and replace termini as needed, especially in harsh environments.
    Conclusion and Recommendation
    The Amphenol Multi-mode Termini, size 16, is an excellent choice for applications requiring high precision and reliability. Its robust construction and advanced features make it stand out in the market. Therefore, we highly recommend this product for applications in industrial automation, military communications, and other sectors demanding high-performance fiber optic connections. With proper usage and maintenance, these termini will provide years of reliable service.
    Final Verdict: Highly recommended for mission-critical applications where precis

10-251415-225参数

参数
触头镀层厚度 1.27μm
触头尺寸 22mm
触头类型 引脚
线规 - AWG 22~26
线规 - mm2 -
触头镀层
触头端接 压接
安装方式 压入式
零件状态 在售

10-251415-225厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-251415-225数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-触头 AMPHENOL 10-251415-225 10-251415-225数据手册

10-251415-225封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.825 ¥ 6.93
100+ $ 0.6844 ¥ 5.749
库存: 8341
起订量: 58 增量: 1
交货地:
最小起订量为:1
合计: ¥ 6.93
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
030-2196-001 ¥ 9.3278
031-0560-161 ¥ 28.3149
031-8646-011 ¥ 50.8518
031-8703-100 ¥ 11.3746
0660-206-0882 ¥ 37.842
09-67-000-3476 ¥ 0
10-597107-16D ¥ 24.888
10-597109-13D ¥ 51.1632
10-597109-33D ¥ 21.1735
10-597160-12D ¥ 46.1302