处理中...

首页  >  产品百科  >  Y402322K0000T9R

Y402322K0000T9R

产品分类: 贴片电阻
产品描述: 22KΩ ±0.01% 300mW ±0.2ppm/℃ 1206 贴片安装 3.2mm*1.57mm*640μm
供应商型号: ET-3380888
供应商: 海外现货
标准整包数: 1
VISHAY PRECISION GROUP 贴片电阻 Y402322K0000T9R

Y402322K0000T9R概述

    # Vishay Foil Resistors: FRSM Series of Precision Chip Resistors
    Product Introduction
    The FRSM Series from Vishay Foil Resistors is a cutting-edge line of precision chip resistors designed to meet stringent performance demands in critical applications. Built on the foundation of the Bulk Metal® Foil technology, these resistors are engineered to deliver superior performance across a wide range of operating environments. They are ideal for applications requiring ultra-high stability, precise resistance values, and immunity to environmental stress factors.
    Key product types include surface-mount chip resistors that cater to both consumer and industrial-grade requirements. These resistors are extensively utilized in industries such as aerospace, telecommunications, automotive electronics, medical devices, and high-precision instrumentation.
    Technical Parameters
    Key Specifications:
    - Temperature Coefficient of Resistance (TCR):
    - 0.05 ppm/°C typical (0°C to +60°C)
    - 0.2 ppm/°C typical (-55°C to +125°C, +25°C reference)
    - Resistance Tolerance: Up to ±0.01%
    - Power Rating: Up to 750 mW at +70°C
    - Load Life Stability: ±0.0025% at 70°C, 2000 hours at rated power
    ±0.005% at 70°C, 10,000 hours at rated power
    - Power Coefficient of Resistance (PCR): ±5 ppm at rated power
    - Thermal EMF: 0.05 µV/°C
    - Electrostatic Discharge (ESD): Up to 25 kV
    - Voltage Coefficient: 0.1 ppm/V
    - Inductance: Non-inductive, 0.08 µH
    - Non-Hot Spot Design: Ensures consistent performance under load
    Electrical Characteristics:
    - Resistance Range: 5 Ω to 125 kΩ (custom ranges available upon request)
    - ESD Handling: Excellent protection against static discharge, ensuring reliable operation in sensitive environments.
    - Thermal Stabilization Time: <1 second
    Operating Environment:
    - Ambient Temperature Range: -55°C to +175°C
    - Rated Power Derating Curve: Maintains performance up to 150°C ambient temperature.
    Physical Dimensions:
    | Chip Size | Rated Power (mW) | Maximum Working Voltage | Resistance Range (Ω) | Weight (mg) |

    | 0402 | 50 | 5V | 100 to 500 | 2 |
    | 0603 | 100 | 22V | 100 to 4k | 4 |
    | 0805 | 200 | 40V | 5 to 8k | 6 |
    | 1206 | 300 | 87V | 5 to 25k | 11 |
    | 1506 | 300 | 95V | 5 to 30k | 12 |
    | 2010 | 500 | 187V | 5 to 70k | 27 |
    | 2512 | 750 | 220V | 5 to 125k | 40 |
    For values between 4k and 5k, please contact VPG Application Engineering.
    Product Features and Advantages
    The FRSM Series stands out with its exceptional performance characteristics:
    1. Ultra-Stable Performance: With a remarkable load life stability of ±0.0025% at 70°C for 2000 hours, these resistors are suitable for long-term use without significant degradation.

    2. Low Temperature Coefficient of Resistance (TCR): The industry's best TCR values ensure negligible resistance drift over temperature changes, making them suitable for precision applications.
    3. Excellent Noise Characteristics: The Z-1 Foil technology minimizes noise, enabling higher precision in demanding electronic circuits.
    4. ESD Protection: Withstanding electrostatic discharges up to 25kV, these resistors ensure reliable operation in static-sensitive environments.
    5. Customizable Resistance Values: Unlike standard resistors, the FRSM Series supports specific "as required" values, eliminating the need for unnecessary over-specification.
    6. Non-Inductive Design: The non-inductive nature ensures faster response times and minimizes ringi

Y402322K0000T9R参数

参数
电阻值 22KΩ
精度 ±0.01%
额定功率 300mW
温度系数 ±0.2ppm/℃
长*宽*高 3.2mm*1.57mm*640μm
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

Y402322K0000T9R厂商介绍

Vishay Precision Group(VPG)是一家全球领先的高性能传感器和电阻器制造商,专注于为工业、医疗、能源、交通和通信等领域提供精密测量解决方案。公司主营产品包括压力传感器、应变传感器、称重传感器、温度传感器、电阻器等。

产品分类:
1. 压力传感器:包括工业压力传感器、医疗压力传感器、汽车压力传感器等。
2. 应变传感器:包括应变片、应变桥、扭矩传感器等。
3. 称重传感器:包括称重模块、称重传感器等。
4. 温度传感器:包括热电偶、热敏电阻、温度变送器等。
5. 电阻器:包括精密电阻器、厚膜电阻器、薄膜电阻器等。

应用领域:
1. 工业自动化:如过程控制、机器人、自动化设备等。
2. 医疗设备:如呼吸机、监护仪、诊断设备等。
3. 能源管理:如智能电网、太阳能、风能等。
4. 交通运输:如汽车、轨道交通、**等。
5. 通信设备:如基站、数据中心等。

Vishay Precision Group的优势:
1. 技术创新:拥有强大的研发团队,不断推出新技术和产品。
2. 质量可靠:严格的质量控制体系,确保产品的高性能和稳定性。
3. 定制服务:根据客户需求提供定制化解决方案。
4. 全球布局:在全球设有多个生产基地和销售网络,为客户提供便捷的服务。

Y402322K0000T9R数据手册

厂牌 PDF简要描述 下载
VISHAY PRECISION GROUP 贴片电阻 VISHAY PRECISION GROUP Y402322K0000T9R Y402322K0000T9R数据手册

Y402322K0000T9R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 34.1442 ¥ 286.8115
库存: 100
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 286.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125