处理中...

首页  >  产品百科  >  Y4793100R000T0L

Y4793100R000T0L

产品分类: 通孔电阻
产品描述: 100Ω ±0.01% 600mW ±2ppm/℃ 通孔安装 7.62mm*2.5mm*8.53mm
供应商型号: UA-Y4793100R000T0L
供应商: 海外现货
标准整包数: 1
VISHAY PRECISION GROUP 通孔电阻 Y4793100R000T0L

Y4793100R000T0L概述

    # High Precision Foil Resistor RCK Series
    Product Introduction
    Vishay Foil Resistors’ RCK Series is a top-tier product in the realm of high precision resistors, utilizing Bulk Metal Foil (BMF) technology. This technology represents a quantum leap forward compared to traditional resistor technologies, particularly excelling in applications requiring both high precision and exceptional stability. The RCK Series is ideal for demanding environments where reliable performance under extreme conditions is critical.
    These resistors are widely used in military, aerospace, telecommunications, medical devices, and other fields where extreme accuracy and long-term stability are paramount. The RCK Series covers a broad resistance range, from 0.5 Ω to 1 MΩ, making them versatile for various electrical and electronic systems.
    Technical Parameters
    | Parameter | Value |

    | Resistance Range | 0.5 Ω to 1 MΩ |
    | Temperature Coefficient of Resistance (TCR) | ± 2 ppm/°C typical (−55 °C to +125 °C) |
    | Tolerance | ± 0.005% |
    | Load Life Stability | ± 0.005% at 70 °C, 2000 hours |
    | Power Rating | Up to 2 W |
    | Voltage Coefficient | < 0.1 ppm/V |
    | Rise Time | Effectively no ringing |
    | Current Noise | 0.010 µVRMS/V of applied voltage |
    | Thermal EMF | 0.05 µV/°C |
    | Low Inductance | < 0.08 µH |
    The RCK Series also features non-inductive, non-capacitive design and is available with Pb-free termination options. Specific values outside standard ranges can be custom-ordered.
    Product Features and Advantages
    The RCK Series stands out due to its unique combination of:
    - Ultra-low TCR ensuring consistent performance across a wide temperature range.
    - Tight tolerance and excellent load life stability, minimizing drift over time.
    - Rapid response times, ideal for high-frequency applications.
    - Low current noise and thermal EMF, providing clean signal integrity.
    - High precision with the ability to produce “as required” values without additional cost.
    These characteristics make the RCK Series highly competitive in markets demanding precision, such as audio, RF, medical, and military applications.
    Application Cases and Usage Recommendations
    Application Case Study
    An example of the RCK Series in action is within medical imaging equipment, where extreme accuracy is vital. Here, the RCK resistors provide precise current regulation in sensitive circuits, ensuring the quality and reliability of images generated.
    Usage Suggestions
    - For circuits requiring ultra-stable components, consider applying IPT (Improved Performance Testing) for even greater stability.
    - Avoid overheating the resistors beyond the specified limits to maximize lifespan and accuracy.
    - When designing complex circuits, consider matched resistor sets for applications where precise resistance matching is needed.
    Compatibility and Support
    The RCK Series is fully compatible with standard PCB assembly processes and offers multiple termination options. Vishay Foil Resistors’ engineering team is always available to assist with customization and integration queries. Their global support network ensures timely assistance and ongoing maintenance.
    Common Issues and Solutions
    | Issue | Solution |

    | High thermal drift | Ensure operating temperatures are within recommended limits. |
    | Unstable resistance readings | Check for mechanical stress or environmental interference. |
    | Current noise issues |

Y4793100R000T0L参数

参数
电阻值 100Ω
精度 ±0.01%
额定功率 600mW
温度系数 ±2ppm/℃
长*宽*高 7.62mm*2.5mm*8.53mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

Y4793100R000T0L厂商介绍

Vishay Precision Group(VPG)是一家全球领先的高性能传感器和电阻器制造商,专注于为工业、医疗、能源、交通和通信等领域提供精密测量解决方案。公司主营产品包括压力传感器、应变传感器、称重传感器、温度传感器、电阻器等。

产品分类:
1. 压力传感器:包括工业压力传感器、医疗压力传感器、汽车压力传感器等。
2. 应变传感器:包括应变片、应变桥、扭矩传感器等。
3. 称重传感器:包括称重模块、称重传感器等。
4. 温度传感器:包括热电偶、热敏电阻、温度变送器等。
5. 电阻器:包括精密电阻器、厚膜电阻器、薄膜电阻器等。

应用领域:
1. 工业自动化:如过程控制、机器人、自动化设备等。
2. 医疗设备:如呼吸机、监护仪、诊断设备等。
3. 能源管理:如智能电网、太阳能、风能等。
4. 交通运输:如汽车、轨道交通、**等。
5. 通信设备:如基站、数据中心等。

Vishay Precision Group的优势:
1. 技术创新:拥有强大的研发团队,不断推出新技术和产品。
2. 质量可靠:严格的质量控制体系,确保产品的高性能和稳定性。
3. 定制服务:根据客户需求提供定制化解决方案。
4. 全球布局:在全球设有多个生产基地和销售网络,为客户提供便捷的服务。

Y4793100R000T0L数据手册

厂牌 PDF简要描述 下载
VISHAY PRECISION GROUP 通孔电阻 VISHAY PRECISION GROUP Y4793100R000T0L Y4793100R000T0L数据手册

Y4793100R000T0L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4+ $ 24.675 ¥ 206.7765
10+ $ 22.85 ¥ 191.483
27+ $ 19.3625 ¥ 162.2577
50+ $ 13.675 ¥ 114.5965
100+ $ 12.2 ¥ 102.236
250+ $ 11.35 ¥ 95.113
500+ $ 11 ¥ 92.18
库存: 0
起订量: 6 增量: 25
交货地:
最小起订量为:4
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1623728-3 ¥ 7.7486
1-1623790-1 ¥ 3.53
1-1879694-6 ¥ 4.4819
1-1879695-9 ¥ 4.4819
1-2176080-4 ¥ 8.0189
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 11.5102