处理中...

首页  >  产品百科  >  SGM2203-3.6YK3G/TR

SGM2203-3.6YK3G/TR

产品分类: LDO稳压器
产品描述: 40dB 4.2mA 150mA 2.7V 36V SOT-89-3
供应商型号: SGM2203-3.6YK3G/TR
供应商: 期货订购
标准整包数: 1000
SGMICRO/北京圣邦微电子 LDO稳压器 SGM2203-3.6YK3G/TR

SGM2203-3.6YK3G/TR概述

    SGM2203 150mA High Voltage Linear Regulator
    Product Introduction
    The SGM2203 is a high voltage and low power consumption linear voltage regulator designed by SG Micro Corp. Capable of providing up to 150mA output current, the SGM2203 supports an input voltage range of up to 36V, making it highly versatile for various applications. Its fixed output voltage options span from 2.5V to 12V, with an accuracy of ±3% at +25°C, ensuring reliable performance across different applications.
    Technical Parameters
    | Parameter | Value/Range | Units |
    |
    | Input Voltage Range | 2.7V to 36V | Volts |
    | Output Voltage Options | 2.5V, 2.8V, 3.0V, 3.3V, | Volts |
    3.5V, 3.6V, 4.0V, 4.2V,
    5.0V, 5.75V, 8.0V, 9.0V,
    12V
    | Output Voltage Accuracy | ±3% | Percent |
    | Dropout Voltage (Max) | 1.85V | Volts |
    | Maximum Output Current | 150mA | Milliamps |
    | Quiescent Current | 4.2µA | Microamps |
    | Operating Temperature Range | -40°C to +85°C | Degrees C |
    | Package Options | SOT-23, SOT-23-5, SOT-89-3 | N/A |
    Product Features and Advantages
    The SGM2203 stands out with its high input voltage tolerance, low quiescent current consumption (4.2µA), and compact packaging options such as SOT-23, SOT-23-5, and SOT-89-3. Additional benefits include:
    - High Efficiency: Minimal power loss due to low dropout voltage.
    - Reliability: Current limiting and thermal shutdown protection safeguard the component against overheating or excessive current flow.
    - Broad Temperature Range: Operates effectively under extreme environmental conditions (-40°C to +85°C).
    - Low Noise: Designed for applications requiring minimal electromagnetic interference.
    Applications
    The SGM2203 is ideal for powering devices across multiple industries:
    - Portable Electronics: Palmtops and battery-powered gadgets where space and energy efficiency are critical.
    - Industrial Applications: Suitable for high-power boost converters and industrial control systems.
    - Consumer Electronics: Household appliances such as washing machines and televisions.
    - Automotive Systems: Backup systems or auxiliary supplies in automotive electronics.
    Typical Application Example
    The SGM2203's typical application circuit includes a simple layout with a few external components:
    ```
    GND
    VIN (1uF Ceramic Capacitor)> SGM2203 > (1uF Ceramic Capacitor)> VOUT (Load)
    ```
    Key Notes:
    - Place the input and output capacitors close to their respective pins to reduce noise and improve stability.
    - Use 1μF to 10μF X7R or X5R capacitors to optimize performance.
    Compatibility and Support
    The SGM2203 supports a wide range of integration scenarios with other electronic components due to its robust features and diverse packaging. SG Micro provides comprehensive documentation, including revision history and detailed datasheets, accessible via their official website. For technical support, users can reach out directly to the company’s representatives.
    Common Issues and Solutions
    | Issue | Cause | Solution |
    |
    | Excessive Dropout Voltage | High input voltage or load current | Increase input voltage or decrease load |
    | Inaccurate Output Voltage | Poor capacitor selection or poor layout | Use appropriate capacitors and layout |
    | Thermal Shutdown Activation | Overheating | Improve heat dissipation or reduce load |

SGM2203-3.6YK3G/TR参数

参数
最大输入电压 36V
最大压差@电流 -
输出类型 -
输出电流 150mA
极性 -
最小输出电压 -
最大输出电压 -
最小输入电压 2.7V
Iq-静态电流 4.2mA
纹波抑制-PSRR 40dB
负载调节 -
线路调节 -
稳压器数量 -
通用封装 SOT-89-3
应用等级 工业级

SGM2203-3.6YK3G/TR厂商介绍

SGMICRO(圣邦微电子)是一家领先的模拟和混合信号集成电路设计公司,专注于为广泛的应用领域提供高性能、低功耗的解决方案。公司主营产品包括:

1. 电源管理产品:涵盖线性稳压器、开关稳压器、电池管理芯片等,广泛应用于移动设备、消费电子、工业控制等领域。

2. 信号链产品:包括运算放大器、比较器、模数/数模转换器等,服务于通信、医疗、汽车电子等行业。

3. 接口与隔离产品:提供各类接口芯片和隔离器件,如I2C、SPI、USB等,满足数据传输和电气隔离需求。

4. 射频与微波产品:包括射频放大器、混频器、调制器等,应用于无线通信、**系统等。

SGMICRO的优势在于:

- 技术创新:持续投入研发,拥有多项专利技术,保持技术领先。
- 产品多样性:提供丰富的产品线,满足不同客户的需求。
- 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
- 客户服务:提供专业的技术支持和快速响应,帮助客户解决技术难题。

SGMICRO致力于为客户提供高质量的产品和服务,推动模拟集成电路技术的发展。

SGM2203-3.6YK3G/TR数据手册

厂牌 PDF简要描述 下载
SGMICRO/北京圣邦微电子 LDO稳压器 SGMICRO/北京圣邦微电子 SGM2203-3.6YK3G/TR SGM2203-3.6YK3G/TR数据手册

SGM2203-3.6YK3G/TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 1.0428
库存: 5000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 1042.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1117-1.2 ¥ 0.2554
1117-1.8 ¥ 0.2764
1117-3.3 ¥ 0.2335
1117-5 ¥ 0.2505
1117-ADJ ¥ 0.2554
5962-8777601XA ¥ 0
5962-8778201UA ¥ 0
5962-8874701UA ¥ 0
662K. ¥ 0.084
77034052A ¥ 0