处理中...

首页  >  产品百科  >  YDTS24Y11-35PNV001

YDTS24Y11-35PNV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: Circular MIL Spec Connector
供应商型号: Q-YDTS24Y11-35PNV001
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS24Y11-35PNV001

YDTS24Y11-35PNV001概述

    # DTS Series Electronic Connectors: Technical Handbook Summary
    Product Introduction
    The DTS series electronic connectors represent advanced solutions designed primarily for military and aerospace applications, adhering to the MIL-DTL-38999 specification. These connectors are notable for their high durability, electromagnetic interference (EMI) shielding, and ability to operate in harsh environments. They find extensive use in avionic systems, military equipment, and satellite communication devices.
    Key Features:
    - Connectivity: Available in various sizes (9-25) with male, female, or dual configurations.
    - Construction: Made from aluminum alloy for the sealed version and stainless steel for the hermetic variant.
    - Performance: Optimized for mechanical, environmental, and electrical performance under extreme conditions.
    Technical Parameters
    Below are the critical technical specifications extracted from the handbook:
    | Parameter | Value |

    | Operating Temperature | Sealed: 65°C to +175°C (cadmium), 65°C to +200°C (nickel)
    Hermetic: 65°C to +200°C |
    | Electrical Insulation | ≥5000 MΩ @ 25°C & 65% relative humidity |
    | Withstand Voltage | Mated connectors: 800V-1000V depending on service levels; un-mated connectors: 200V |
    | Contact Retention | Ranges from 4.5 N to 11.1 N based on contact size |
    | Durability | Up to 500 mating cycles |
    | Vibration Resistance | Complies with MIL-DTL-38999 standards |
    | Material | Sealed: Aluminum alloy
    Hermetic: Stainless steel |
    Product Characteristics and Advantages
    Unique Features:
    1. High Performance Shielding: RFI fingers ensure electromagnetic compatibility.
    2. Customizable Configurations: Offers different locking mechanisms, flange types, and contact arrangements.
    3. Rugged Design: Mechanically stable, suitable for shock-prone environments.
    Market Competitiveness:
    - Wide Range of Applications: Used across military, aerospace, and industrial sectors due to its reliability.
    - Versatile Mounting Options: Supports jam nut and square flange mounting styles for integration into existing designs.
    Application Cases and Usage Recommendations
    Typical Use Scenarios:
    - Military Avionics: Reliably connects control units to onboard sensors in aircraft.
    - Space Systems: Provides robust data connectivity for satellite subsystems.
    - Automotive Industry: Used in heavy-duty applications such as engine management modules.
    Recommendations:
    - When selecting the appropriate contact size, ensure that the cable diameter and insulation thickness align with technical guidelines.
    - For harsh environments, prefer the hermetic version for enhanced durability.
    Compatibility and Support
    - Compatibility: The DTS series seamlessly integrates with existing MIL-DTL-38999 connectors, offering a direct design replacement advantage.
    - Support Services: Deutsch offers detailed documentation and technical assistance for optimal implementation and troubleshooting.
    Common Issues and Solutions
    1. Problem: Difficulty in alignment during mating.
    - Solution: Ensure correct key orientation as per the product manual.

    2. Problem: Reduced contact retention strength after prolonged use.
    - Solution: Replace worn-out parts promptly following maintenance schedules.
    3. Problem: Cable termination issues.
    - Solution: Utilize recommended crimping tools to maintain connection integrity.
    Conclusion and Recommendation
    The DTS series connectors exemplify exce

YDTS24Y11-35PNV001参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 -

YDTS24Y11-35PNV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24Y11-35PNV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS24Y11-35PNV001 YDTS24Y11-35PNV001数据手册

YDTS24Y11-35PNV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 148.275 ¥ 1215.855
100+ $ 130.3125 ¥ 1068.5625
250+ $ 116.825 ¥ 957.965
500+ $ 103.35 ¥ 847.47
1000+ $ 89.875 ¥ 736.975
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 60792.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908