处理中...

首页  >  产品百科  >  YDTS24H17-99SN0000

YDTS24H17-99SN0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H17-99SN0000
供应商: 期货订购
标准整包数: 100
TE CONNECTIVITY 圆形连接器 YDTS24H17-99SN0000

YDTS24H17-99SN0000概述

    # Deutsch DTS Series Connectors: A Comprehensive Overview
    1. Product Introduction
    The Deutsch DTS series connectors are highly specialized electronic components designed for use in demanding aerospace and military applications. These connectors are engineered to meet MIL-DTL-38999 standards and feature robust designs that ensure reliable performance in extreme environments. The DTS series offers both sealed and hermetic versions, catering to various operational needs, including exposure to high vibration, shock, and temperature extremes.
    Key Features:
    - Material: Aluminum alloy for standard models; stainless steel for hermetic versions.
    - Functionality: Provides secure and efficient electrical connections in critical applications such as avionics, defense systems, and satellite communications.
    - Applications: Ideal for environments where reliability and environmental protection are paramount, such as aircraft, naval vessels, and space exploration.
    2. Technical Parameters
    General Specifications:
    - Temperature Range: Sealed version: -65°C to +175°C (Cadmium plating), -65°C to +200°C (Nickel plating). Hermetic version: -65°C to +200°C (Passivated).
    - Environmental Conditions:
    - Salt spray resistance: 500 hours (Class W and Y), 48 hours (Class F and N).
    - Thermal shocks: Compliant with MIL-DTL-38999.
    - Leakage rate: ≤ 16 cm³/h under 2.1 bars for sealed versions; ≤ 1.10⁻⁶ mbar·l/s at 1 bar vacuum for hermetic versions.
    - Electrical Characteristics:
    - Current rating: Up to 46 A depending on contact size.
    - Withstanding voltage: 1300 V at sea level for Service M, 2300 V for Service II.
    - Insulation resistance: ≥ 5000 MΩ at 25°C and 65% relative humidity.
    Physical Dimensions:
    - Connector sizes: Available in tail sizes 09 to 25.
    - Contact configurations: Multiple arrangements with up to 128 contacts per connector.
    3. Product Features and Advantages
    Unique Selling Points:
    - High Reliability: Designed to withstand severe vibrations and shocks (300 g, 3 ms in all three axes).
    - EMI Protection: Equipped with grounding fingers for enhanced electromagnetic interference shielding.
    - Ease of Installation: Supports threaded coupling with self-locking mechanisms, allowing quick and secure installation.
    - Versatility: Compatible with existing MIL-DTL-38999 box or wall mount receptacles, providing a seamless integration option.
    Market Position:
    The DTS series connectors excel in rugged environments, making them indispensable for mission-critical applications where downtime is unacceptable. Their advanced features and stringent quality control make them a top choice in the aerospace and defense industries.
    4. Application Case Studies and Usage Recommendations
    Typical Applications:
    - Military Aircraft: Power distribution systems and sensor networks.
    - Naval Systems: Communication equipment and radar arrays.
    - Space Exploration: Satellite communication modules and onboard data systems.
    Usage Tips:
    - Environmental Considerations: Ensure proper sealing and gasket maintenance in harsh climates.
    - Installation Practices: Use appropriate torque settings to prevent damage during assembly.
    - Regular Maintenance: Periodic checks for corrosion and physical wear can extend the lifespan of the connectors.
    5. Compatibility and Support
    Compatibility:
    The DTS series connectors are compatible with standard MIL-DTL-38999 components, ensuring ease of integration into existing systems. They also support various mounting options, including jam-nut, square flange, and solder mounting.
    Customer Support:
    Deutsch provides comprehensive support through its technical documentation and direct consultation services. This ensures users have access to detailed guidance and troubleshooting assistance when needed.
    6. Common Issues and Solutions
    Frequent Problems:
    - Loose Conn

YDTS24H17-99SN0000参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -

YDTS24H17-99SN0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H17-99SN0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS24H17-99SN0000 YDTS24H17-99SN0000数据手册

YDTS24H17-99SN0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 450.5625 ¥ 3694.6125
250+ $ 393.7 ¥ 3228.34
500+ $ 349.9625 ¥ 2869.6925
1000+ $ 297.475 ¥ 2439.295
库存: 10000
起订量: 100 增量: 100
交货地:
最小起订量为:100
合计: ¥ 369461.25
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908