处理中...

首页  >  产品百科  >  YDTS20F15-15BAV001

YDTS20F15-15BAV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features electroless nickel plating and a 15-15 insert arrangements.
供应商型号: Q-YDTS20F15-15BAV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20F15-15BAV001

YDTS20F15-15BAV001概述

    # Deutsch DTS Series Electronic Connectors: Technical Overview
    Product Introduction
    The Deutsch DTS series electronic connectors represent advanced solutions in the realm of aerospace and military applications. These connectors conform to the MIL-DTL-38999 specification, designed primarily for use in high-performance environments. Known for their robust construction and excellent performance, they serve a broad range of industries including aviation, defense, telecommunications, and space exploration. The DTS series connectors provide unparalleled reliability under extreme environmental conditions, ensuring seamless data and power transmission in critical applications.
    Key Features:
    - Material: Available in aluminum and stainless steel.
    - Applications: Aerospace, military equipment, communication systems, and spacecraft.
    Technical Parameters
    Below is a concise summary of the technical parameters for the DTS series connectors:
    | Parameter | Value |

    | Shell Sizes | 09-11-13-15-17-19-21-23-25 |
    | Temperature Range | -65°C to +175°C (sealed); +200°C (hermetic) |
    | Plating Options | Nickel, Cadmium, Passivated |
    | Contact Configurations | Male/Female, PCB/Solder Contacts |
    | Electrical Specifications | Voltage: 1300V to 2300V, Insulation Resistance ≥ 5000 MΩ |
    | Mechanical Properties | Vibration resistant, Shock resistance (300g/3ms) |
    | Durability | Up to 500 mating cycles |
    Product Characteristics and Advantages
    The DTS series connectors are distinguished by several unique features:
    - High Performance in Extreme Environments: Designed to operate effectively across a wide range of temperatures and stress conditions.
    - EMI Shielding: Equipped with grounding fingers and RFI shielding rings to ensure electromagnetic compatibility.
    - Versatility in Connection Types: Available in various shell sizes and configurations, allowing for tailored solutions.
    - Sealed and Hermetic Versions: Both sealed and hermetic versions cater to different application requirements.
    These features make DTS series connectors ideal for demanding applications where reliability and performance are paramount.
    Application Case Studies and Usage Recommendations
    Typical Applications:
    - Military aircraft avionics systems.
    - Radar and navigation equipment.
    - Communication systems aboard spacecraft.
    - Underwater sonar systems.
    Recommended Use:
    - Ensure proper shell selection based on application environment (sealed vs. hermetic).
    - Always follow manufacturer guidelines for mating and unmating procedures to maintain connector integrity.
    Compatibility and Support
    The DTS series connectors are compatible with standard MIL-DTL-38999 components, facilitating easy integration into existing systems. Deutsch provides comprehensive technical support, including detailed user manuals, design assistance, and maintenance services.
    Common Issues and Solutions
    | Problem | Solution |

    | Connector fails to mate | Verify key alignment; ensure proper shell size. |
    | Poor electrical contact | Check contact cleanliness; reseat connector. |
    | Visual scratches on housing | Inspect for damage; replace if necessary.|
    Summary and Recommendation
    The Deutsch DTS series electronic connectors are exceptional products offering top-tier reliability and adaptability across diverse applications. Their advanced technical features and proven track record make them an excellent choice for critical aerospace and military projects. We highly recommend the DTS series for applications requiring durability, precision, and superior performance in challenging conditions.
    Final Recommendation: Strongly recommen

YDTS20F15-15BAV001参数

参数
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector

YDTS20F15-15BAV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20F15-15BAV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20F15-15BAV001 YDTS20F15-15BAV001数据手册

YDTS20F15-15BAV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 549.6375 ¥ 4507.0275
50+ $ 226.45 ¥ 1856.89
100+ $ 174.8 ¥ 1433.36
200+ $ 142.3625 ¥ 1167.3725
350+ $ 124.225 ¥ 1018.645
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4507.02
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908