处理中...

首页  >  产品百科  >  YDTS20F25-04JEV001

YDTS20F25-04JEV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features electroless nickel plating and a 25-04 insert arrangements.
供应商型号: Q-YDTS20F25-04JEV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20F25-04JEV001

YDTS20F25-04JEV001概述

    DTS Series Electronic Connectors: Comprehensive Overview
    Product Introduction
    The DTS series connectors represent a high-performance line of electronic components designed to meet military and aerospace industry standards. These connectors are manufactured according to MIL-DTL-38999 specifications, known for their robustness and reliability under extreme conditions. Key features include multiple shell sizes, various contact arrangements, and customizable configurations, making them ideal for diverse applications such as defense systems, avionics, marine electronics, and industrial equipment.
    Technical Parameters
    | Parameter | Value |

    | Material | Aluminum alloy for sealed versions, stainless steel for hermetic versions. |
    | Operating Temperature | Sealed: -65°C to +175°C (cadmium), -65°C to +200°C (nickel). |
    Hermetic: -65°C to +200°C (passive). |
    | Sealing Performance | Sealed: ≤ 16 cm³/h at 2.1 bars. |
    Hermetic: ≤ 1.1×10⁻⁶ mbar·l/s under 1 bar vacuum. |
    | Salt Spray Resistance | 500 hours for classes W and Y; 48 hours for classes F and N. |
    | Current Rating | Up to 46A for size 8 contacts. |
    Product Features and Advantages
    1. Superior Sealing: Utilizes silicone seals that offer excellent tear resistance and elastic memory.
    2. Mechanical Stability: Features trapezoidal threads ensuring optimal electrical continuity between shells.
    3. Contact Retention: Deutsch's proven contact retention system ensures secure connection even in severe vibration environments.
    4. Intermount Capability: Designed with elongated mounting holes allowing compatibility with existing MIL-DTL-38999 connectors.
    5. EMI Shielding: Equipped with grounding fingers providing strong RFI protection.
    Application Cases and Recommendations
    - Aviation: Commonly used in aircraft wiring harnesses due to its resistance to environmental factors.
    - Marine Applications: Ideal for naval vessels requiring hermetic sealing against water ingress.
    - Military Equipment: Suitable for military-grade equipment where durability and security are paramount.
    Compatibility and Support
    These connectors are fully compatible with other standard MIL-DTL-38999 parts, ensuring seamless integration into existing systems. Deutsch offers extensive technical support, including customization options and repair services to ensure longevity and reliability.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor contact retention | Verify correct installation and tightening of locking mechanisms. |
    | Connector damage after coupling | Ensure proper alignment during mating to avoid physical stress. |
    | Inadequate sealing | Check for correct usage of sealing materials as specified by Deutsch. |
    Conclusion and Recommendation
    The DTS series connectors stand out as a top-tier solution for demanding environments, offering unparalleled performance and reliability. With versatile configurations, robust build quality, and compliance with stringent military standards, they are an excellent choice for critical applications. Highly recommended for users seeking durable and efficient connectivity solutions.

YDTS20F25-04JEV001参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -

YDTS20F25-04JEV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20F25-04JEV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20F25-04JEV001 YDTS20F25-04JEV001数据手册

YDTS20F25-04JEV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1247.825 ¥ 10232.165
50+ $ 514.1 ¥ 4215.62
100+ $ 396.8125 ¥ 3253.8625
200+ $ 323.175 ¥ 2650.035
350+ $ 282.0125 ¥ 2312.5025
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 10232.16
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908