处理中...

首页  >  产品百科  >  YDTS20H11-98DA0000

YDTS20H11-98DA0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS20H11-98DA0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS20H11-98DA0000

YDTS20H11-98DA0000概述

    DTS Series: Advanced Aerospace Connectors for Harsh Environments
    Product Introduction
    The DTS Series is a family of high-performance aerospace connectors designed to meet rigorous military specifications, specifically adhering to MIL-DTL-38999 Series III standards. These connectors are widely used in aviation, defense, and other industries where durability, reliability, and performance are critical. They are available in two versions: sealed and hermetic, offering versatility across various applications.
    Key features include:
    - Mechanical: Superior silicone seals ensuring optimal tear resistance and sealing.
    - Environmental: Excellent corrosion resistance and salt spray performance.
    - Electrical: Superior electrical performance with low voltage drops and high insulation resistance.
    Technical Parameters
    The technical specifications of the DTS series connectors are as follows:
    | Parameter | Specification |

    | Operating Temperature | Sealed: Cadmium plating -65°C to +175°C, Nickel plating -65°C to +200°C
    Hermetic: Passivated plating -65°C to +200°C |
    | Leakage Rate | Sealed: ≤16 cm³/h under 2.1 bars pressure
    Hermetic: ≤1.1 × 10⁻⁶ mbar·l/s under 1 bar vacuum |
    | Salt Spray Resistance | Sealed: 500 hours Class W & Y, 48 hours Class F & N |
    | Shielding Effectiveness | Meets MIL-DTL-38999 specifications |
    | Current Rating | Ranges from 3A to 46A depending on the contact size |
    | Contact Sizes | 22, 20, 16, 12, 8 |
    | Coupling Mechanism | Threaded coupling with self-locking mechanism |
    Product Features and Advantages
    1. Sealed and Hermetic Versions: The DTS series offers both sealed and hermetic connectors, providing flexibility for varying environmental requirements.
    2. Superior Durability: Designed to withstand up to 500 mating cycles under severe vibrations and physical shocks.
    3. High-Speed Data Transfer: Enhanced electrical performance ensures minimal signal loss even under extreme conditions.
    4. EMI Protection: Integrated RFI fingers and metal-to-metal contact provide excellent electromagnetic interference shielding.
    5. Versatile Mounting Options: Supports multiple mounting styles including jam nut, square wall, and solder mounting.
    6. Contact Retention: Deutsch’s innovative contact retention system ensures secure connections even under severe vibration.
    Application Case Studies and Usage Recommendations
    The DTS series is ideal for use in harsh environments such as aircraft, satellites, submarines, and ground vehicles. Examples of application scenarios include:
    - Aircraft Wiring Systems: Ensuring reliable data transmission between cockpit systems and avionics.
    - Military Communication Devices: Providing secure connectivity in rugged conditions.
    - Maritime Applications: Withstanding saltwater exposure and extreme temperatures.
    Usage Suggestions:
    - Ensure proper sealing before installation to prevent ingress of moisture or contaminants.
    - Use appropriate tools recommended by the manufacturer for cable termination and connector assembly.
    - Regularly inspect and maintain connectors to ensure optimal performance and longevity.
    Compatibility and Support
    The DTS series connectors are fully compatible with existing MIL-DTL-38999 compliant systems, making them an easy retrofit solution. Deutsch, the manufacturer, provides comprehensive technical support, including guidance on ordering, installation, and troubleshooting. For custom modifications or special orders, direct consultation with the manufacturer is encourage

YDTS20H11-98DA0000参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -

YDTS20H11-98DA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20H11-98DA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20H11-98DA0000 YDTS20H11-98DA0000数据手册

YDTS20H11-98DA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 285 ¥ 2337
100+ $ 250.4625 ¥ 2053.7925
250+ $ 224.55 ¥ 1841.31
500+ $ 198.65 ¥ 1628.93
1000+ $ 172.725 ¥ 1416.345
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 116850
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908