处理中...

首页  >  产品百科  >  YDTS20W15-35PCV001

YDTS20W15-35PCV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features Olive Drab Cadmium plating and a 15-35 insert arrangements.
供应商型号: Q-YDTS20W15-35PCV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20W15-35PCV001

YDTS20W15-35PCV001概述

    # Deutsch DTS Series Electronic Connectors: Comprehensive Technical Overview
    Product Introduction
    The Deutsch DTS Series represents advanced electronic connectors designed to meet stringent military standards, primarily conforming to MIL-DTL-38999 Type III specifications. These connectors are renowned for their reliability and robust performance across diverse applications, including aerospace, defense, and industrial environments. The DTS series features two types of connectors: sealed and hermetic, each offering unique capabilities tailored to specific requirements.
    Key Features:
    - Aluminum alloy construction for high mechanical strength.
    - Threaded coupling with self-locking capability.
    - Superior silicone seals for enhanced tear resistance and sealing memory.
    These connectors serve critical roles in applications requiring durability, secure connectivity, and resistance to harsh environmental conditions. Their versatility makes them indispensable in mission-critical systems where electrical signal integrity and mechanical resilience are paramount.
    Technical Specifications
    Below is a concise list of key technical parameters:
    | Parameter | Sealed Version | Hermetic Version |
    |
    | Material | Aluminum alloy | Stainless steel |
    | Operating Temperature | -65°C to +200°C | -65°C to +200°C |
    | Sealing Performance | Leakage ≤ 16 cm³/h @ 2.1 bars | ≤ 1.10⁻⁶-⁶ mbar.l/s @ 1 bar vacuum |
    | Environmental Resistance | Salt spray resistant for 500 hours class W | Salt spray resistant for 500 hours class W |
    | Contact Materials | Copper alloy | Ferrous alloy |
    | Plating | Gold | Gold |
    | Current Rating | 5 A to 46 A | 3 A to 40 A |
    | Voltage Rating | 1300 V AC to 2300 V AC | 1300 V AC to 2300 V AC |
    | Insulation Resistance | ≥ 5000 MΩ at 25°C | ≥ 5000 MΩ at 25°C |
    | Coupling Durability | 500 mating cycles | 500 mating cycles |
    Additional Details:
    - Contact sizes range from 22 to 8, accommodating wire sections from 0.095 mm² to 8.98 mm².
    - The DTS series supports both crimped and soldered contacts for enhanced flexibility.
    Product Features and Advantages
    The Deutsch DTS series connectors stand out due to several compelling features and advantages:
    1. Mechanical Durability: Constructed from high-strength materials, they withstand extreme vibrations and physical shocks (300 g, 3 ms).
    2. Superior Sealing: Unique silicone elastomers ensure optimal tear resistance and sealing memory.
    3. Electromagnetic Interference (EMI) Protection: Metal-to-metal bottoming and grounding fingers provide comprehensive EMI shielding.
    4. Design Flexibility: Elongated mounting holes allow easy integration with existing MIL-DTL-38999 connectors, reducing redesign costs.
    These features make the DTS series an ideal choice for applications demanding reliability, durability, and high-performance connectivity.
    Application Cases and Usage Recommendations
    Common Applications:
    - Aerospace avionics and radar systems.
    - Military communication equipment.
    - Industrial control systems in harsh environments.
    Usage Suggestions:
    1. Select Proper Size and Type: Match contact size and connector type to application needs.
    2. Proper Installation: Ensure correct orientation and

YDTS20W15-35PCV001参数

参数
类型 -
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -

YDTS20W15-35PCV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20W15-35PCV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20W15-35PCV001 YDTS20W15-35PCV001数据手册

YDTS20W15-35PCV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 646.025 ¥ 5297.405
50+ $ 266.1625 ¥ 2182.5325
100+ $ 205.425 ¥ 1684.485
200+ $ 167.325 ¥ 1372.065
350+ $ 146 ¥ 1197.2
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5297.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908