处理中...

首页  >  产品百科  >  YDTS24H17-35CE0000

YDTS24H17-35CE0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H17-35CE0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS24H17-35CE0000

YDTS24H17-35CE0000概述

    DTS Series Electronic Connectors: A Comprehensive Technical Overview
    1. Product Introduction
    The DTS series connectors are a specialized range of aerospace-grade electronic connectors designed to meet rigorous military standards (MIL-DTL-38999). These connectors are manufactured using high-strength aluminum alloys and offer both sealed and hermetic versions, making them suitable for demanding applications such as military aviation, defense systems, and industrial automation. The primary functions of these connectors include ensuring robust electrical connections while maintaining excellent shielding and environmental resistance.
    2. Technical Parameters
    The technical specifications of the DTS series connectors are summarized below:
    - Material: Aluminum alloy for sealed versions; stainless steel for hermetic versions.
    - Finishing Options: Olive drab cadmium (W), nickel (F) for sealed versions; passive coating (Y), nickel (N) for hermetic versions.
    - Environmental Conditions:
    - Operating Temperature Range:
    - Sealed version: Cadmium-plated -65°C to +175°C; Nickel-plated -65°C to +200°C.
    - Hermetic version: Passive coating -65°C to +200°C.
    - Thermal Shocks: Complies with MIL-DTL-38999.
    - Sealing Performance:
    - Sealed version: ≤16 cm³/h under 2.1 bars.
    - Hermetic version: ≤1.10⁻⁶⁶ mbar·l/s under 1 bar vacuum.
    - Salt Spray Resistance: 500 hours class W and Y; 48 hours class F and N.
    - Electrical Characteristics:
    - Maximum Voltage: Service M - 1300V at sea level; Service I - 1800V; Service II - 2300V.
    - Insulation Resistance: ≥5000 MΩ at 25°C and 65% RH.
    - Current Ratings: Varies between 3A to 46A depending on contact size.
    - Shielding: Complies with MIL-DTL-38999.
    - Mechanical Characteristics:
    - Contact Retention: Up to 11.1 N depending on size.
    - Durability: 500 mating cycles.
    - Vibration: Complies with MIL-DTL-38999.
    3. Product Features and Advantages
    The DTS series connectors stand out due to their:
    - High mechanical strength and resistance to extreme environments.
    - Superior electromagnetic interference (EMI) protection, ensured by 100% metal-to-metal bottoming and grounding fingers.
    - Enhanced durability through trapezoidal threading for better shell-to-shell continuity.
    - Compatibility with various mounting options including threaded coupling and jam nut mounting.
    - Superior sealing and shock resistance capabilities, enabling reliable operation under harsh conditions.
    4. Application Cases and Usage Recommendations
    These connectors are widely used in:
    - Military aircraft wiring systems where signal integrity and reliability are critical.
    - Defense equipment requiring high-shielding and robust interconnect solutions.
    - Industrial automation processes involving harsh environmental conditions.
    To maximize performance:
    - Ensure proper installation following MIL-DTL-38999 guidelines.
    - Regularly inspect seals and mounting hardware to prevent degradation over time.
    - Use appropriate protective covers during periods of disuse to preserve connector integrity.
    5. Compatibility and Support
    The DTS series is fully compliant with MIL-DTL-38999 standards, facilitating integration into existing systems. Deutsch, the manufacturer, provides comprehensive support including technical documentation and after-sales service.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Connector does not seat properly | Verify alignment and ensure threads are clean and free of debris. |
    | Loss of signal quality | Check contact cleanliness and replace if necessary. |
    | Corrosion on external surfaces | Apply appropriate protective coatings as per manufacturer’s recommendations. |

YDTS24H17-35CE0000参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -

YDTS24H17-35CE0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H17-35CE0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS24H17-35CE0000 YDTS24H17-35CE0000数据手册

YDTS24H17-35CE0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 313.0875 ¥ 2567.3175
100+ $ 275.1375 ¥ 2256.1275
250+ $ 246.675 ¥ 2022.735
500+ $ 218.2125 ¥ 1789.3425
1000+ $ 189.75 ¥ 1555.95
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 128365.87
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908