处理中...

首页  >  产品百科  >  ZPF000000000093692

ZPF000000000093692

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-ZPF000000000093692
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 ZPF000000000093692

ZPF000000000093692概述

    # Deutsch DTS Series Connectors: Comprehensive Overview
    Product Introduction
    The Deutsch DTS series connectors represent a robust and reliable solution for aerospace and military applications, conforming to MIL-DTL-38999 standards. These connectors are primarily designed for use in environments where extreme vibration, high temperatures, and electromagnetic interference (EMI) are common challenges. The DTS series supports both sealed and hermetic versions, making them suitable for various applications such as avionics, defense systems, and industrial equipment.
    Key Features:
    - Sealed and hermetic designs: Providing excellent protection against environmental factors.
    - Highly customizable: Available in multiple shell sizes and configurations.
    - Military-grade quality: Meets rigorous MIL-DTL-38999 specifications.
    Technical Parameters
    The following table summarizes the key technical parameters of the Deutsch DTS series connectors:
    | Parameter | Value |

    | Operating Temperature | Sealed: -65°C to +175°C (Cadmium); +200°C (Nickel) |
    Hermetic: -65°C to +200°C (Passive) |
    | Insulation Resistance | ≥ 5000 MΩ @ 25°C, 65% relative humidity |
    | Withstand Voltage | Up to 2300 VAC at sea level |
    | Current Rating | Up to 46 A per contact |
    | Contact Size Range | 22 AWG to 8 AWG |
    | Material | Sealed: Aluminum Alloy; Hermetic: Stainless Steel |
    | Finish | Sealed: Cadmium Olive Drab, Nickel |
    Hermetic: Passive, Nickel |
    These connectors offer exceptional durability with up to 500 mating cycles, making them ideal for demanding environments.
    Product Characteristics and Advantages
    Unique Features:
    - Mechanical Design: Features a trapezoidal thread ensuring better shell-to-shell electrical continuity.
    - Sealing Capability: Offers superior EMI protection through grounding fingers and silicone elastomers.
    - Quick Lock Mechanism: Self-locking threaded coupling ensures secure connections.
    Market Advantage:
    - Compatibility: Easily intermountable with standard MIL-DTL-38999 connectors.
    - Durability: Proven performance under severe vibration and shock conditions.
    Application Cases and Usage Recommendations
    Common Applications:
    - Avionics: Power distribution systems in aircraft.
    - Defense Systems: Signal transmission in radar and communication devices.
    - Industrial Equipment: Data transfer in heavy machinery.
    Recommended Use:
    - Always ensure proper shielding and grounding to maximize EMI protection.
    - Use protective sleeves for additional insulation when necessary.
    Compatibility and Support
    The DTS series connectors are fully compatible with MIL-DTL-38999 standards, allowing seamless integration into existing systems. Deutsch offers comprehensive support including customization options, technical assistance, and maintenance services to ensure optimal performance.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose Connection | Tighten the threaded coupling securely |
    | Poor Sealing | Replace the silicone elastomer |
    | High Contact Resistance | Check for corrosion or incorrect contact insertion |
    Summary and Recommendation
    The Deutsch DTS series connectors stand out due to their rugged design, excellent sealing capabilities, and adherence to military standards. They are recommended for applications requiring high reliability and robustness. Given their extensive range of configurations and strong performance under harsh conditi

ZPF000000000093692参数

参数
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
外壳材料 -

ZPF000000000093692厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

ZPF000000000093692数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY ZPF000000000093692 ZPF000000000093692数据手册

ZPF000000000093692封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1185.625 ¥ 9722.125
50+ $ 488.4875 ¥ 4005.5975
100+ $ 377.0125 ¥ 3091.5025
200+ $ 307.1 ¥ 2518.22
350+ $ 267.95 ¥ 2197.19
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 9722.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908