处理中...

首页  >  产品百科  >  YDTS24F15-19PNV001

YDTS24F15-19PNV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum Jam Nut receptacle features Electroless Nickel plating and 15-19 insert arrangements.
供应商型号: Q-YDTS24F15-19PNV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS24F15-19PNV001

YDTS24F15-19PNV001概述

    # Deutsch DTS Series Electronic Connector Technology Manual
    Product Introduction
    The Deutsch DTS series electronic connectors represent advanced solutions for high-performance electrical interconnections in demanding environments. These connectors are designed to meet MIL-DTL-38999 specifications, specifically within the Series III family. They feature both sealed and hermetic versions with aluminum and stainless steel housings. The connectors are widely used in aerospace, military, and industrial applications where reliability, durability, and EMI shielding are critical.
    Technical Specifications
    Below are key technical parameters extracted from the manual:
    Environmental Conditions
    - Operating Temperature:
    - Sealed version: Cadmium plating -65°C to +175°C; Nickel plating -65°C to +200°C.
    - Hermetic version: Passive plating -65°C to +200°C.
    - Thermal Shock: As per MIL-DTL-38999 standards.
    - Salt Spray Resistance: Sealed version: 500 hours Class W and Y; 48 hours Class F and N.
    Mechanical Properties
    - Shell Material: Sealed version - Aluminum alloy; Hermetic version - Stainless steel.
    - Grounding Fingers: Made of beryllium copper with nickel/cadmium plating.
    - Contact Retention: Superior retention force under severe vibration.
    - Durability: Up to 500 coupling and uncoupling cycles.
    Electrical Characteristics
    - Contacts Current: Ranges from 3A to 46A depending on the size.
    - Insulation Resistance: ≥5000 MΩ at 25°C and 65% relative humidity.
    - Withstand Voltage: Up to 2300V effective at sea level.
    Compatibility
    - Sealed and hermetic inserts available in thermoplastic, fluorosilicone elastomer, and sintered glass.
    - Compatible with various contact types including removable crimping and soldered contacts.
    Product Features and Advantages
    The Deutsch DTS series connectors stand out due to several unique features:
    - Superior Sealing: High tear resistance and excellent sealing memory using silicone elastomers.
    - Mechanical Protection: 100% scoop-proof shells and threaded coupling with self-locking mechanisms.
    - Electrical Integrity: Trapezoidal threads ensure consistent metal-to-metal grounding for EMI protection.
    - Versatility: Elongated mounting holes allow retrofitting with existing MIL-DTL-38999 connectors.
    - Environmental Durability: Withstands harsh conditions such as salt fog exposure and thermal shocks.
    Application Examples and Recommendations
    These connectors are ideal for high-reliability systems requiring secure connections in challenging environments:
    - Aerospace: Flight control systems, avionics, and engine monitoring.
    - Military: Tactical communication equipment and weapon systems.
    - Industrial: Oil and gas industries with demanding operating conditions.
    Use Suggestions:
    - Ensure proper key orientations during installation to prevent misalignment.
    - Utilize the provided protective covers when connectors are not in use.
    - Always refer to the latest version of MIL-DTL-38999 for detailed specifications.
    Compatibility and Support
    The DTS series is fully compatible with standard MIL-DTL-38999 components and can be integrated into existing systems without modification. Deutsch provides comprehensive support including customization options and after-sales services.
    Common Issues and Solutions
    | Problem | Solution |

    | Connector does not lock | Verify alignment and apply slight pressure |
    | Poor conductivity | Clean contact points with approved solvent |
    Conclusion and Recommendation
    The Deutsch DTS series connectors excel in performance and reliability across multiple industries. Their robust design, combined with advanced features like hermetic sealing and EMI protection, makes them an excellent choice for mission-critical applications. We highly recommend these connectors

YDTS24F15-19PNV001参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -

YDTS24F15-19PNV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24F15-19PNV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS24F15-19PNV001 YDTS24F15-19PNV001数据手册

YDTS24F15-19PNV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 703.05 ¥ 5765.01
50+ $ 289.6625 ¥ 2375.2325
100+ $ 223.5625 ¥ 1833.2125
200+ $ 182.1 ¥ 1493.22
350+ $ 158.875 ¥ 1302.775
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5765.01
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908