处理中...

首页  >  产品百科  >  YDTS26W25-29PAV001

YDTS26W25-29PAV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: Male Pins,Plug,Threaded 29pin Aluminum 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号: Q-YDTS26W25-29PAV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS26W25-29PAV001

YDTS26W25-29PAV001概述

    # Product Technical Manual: Deutsch Series DTS Connectors
    Product Introduction
    The Deutsch Series DTS connectors are high-performance electrical connectors designed to meet rigorous military standards. These connectors feature a robust aluminum alloy body with a trapezoidal thread for enhanced shell-to-shell continuity, making them ideal for applications requiring superior electromagnetic interference (EMI) protection and durability. Available in both sealed and hermetic versions, they are widely used in aerospace, defense, and industrial sectors where reliability and performance under extreme conditions are critical.
    Key Features:
    - Material: Aluminum alloy for sealed versions; stainless steel for hermetic versions.
    - Electrical Specifications: Various contact sizes with different current ratings, ensuring versatility across applications.
    - Applications: Ideal for avionics, military vehicles, naval systems, and other environments demanding ruggedized solutions.
    Technical Parameters
    Sealed Version Specifications:
    | Parameter | Value |

    | Operating Temperature | Cadmium plating: -65°C to +175°C |
    Nickel plating: -65°C to +200°C |
    | Sealing | Leakage ≤ 16 cm³/h at 2.1 bars |
    | Salt Spray Resistance | 500 hours (Class W & Y); 48 hours (Class F & N) |
    | Thermal Shock | Per MIL-DTL-38999 |
    | Insulation Resistance | ≥ 5000 MΩ at 25°C |
    Hermetic Version Specifications:
    | Parameter | Value |

    | Sealing | ≤ 1.1 × 10⁻⁶ mbar·l/s at 1 bar vacuum |
    | Plating | Nickel passivated or standard nickel |
    | Current Ratings | Ranges from 3A to 40A |
    Contact Details:
    - Contact Sizes: 22, 20, 16, 12, 8
    - Current Capacity: Ranges from 3A to 46A
    - Wire Section Range: 0.095mm² to 8.98mm²
    - Withstand Voltage: Up to 2300VAC at sea level
    Product Characteristics and Advantages
    Unique Features:
    - Mechanical Durability: Enhanced by a molded thermoplastic contact retention system.
    - Electromagnetic Compatibility (EMC): Offers excellent EMI shielding through grounding fingers.
    - Environmental Sealing: Ensures operational integrity in harsh environments.
    Market Differentiators:
    - Intermountability: Compatible with existing MIL-DTL-38999 connectors.
    - Thermal Stability: Maintains performance across extreme temperatures (-65°C to +200°C).
    - High Durability: Supports up to 500 mating cycles without degradation.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Aviation Systems: Onboard communication and navigation equipment.
    - Military Vehicles: Communication and electronic warfare systems.
    - Marine Equipment: Submarine communication interfaces.
    Usage Suggestions:
    - Always ensure correct key orientation during installation for proper deterring mechanism.
    - Use protective covers to prevent contamination when connectors are not in use.
    - Regular maintenance checks help preserve the connector's long-term reliability.
    Compatibility and Support
    Compatibility:
    - Integrated Components: Compatible with various standard inserts, enabling multi-functionality.
    - Cross-System Integration: Adaptable to multiple platforms conforming to MIL-DTL-38999.
    Manufacturer Support:
    - Comprehensive technical support available through official documentation.
    - Custom modification options available upon request for specific project needs.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor Connection Quality | Verify correct c

YDTS26W25-29PAV001参数

参数
端接 -
额定电流 -
外壳材料 Aluminum
针脚数 29pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

YDTS26W25-29PAV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS26W25-29PAV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS26W25-29PAV001 YDTS26W25-29PAV001数据手册

YDTS26W25-29PAV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 703.4 ¥ 5767.88
50+ $ 289.8 ¥ 2376.36
100+ $ 223.6875 ¥ 1834.2375
200+ $ 182.175 ¥ 1493.835
350+ $ 158.975 ¥ 1303.595
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5767.88
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908