处理中...

首页  >  产品百科  >  YDTS20W11-98BAV001

YDTS20W11-98BAV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features Olive Drab Cadmium plating and a 11-98 insert arrangements.
供应商型号: Q-YDTS20W11-98BAV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20W11-98BAV001

YDTS20W11-98BAV001概述

    # Deutsch DTS Series Electronic Connectors: Comprehensive Technical Guide
    Product Introduction
    The Deutsch DTS series connectors are designed to meet the demanding requirements of military and aerospace applications. These connectors are compliant with MIL-DTL-38999 standards and are primarily manufactured using aluminum alloys, with an option for stainless steel versions in hermetic designs. The DTS series offers superior performance in environments characterized by extreme temperatures, vibrations, and corrosive conditions. These connectors serve critical roles in communication systems, avionics, weapon systems, and other high-reliability applications.
    Primary Functions and Applications
    - Functions: Signal transmission, power distribution, and data communication.
    - Applications: Aerospace, military equipment, defense systems, avionics, radar, satellite communication, missile systems, and ground support equipment.
    Technical Parameters
    | Parameter | Sealed Version | Hermetic Version |
    |
    | Operating Temperature | -65°C to +175°C (Cadmiéd) | -65°C to +200°C (Passivated) |
    | Shell Material | Aluminum Alloy | Stainless Steel |
    | Plating | Cadmium (W), Nickel (F) | Passivated (Y), Nickel (N) |
    | Electrical Rating | Current (Max.) | Voltage (Max.) |
    | 22 Size | 5 A | 3 A |
    | 20 Size | 7.5 A | 5 A |
    | 16 Size | 13 A | 10 A |
    | 12 Size | 23 A | 17 A |
    | 8 Size | 46 A | 40 A |
    | Withstanding Voltage | Service M: 1300 V, Service I: 1800 V, Service II: 2300 V |
    | Insulation Resistance | ≥5000 MΩ @ 25°C and 65% RH Max. |
    | Vibrations | Compliant with MIL-DTL-38999 |
    | Shock | 300 g, 3 ms in 3 axes |
    | Durability | Up to 500 mating/unmating cycles |
    Product Features and Advantages
    The Deutsch DTS series connectors are engineered to deliver unparalleled reliability and durability, ensuring exceptional performance even in harsh environments:
    - Mechanical Robustness: 100% scoop-proof shell designs and mechanical contact retention systems prevent accidental disconnections and provide enhanced durability under severe vibration.
    - Electromagnetic Compatibility (EMC): Metal-to-metal bottoming ensures maximum EMI shielding, with RFI fingers on both plug and receptacle.
    - Environmental Sealing: Advanced silicone seals offer high tear resistance and excellent sealing memory, while hermetic versions provide ultra-low gas leakage rates.
    - Customizability: Supports a variety of contact arrangements, including crimp-type, solder-type, and PCB-mounted options.
    - Design Flexibility: Compatible with MIL-DTL-38999 series III and available in multiple shell sizes and configurations.
    Application Cases and Usage Recommendations
    Typical Use Cases
    1. Aviation and Military Systems: Deployed in radar and communication systems where compact and reliable connections are essential.
    2. Missile and Defense Platforms: Utilized for signal and power distribution across multiple subsystems.
    3. Ground Support Equipment: Installed in ground stations to ensure seamless connectivity in high-stress operational environments.
    Practical Usage Tips
    - For vibration-prone environments, consider additional securing mechanisms like threaded coupling with self-lockin

YDTS20W11-98BAV001参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -

YDTS20W11-98BAV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20W11-98BAV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20W11-98BAV001 YDTS20W11-98BAV001数据手册

YDTS20W11-98BAV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 562.175 ¥ 4609.835
50+ $ 231.6125 ¥ 1899.2225
100+ $ 178.7875 ¥ 1466.0575
200+ $ 145.5875 ¥ 1193.8175
350+ $ 127.05 ¥ 1041.81
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4609.83
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908