处理中...

首页  >  产品百科  >  YDTS20W13-98HEV001

YDTS20W13-98HEV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features Olive Drab Cadmium plating and a 13-98 insert arrangements.
供应商型号: Q-YDTS20W13-98HEV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20W13-98HEV001

YDTS20W13-98HEV001概述

    Product Overview: Deutsch DTS Series Connectors
    Product Introduction:
    The Deutsch DTS series connectors are a robust solution designed for applications requiring high performance and reliability. These connectors comply with the MIL-DTL-38999 standard and come in aluminum alloy variants for Series III, ensuring superior durability and adaptability to various environments. They are used extensively in aerospace and military applications due to their excellent sealing properties and electromagnetic interference (EMI) shielding capabilities.
    Technical Specifications:
    The key technical parameters of the DTS series connectors include:
    | Parameter | Details |

    | Temperature Range | Sealed Version: 65°C to +175°C (Cadmium Plating), 65°C to +200°C (Nickel Plating)
    Hermetic Version: 65°C to +200°C (Passivated) |
    | Vibration Resistance | Meets MIL-DTL-38999 requirements |
    | Shock Resistance | 300 g, 3 ms in all three axes |
    | Coupling/Deglouping Durability | Up to 500 cycles |
    | Insulation Resistance | ≥ 5000 MΩ at 25°C, 65% RH |
    | Maximum Current Capacity | Up to 46 A |
    | Voltage Rating | Up to 2300 V |
    | Environmental Sealing | ≤ 16 cm³/h leakage under 2.1 bars for sealed versions
    ≤ 1.10⁻⁶⁶ mbar.l/s vacuum for hermetic versions |
    | Salt Spray Resistance | 500 hours for Class W/Y, 48 hours for Class F/N |
    Key Features and Advantages:
    The Deutsch DTS series connectors offer several unique advantages:
    1. Superior Sealing: Utilizes silicone elastomers that provide excellent tear resistance and sealing memory.
    2. Threaded Coupling: Self-locking mechanism ensures secure connections and efficient operation.
    3. Electromagnetic Compatibility: Designed with RFI fingers and 100% metal-to-metal bottoming for optimal EMI protection.
    4. Interchangeability: Elongated mounting holes allow seamless integration into existing MIL-DTL-38999 designs.
    5. Proven Contact Retention System: Ensures reliable performance under extreme conditions.
    These features make the DTS series ideal for demanding aerospace, defense, and industrial applications where high reliability is essential.
    Application Scenarios and Usage Tips:
    The DTS series connectors are well-suited for:
    - Military and avionics systems requiring ruggedized solutions.
    - Industrial equipment exposed to harsh environmental conditions.
    - Applications demanding high-density connectivity with minimal footprint.
    Usage Tips:
    - Ensure proper key alignment for mechanical detent during installation.
    - Use appropriate gaskets and O-rings to maintain environmental sealing integrity.
    - Regularly inspect connectors for wear and contamination to prevent degradation of performance.
    Compatibility and Support:
    - Compatibility: The connectors are compatible with standard MIL-DTL-38999 series III specifications.
    - Support: Deutsch provides comprehensive technical support and maintenance services to ensure product longevity.
    Common Issues and Solutions:
    | Issue | Solution |

    | Poor electrical connection | Verify correct pin insertion |
    | Environmental sealing failure | Inspect gaskets and O-rings for damage |
    | Vibrational loosening | Ensure proper tightening sequence |
    | Corrosion | Use protective coatings like cadmium plating |
    Conclusion and Reco

YDTS20W13-98HEV001参数

参数
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
外壳材料 -
安装方式 法兰安装
应用等级 工业级

YDTS20W13-98HEV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20W13-98HEV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20W13-98HEV001 YDTS20W13-98HEV001数据手册

YDTS20W13-98HEV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 671.5375 ¥ 5506.6075
50+ $ 276.675 ¥ 2268.735
100+ $ 213.5625 ¥ 1751.2125
200+ $ 173.9375 ¥ 1426.2875
350+ $ 151.7625 ¥ 1244.4525
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5506.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908