处理中...

首页  >  产品百科  >  YDTS20W23-35BAV001

YDTS20W23-35BAV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features Olive Drab Cadmium plating and a 23-35 insert arrangements.
供应商型号: Q-YDTS20W23-35BAV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20W23-35BAV001

YDTS20W23-35BAV001概述

    # Deutsch DTS Series Connector Technical Overview
    Product Introduction
    The Deutsch DTS series connectors represent a high-performance line of military-grade connectors designed primarily for aerospace and defense applications. These connectors meet the stringent requirements of MIL-DTL-38999 standards, specifically the Series III specification, offering superior performance in challenging environments. Available in both sealed and hermetic versions, these connectors feature exceptional durability, resistance to environmental factors, and excellent electrical conductivity.
    Key Features:
    - Types: Military-grade connectors including plugs, receptacles, and dummy receptacles.
    - Applications: Aerospace, defense, avionics, and industrial systems requiring reliable connectivity.
    - Materials: Aluminum alloys for sealed versions and stainless steel for hermetic variants ensure long-term reliability and corrosion resistance.
    Technical Specifications
    Below is an overview of the critical technical parameters for the DTS series connectors:
    | Category | Specification |

    | Service Temperature | Sealed: -65°C to +175°C (Cadmium plating), -65°C to +200°C (Nickel plating) |
    Hermetic: -65°C to +200°C (Passive plating) |
    | Sealing Performance | Sealed: ≤16 cm³/h @ 2.1 bars |
    Hermetic: ≤1.10⁻⁶ mbar·l/s @ 1 bar vacuum |
    | Salt Spray Resistance | Sealed: 500 hours Class W/Y, 48 hours Class F/N |
    | Shell Material | Sealed: Aluminum alloy |
    Hermetic: Stainless steel |
    | Contact Material | Sealed: Copper alloy |
    Hermetic: Ferrous alloy |
    | Current Ratings | 5 A to 46 A depending on contact size |
    Product Advantages and Unique Features
    The DTS series connectors excel due to their innovative design and rigorous performance criteria. Key advantages include:
    1. 100% Metal-to-Metal Bottoming: Ensures maximum EMI/RFI shielding.
    2. Threaded Coupling with Self-Locking Mechanism: Provides secure connections even under severe vibration.
    3. Silicone Seals: Offer exceptional tear resistance and sealing longevity.
    4. Trapezoidal Thread Design: Enhances electrical continuity between shells.
    5. Grounding Fingers: Excellent EMI protection and enhanced conductivity.
    These features make the DTS series ideal for applications where reliability, safety, and performance are paramount.
    Application Cases and Usage Tips
    The DTS series connectors are commonly deployed in harsh operating environments such as aircraft cabins, naval vessels, and satellite systems. Here are some practical usage examples:
    - Aircraft Systems: Power distribution panels and communication equipment.
    - Defense Electronics: Radar and weapon control systems.
    Usage Recommendations:
    - Always ensure proper mating sequences to prevent damage.
    - Use protective sleeves during storage and transport to avoid contamination.
    - Regularly inspect connectors for signs of wear or corrosion.
    Compatibility and Support
    The DTS series connectors are fully compatible with MIL-DTL-38999 standards, ensuring interoperability with other certified components. Deutsch offers comprehensive technical support, including product customization and after-sales maintenance services.
    Common Issues and Solutions
    Here are some frequently encountered pr

YDTS20W23-35BAV001参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -

YDTS20W23-35BAV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20W23-35BAV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20W23-35BAV001 YDTS20W23-35BAV001数据手册

YDTS20W23-35BAV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 612.6375 ¥ 5023.6275
50+ $ 252.4 ¥ 2069.68
100+ $ 194.8125 ¥ 1597.4625
200+ $ 158.6875 ¥ 1301.2375
350+ $ 138.4625 ¥ 1135.3925
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5023.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908