处理中...

首页  >  产品百科  >  YDTS23H23-55CE0000

YDTS23H23-55CE0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS23H23-55CE0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS23H23-55CE0000

YDTS23H23-55CE0000概述

    # Deutsch DTS Series Connector Technical Overview
    Product Introduction
    The Deutsch DTS series connectors represent a robust and versatile line of electronic components designed for aerospace and military applications. These connectors adhere to the MIL-DTL-38999 standard, offering aluminum bodies in Series III for enhanced durability and performance. Known for their superior electrical properties and mechanical strength, the DTS series connectors are ideal for environments where reliability and resistance to extreme conditions are paramount.
    Key Features:
    - Compliance with MIL-DTL-38999 specifications.
    - High-grade aluminum alloy construction for weight reduction without compromising strength.
    - Available in both sealed and hermetic versions for varying environmental demands.
    - Compatible with various mounting types, including threaded coupling and jam nut options.
    Technical Parameters
    Below is a concise summary of the technical specifications:
    | Parameter | Sealed Version | Hermetic Version |
    |
    | Operating Temperature Range | -65°C to +175°C (Cadmium); -65°C to +200°C (Nickel) | -65°C to +200°C |
    | Salt Spray Resistance | 500 hours Class W & Y; 48 hours Class F & N | Not specified |
    | Sealing Performance | ≤ 16 cm³/h at 2.1 bars | ≤ 1.10⁻⁶ mbar·l/s @ 1 bar vacuum |
    | Plating Options | Cadmium (W), Nickel (F) | Nickel (N), Passivated (Y) |
    | Current Rating | Up to 46A depending on size | Up to 40A depending on size |
    | Voltage Drop | Max. 73 mV @ 5A (Size 22) | N/A |
    Product Characteristics and Advantages
    The DTS series connectors excel due to several distinct advantages:
    - Mechanical Integrity: Features a trapezoidal thread for enhanced EMI protection and seamless shell-to-shell continuity.
    - Contact Retention: Equipped with Deutsch’s proven retention system ensuring reliable connections under high vibration conditions.
    - Interoperability: Designed to fit standard MIL-DTL-38999 boxes or walls, allowing easy integration into existing systems.
    - Versatility: Offers multiple key orientations and configurations, catering to diverse application needs.
    Application Scenarios and Usage Recommendations
    These connectors are predominantly used in avionics, defense electronics, and other critical systems requiring secure data transmission. Here are some recommended applications:
    - Military Aircraft: Primary source for signal transfer between avionics and onboard systems.
    - Radar Systems: Ideal for transmitting high-frequency signals under harsh conditions.
    - Satellite Communication: Used for high-reliability interconnections in space applications.
    Usage Tips:
    - Ensure proper alignment during mating using the key orientation guide.
    - Regularly check seals and gaskets to maintain environmental integrity.
    Compatibility and Support
    The DTS series is highly compatible with standard MIL-DTL-38999 connectors, making upgrades or replacements straightforward. Deutsch provides comprehensive technical support and warranty services, facilitating long-term maintenance and customer satisfaction.
    Common Issues and Solutions
    | Issue | Solution |

    | Connector does not mate | Verify correct key orientation |
    | Insufficient shielding | Confirm plating type meets requirements|
    | Contact failure | Check pin/socket insertion depth |
    Conclusion and Recommendation
    The Deutsch DTS series connectors stand out for their exceptional build quality and versatility across demanding applications. Their robust design ensures prolonged operational life even in adverse conditions. While they require careful handling and installation, their unmatched reliabi

YDTS23H23-55CE0000参数

参数
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -

YDTS23H23-55CE0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS23H23-55CE0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS23H23-55CE0000 YDTS23H23-55CE0000数据手册

YDTS23H23-55CE0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 525.8125 ¥ 4311.6625
100+ $ 462.0625 ¥ 3788.9125
250+ $ 414.2625 ¥ 3396.9525
500+ $ 366.4875 ¥ 3005.1975
1000+ $ 318.675 ¥ 2613.135
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 215583.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908