处理中...

首页  >  产品百科  >  YDTS21H13-35ZA0000

YDTS21H13-35ZA0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS21H13-35ZA0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS21H13-35ZA0000

YDTS21H13-35ZA0000概述

    # Deutsch DTS Series Connectors Technical Overview
    Product Introduction
    The Deutsch DTS series connectors are designed to meet military-grade standards (MIL-DTL-38999 series III), offering high reliability and performance across various environmental conditions. These connectors are widely used in aerospace, defense, and industrial applications where durability and resistance to extreme environments are essential. Available in both sealed and hermetic versions, the DTS series provides exceptional electromagnetic interference (EMI) protection, mechanical stability, and electrical efficiency.
    Key Features
    - Material: Aluminum alloy for sealed versions; stainless steel for hermetic versions.
    - Contacts: Gold-plated copper alloy for sealed versions and ferrous alloy for hermetic versions.
    - Applications: Military aircraft, avionics, naval systems, and ruggedized industrial equipment.
    Technical Parameters
    Environmental Conditions
    - Temperature Range:
    - Sealed version: Cadmium-plated -65°C to +175°C; Nickel-plated -65°C to +200°C.
    - Hermetic version: Passive plating -65°C to +200°C.
    - Thermal Shock: Complies with MIL-DTL-38999 standards.
    - Salt Spray Resistance: 500 hours class W and Y; 48 hours class F and N.
    Electrical Characteristics
    - Leakage Rate: Sealed ≤16 cm³/h at 2.1 bars; Hermetic ≤1.1 × 10⁻⁶ mbar·L/s under 1-bar vacuum.
    - Current Rating: Ranges from 5A to 46A depending on contact size.
    - Dielectric Withstand Voltage: Ranges from 800V to 2300V depending on service type and altitude.
    Mechanical Properties
    - Vibration: Meets MIL-DTL-38999 standards (up to 10Hz to 500Hz).
    - Shock: 300g for 3ms in three axes.
    - Durability: Up to 500 mating cycles.
    Product Advantages
    The Deutsch DTS series connectors stand out due to their robust design and advanced features:
    - Hermeticity: Excellent sealing for harsh environments ensures reliability.
    - Mechanical Integrity: 100% scoop-proof designs prevent accidental damage.
    - Electrical Performance: Superior shielding and low voltage drop ensure reliable signal transmission.
    - Adaptability: Compatible with existing MIL-DTL-38999 series III connectors, facilitating easy upgrades.
    Application Cases & Usage Recommendations
    Common Applications
    - Military Aircraft: Used in avionic systems requiring high-performance connectors.
    - Naval Systems: Reliable operation in wet environments.
    - Industrial Equipment: Suitable for ruggedized control panels and automation systems.
    Practical Suggestions
    - Always ensure proper key alignment and secure fastening during installation.
    - Select appropriate contact sizes based on application current requirements.
    - Regularly inspect connections for physical wear and environmental exposure.
    Compatibility and Support
    The DTS series connectors are fully compatible with MIL-DTL-38999 standards and can be easily integrated into legacy systems. Deutsch offers comprehensive technical support, including customization options and ongoing maintenance assistance.
    Common Issues & Solutions
    | Issue | Solution |

    | Leakage during operation | Ensure proper sealing rings and recheck mating procedure. |
    | Reduced signal quality | Verify contact alignment and cleanliness. |
    | Mechanical misalignment | Double-check key orientation and tightening procedures. |
    Conclusion & Recommendation
    The Deutsch DTS series connectors excel in performance, reliability, and adaptability, making them an excellent choice for critical applications in military, aerospace, and industrial sectors. Their unmatched hermeticity and EMI shielding make them indispensable in demanding environments. Overal

YDTS21H13-35ZA0000参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -

YDTS21H13-35ZA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS21H13-35ZA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS21H13-35ZA0000 YDTS21H13-35ZA0000数据手册

YDTS21H13-35ZA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 394.675 ¥ 3236.335
100+ $ 346.8375 ¥ 2844.0675
250+ $ 310.95 ¥ 2549.79
500+ $ 275.0875 ¥ 2255.7175
1000+ $ 239.2 ¥ 1961.44
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 161816.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908