处理中...

首页  >  产品百科  >  CTX50-4P-R

CTX50-4P-R

产品分类: 其他电感
厂牌: EATON
产品描述: 48.8μH,195.2μH 100KHz 805mΩ 1.2A ±20% 标准安装,贴片安装 13.97mm*13.97mm*6.35mm
供应商型号: F-CTX50-4P-R
供应商: 海外现货
标准整包数: 600
EATON 其他电感 CTX50-4P-R

CTX50-4P-R概述

    Product Introduction
    Electronic Components Overview
    The Eaton Electronic Solutions provide a comprehensive range of dual-winding toroidal power inductors/transformers under the brands ECONO-PAC™, OCTA-PAC®, and OCTA-PAC® PLUS. These products are designed to serve multiple functions such as single or coupled inductors and 1:1 transformers, offering excellent electrical performance and reliability.
    - ECONO-PAC™: Lower cost inductor/transformer with high saturation flux density using iron powder cores.
    - OCTA-PAC®: High frequency, low loss core material suitable for various electronic applications.
    - OCTA-PAC® PLUS: Offers enhanced current ratings and saturation flux density using amorphous metal cores.
    These components are primarily used in applications involving computer and portable power devices, LCD panels, DVD players, DC-DC converters, noise filtering, and 1:1 isolation transformers.
    Technical Parameters
    | Feature | Specification |

    | Temperature Range | -40°C to +125°C |
    | Solder Reflow Temperature | J-STD-020 (Latest Revision) compliant |
    | Core Material | Iron powder (ECONO-PAC™), Amorphous metal (OCTA-PAC® PLUS) |
    | Inductance Range | 0.33µH to 300µH |
    | Current Rating (SAT) | Up to 30A |
    | Resistance (DCR) | Maximum 5.5Ω |
    Product Features and Advantages
    - Versatile Design: Surface mount technology offers flexibility for both single and coupled configurations.
    - Enhanced Performance: High frequency, low loss cores ensure efficient operation over a wide range of conditions.
    - Cost Efficiency: ECONO-PAC™ provides an economical alternative with strong saturation characteristics.
    - Improved Saturation Flux Density: OCTA-PAC® PLUS delivers superior performance with advanced core materials.
    - Secure Mounting: 4-terminal design ensures robust assembly.
    Application Case Studies and Usage Tips
    Application Example:
    ECONO-PAC™ can be employed in DC-DC converters where its high saturation flux density is crucial for maintaining stable output voltages under varying load conditions.
    Usage Recommendations:
    - Ensure proper thermal management to prevent overheating, particularly during peak current operations.
    - Verify impedance matching for optimal signal integrity when used in transformer applications.
    Compatibility and Support
    ECONO-PAC™, OCTA-PAC®, and OCTA-PAC® PLUS are compatible with standard PCB designs and can integrate seamlessly into existing systems. Eaton provides extensive technical support including application guides, CAD models, and customer service assistance.
    Common Issues and Solutions
    | Problem | Solution |

    | Reduced Inductance | Check soldering quality and verify operating temperature conditions.|
    | Excessive Heating | Implement additional cooling mechanisms or reduce operational load. |
    | Noisy Operation | Shield the component from electromagnetic interference sources. |
    Conclusion and Recommendation
    The Eaton Electronic Solutions' dual-winding toroidal inductors/transformers offer unparalleled versatility and performance across multiple electronic applications. Their robust construction, coupled with high saturation flux density and low resistance, makes them ideal for demanding environments. We highly recommend these products for any project requiring reliable and efficient inductive solutions.
    Final Ve

CTX50-4P-R参数

参数
电感值 48.8μH,195.2μH
饱和电流(LSAT) -
自谐振频率(SRF) -
容差 ±20%
直流电阻(DCR) 805mΩ
额定电流 1.2A
Q值 -
测试频率 100KHz
长*宽*高 13.97mm*13.97mm*6.35mm
安装方式 标准安装,贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CTX50-4P-R厂商介绍

EATON(伊顿公司)是一家全球领先的动力管理公司,成立于1911年,总部位于爱尔兰都柏林。EATON提供各种节能解决方案,帮助客户更有效地管理电力、流体和机械功率,以提高能源效率和运营效率。

EATON的主营产品分类包括:
1. 电气产品:如断路器、接触器、继电器等,广泛应用于工业、商业和住宅建筑。
2. 液压产品:如泵、阀、马达等,服务于工程机械、农业机械等领域。
3. ****产品:如**起落架、飞行控制系统等,为**业提供关键部件。
4. 车辆电气系统:如电池、电气控制系统等,为汽车、卡车等提供动力解决方案。

EATON的优势在于:
1. 技术创新:EATON持续投入研发,拥有大量专利技术,为客户提供先进的产品和解决方案。
2. 全球布局:EATON在全球拥有广泛的生产基地和销售网络,能够快速响应客户需求。
3. 定制服务:EATON能够根据客户需求提供定制化的产品和解决方案,满足特定应用场景的需求。
4. 节能环保:EATON的产品和解决方案致力于提高能源效率,减少环境影响,符合可持续发展的趋势。

CTX50-4P-R数据手册

厂牌 PDF简要描述 下载
EATON 其他电感 EATON CTX50-4P-R CTX50-4P-R数据手册

CTX50-4P-R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
600+ $ 0.9984 ¥ 8.879
1200+ $ 0.9895 ¥ 8.7997
1800+ $ 0.9805 ¥ 8.7205
库存: 1200
起订量: 600 增量: 600
交货地:
最小起订量为:600
合计: ¥ 5327.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#181LY-272J ¥ 13.0176
#FSLM2520-R82J=P2 ¥ 0
00 5117 32 ¥ 0
00 5313 00 ¥ 0
00 5313 11 ¥ 0
00 5313 13 ¥ 0
00 5313 19 ¥ 0
00 6122 04 ¥ 0
00 6122 24 ¥ 0
00 6122 40 ¥ 0