处理中...

首页  >  产品百科  >  BXRC-35E1000-D-73

BXRC-35E1000-D-73

产品分类: 发光二极管
厂牌: BRIDGELUX
产品描述: 120° 26V 350mA 平的 暖白色 板安装 1.9mm(高度)
供应商型号: AV-E-BXRC-35E1000-D-73
供应商: Avnet
标准整包数: 200
BRIDGELUX 发光二极管 BXRC-35E1000-D-73

BXRC-35E1000-D-73概述

    Bridgelux® Gen 7 Vero® 10 Array Technical Overview
    1. Product Introduction
    The Bridgelux® Gen 7 Vero® 10 Array represents a cutting-edge advancement in chip-on-board (COB) LED light source technology. This innovative product family is designed to simplify the development and manufacturing of luminaires while offering superior performance and reliability across a wide range of applications. The Vero® Series arrays are available in multiple lumen output and correlated color temperature (CCT) configurations, enabling precise and flexible lighting solutions.
    Key features include:
    - Lumen Output: Ranging from 520 to 4,100 lumens.
    - CCT Options: Available from 2700K to 6500K.
    - CRI Options: From 65 to 97, supporting a variety of industries including interior, exterior, and specialty lighting.
    - Color Control: 2 and 3 SDCM color control for uniform and consistent lighting, particularly for CCT ranges between 2700K and 4000K.
    - Reliability: Operates reliably at up to 2X nominal drive current, ensuring durability in demanding environments.
    - Unique Features: Onboard connector ports, thermally isolated solder pads, and top-side part number markings for enhanced ease of integration.
    The Bridgelux® Décor Series™ complements the Vero® Series by providing exceptional color rendering options and tailored color palettes for premium applications such as museums, retail stores, and outdoor landmarks.
    2. Technical Parameters
    Below are the key technical specifications for the Vero® 10 Array:
    | Parameter | Details |

    | LED Type | Chip-on-Board (COB) |
    | CCT Range | 2700K to 6500K |
    | CRI/R9 | Minimum CRI of 65 to 97; R9 ≥ 93 for 97 CRI products |
    | Lumen Output | 520–4,100 lumens |
    | Drive Current | Nominal: 270–360 mA |
    | Forward Voltage (Vf) | 25.3–34.8V |
    | Power Consumption | 8.9–12.5W |
    | Efficacy | Up to 155 lm/W |
    | Temperature Range | Operating: -40°C to +85°C |
    | Color Stability | 2 or 3 SDCM control for CCT ranges of 2700K–4000K |
    Note: Flux tolerances ±7%, voltage and power ±5%, and efficacy ±3%.
    3. Product Features and Advantages
    The Bridgelux® Gen 7 Vero® 10 Array stands out due to its unique combination of features and benefits:
    - Broad Application Coverage: Suitable for both interior and exterior lighting, meeting diverse design requirements.
    - Flexibility: Customizable CCT and CRI options cater to specific lighting needs, simplifying application-driven designs.
    - High-Quality Color Reproduction: Advanced color rendering ensures natural and accurate light reproduction.
    - Uniform White Light: Precise beam control and even distribution of illumination.
    - Ease of Use: Solderless connector ports enable simplified manufacturing processes, reducing costs and enhancing scalability.
    - Enhanced Thermal Management: Thermally isolated solder pads and radial die patterns optimize heat dissipation, prolonging lifespan.
    These advantages make Vero® 10 a competitive choice for both general lighting and specialized high-end applications.
    4. Application Cases and Usage Recommendations
    The Bridgelux® Gen 7 Vero® 10 Array is versatile and has been successfully deployed in various scenarios:
    - Retail Environments: With the

BXRC-35E1000-D-73参数

参数
Vf-正向电压 26V
透镜形状 平的
波长 -
测试电流 350mA
显示颜色 暖白色
视角 120°
透镜类型 -
长*宽*高 1.9mm(高度)
安装方式 板安装
零件状态 在售
包装方式 托盘

BXRC-35E1000-D-73厂商介绍

Bridgelux是一家美国LED照明解决方案供应商,专注于提供高性能、高效率的LED照明产品。公司主营产品分类包括:

1. LED芯片:提供不同功率和尺寸的LED芯片,适用于各种照明需求。
2. LED模组:集成了驱动电路的LED模组,简化了照明系统的设计与安装。
3. LED灯具:包括各种类型的灯具,如筒灯、面板灯等,适用于商业、工业和住宅照明。

Bridgelux的产品广泛应用于以下领域:

- 商业照明:如零售店铺、办公室等。
- 工业照明:如仓库、工厂等。
- 住宅照明:如家庭照明、户外照明等。
- 景观照明:如城市景观、园林照明等。

Bridgelux的优势在于:

- 高效率:LED产品具有高光效,能效比传统照明更高。
- 长寿命:LED灯具的使用寿命长,减少了更换频率和维护成本。
- 节能:与传统照明相比,LED照明能显著降低能耗。
- 环保:LED照明不含有害物质,对环境友好。
- 定制化:提供定制化的照明解决方案,满足特定应用需求。

Bridgelux通过不断的技术创新和产品优化,致力于为客户提供高质量的照明产品和服务。

BXRC-35E1000-D-73数据手册

厂牌 PDF简要描述 下载
BRIDGELUX 发光二极管 BRIDGELUX BXRC-35E1000-D-73 BXRC-35E1000-D-73数据手册

BXRC-35E1000-D-73封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
200+ $ 4.15 ¥ 36.105
600+ $ 4.1168 ¥ 35.8162
2000+ $ 4.0836 ¥ 35.5273
库存: 200
起订量: 200 增量: 200
交货地:
最小起订量为:200
合计: ¥ 7221
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987