处理中...

首页  >  产品百科  >  Z8018006VEC

Z8018006VEC

厂牌: ZILOG
产品描述: 64KB SRAM 1 6MHz 5V SCI,UART Z80 PLCC-68 贴片安装
供应商型号: TEL-Z8018006VEC
供应商: 海外现货
标准整包数: 1
ZILOG 应用处理器与片上系统(SOC) Z8018006VEC

Z8018006VEC概述

    # Z80180 Microprocessor Unit Technical Overview
    Product Introduction
    The Z80180™ Microprocessor Unit (MPU) is an advanced 8-bit microprocessor designed to offer high-performance computing capabilities along with reduced system costs. It provides full backward compatibility with existing ZiLOG Z80 devices, making it an ideal choice for legacy applications requiring modernized functionality. This product integrates numerous essential peripheral functions directly onto the chip, including two direct memory access (DMA) channels, an on-chip oscillator/generator, an extended memory management unit (MMU), and built-in serial communication interfaces.
    The Z80180™ finds its applications across various industries, including industrial automation, telecommunications, and consumer electronics. Its ability to interface seamlessly with both memory and peripherals makes it particularly suitable for embedded systems where compact design and low power consumption are critical factors.
    Technical Specifications
    General Features:
    - Code Compatibility: Fully code-compatible with ZiLOG Z80® CPUs.
    - Clock Speeds: Supports speeds of 6 MHz, 8 MHz, and 10 MHz.
    - Operating Voltage: 5V operation.
    - Temperature Range: Operates between 0°C and +70°C.
    Key Performance Parameters:
    - Memory Support: Up to 1MB of addressable memory.
    - Timers: Two 16-bit programmable reload timers.
    - Serial Communication: Integrated clocked serial I/O port supporting UARTs.
    Electrical Characteristics:
    - Voltage Supply: 5V ±5%.
    - Operating Current: Typically less than 25mA.
    - Pin Configuration: Available in three package types—68-pin PLCC, 64-pin DIP, and 80-pin QFP.
    Additional Features:
    - Interrupt Handling: On-chip interrupt controllers capable of handling multiple interrupts simultaneously.
    - Power Management: Supports low-power down modes to optimize energy efficiency.
    Product Advantages
    The Z80180™ stands out due to its rich feature set and performance metrics:
    - Integration: Combines CPU, memory management, and peripheral control functionalities on a single chip, reducing external component requirements.
    - Extended Instruction Set: Offers additional instructions beyond standard Z80 instruction sets, enhancing processing power without increasing hardware complexity.
    - Reliability: Withstand harsh operating conditions through rigorous testing procedures.
    Application Scenarios & Recommendations
    Typical Applications:
    - Industrial Control Systems: Utilize its robust architecture to manage complex tasks efficiently.
    - Consumer Electronics: Ideal for devices requiring reliable data handling and communication capabilities.
    Implementation Tips:
    - Ensure proper cooling measures if operating within extreme temperature ranges.
    - Optimize software algorithms to leverage its extended instruction set effectively.
    Compatibility and Support
    The Z80180™ exhibits excellent compatibility with other ZiLOG products and adheres to industry standards ensuring seamless integration into diverse electronic designs. Manufacturers provide comprehensive technical support and maintenance services to assist users throughout their project lifecycle.
    Common Issues & Solutions
    | Issue | Solution |

    | Overheating | Implement adequate heat dissipation methods |
    | Insufficient Power | Verify power supply specifications |
    | Software Glitches | Review and debug source code |
    Conclusion
    In summary, the Z80180™ Microprocessor Unit is a versatile solution offering superior performance coupled with cost-effective integration options. Its broad spectrum of features and wide-ranging applicability make it a top choice for developers looking to build innovative electronic solutions. Highly recommended for projects demanding high reliabilit

Z8018006VEC参数

参数
主要属性 -
外设 -
内核数 1
最大时钟频率 6MHz
最大工作供电电压 -
Flash大小 -
接口类型 SCI,UART
程序存储器类型 SRAM
速度 -
核心处理器 Z80
RAM大小 64KB
I/O电压 5V
最小工作供电电压 -
通用封装 PLCC-68
安装方式 贴片安装
应用等级 工业级

Z8018006VEC厂商介绍

Zilog公司是一家全球领先的微处理器和微控制器制造商,专注于为嵌入式系统市场提供高性能、低功耗的解决方案。公司的产品线涵盖了多种微处理器和微控制器,包括Z8系列、Z180系列和eZ80系列等。

Zilog的产品主要分为以下几类:
1. 微处理器:包括Z8系列和Z180系列,广泛应用于工业控制、通信设备、医疗设备等领域。
2. 微控制器:eZ80系列,以其高性能和低功耗特点,被广泛应用于消费电子、汽车电子、智能家居等领域。

Zilog的优势在于:
1. 技术领先:Zilog拥有强大的研发实力,不断推出性能更优、功耗更低的新产品。
2. 产品丰富:Zilog提供多种型号的产品,满足不同客户的需求。
3. 服务支持:Zilog提供全方位的技术支持和售后服务,帮助客户快速解决问题。
4. 品牌信誉:Zilog作为微处理器和微控制器领域的知名品牌,以其稳定的性能和可靠的品质赢得了客户的信赖。

Z8018006VEC数据手册

厂牌 PDF简要描述 下载
ZILOG 应用处理器与片上系统(SOC) ZILOG Z8018006VEC Z8018006VEC数据手册

Z8018006VEC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 5.2 ¥ 43.94
库存: 112
起订量: 97 增量: 1
交货地:
最小起订量为:1
合计: ¥ 43.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01230.1-00 ¥ 1093.0144
01231.0-01 ¥ 1711.9878
01245.0-00 ¥ 487.4332
01245.9-00 ¥ 929.8337
01246.0-00 ¥ 537.42
102110319 ¥ 500
102110423 ¥ 689.104
102110767 ¥ 1798.28
1130669 ¥ 6242.6724
1141843 ¥ 7756.124