处理中...

首页  >  产品百科  >  890324028008CS

890324028008CS

产品分类: 薄膜电容
厂牌: WURTH
产品描述: 6.8μF ±10% 聚丙烯 275V 通孔安装 41.5mm*22.5mm*36mm
供应商型号: 732-5818-ND
供应商: Digi-Key
标准整包数: 1
WURTH 薄膜电容 890324028008CS

890324028008CS概述

    Product Introduction
    The WCAP-FTX2 Film Capacitors are high-quality electronic components designed for use in general electronic equipment. These capacitors are primarily used in applications requiring high capacitance and excellent insulation resistance, such as power supplies, motor controls, and electromagnetic interference (EMI) filtering. Their key features include a polypropylene dielectric, robust mechanical construction, and compliance with international safety standards.
    Technical Parameters
    The WCAP-FTX2 Film Capacitors have the following detailed technical specifications:
    - Capacitance: 6.8 µF ±10% at 1 kHz
    - Rated Voltage:
    - 275 V (AC) maximum for up to 85°C
    - 630 V (DC) maximum for up to 85°C
    - 560 V (DC) maximum for up to 105°C
    - Insulation Resistance: Minimum 1.47 GΩ @ 100 V (DC)
    - Dissipation Factor (DF):
    - Maximum 0.1% at 1 kHz
    - Maximum 0.7% at 10 kHz
    - Maximum 3% at 100 kHz
    - Rate of Voltage Rise (dV/dt): 110 V/µs maximum
    - Dielectric Strength:
    - Pin to Pin: Maximum 1333 V (DC)
    - Pin to Case: Maximum 2000 V (AC)
    - Operating Temperature Range: -40°C to +105°C
    - Climatic Category: 40/105/56/B
    - Size Dimensions: 41.5 × 22.5 × 37.5 mm (length, width, height)
    Product Features and Advantages
    The WCAP-FTX2 Film Capacitors offer several unique advantages:
    - High Reliability: The capacitors meet stringent standards such as RoHS, REACH, and UL/cULus approvals.
    - Safety Certification: Classified as X2-Safety Class Capacitor, ensuring compliance with safety regulations.
    - Thermal Stability: Excellent performance across a wide temperature range (-40°C to +105°C).
    - Robust Construction: Designed to withstand mechanical stress, vibration, and damp heat environments.
    - Low Dissipation Factor: Ensures minimal energy loss, making it ideal for applications where efficiency is critical.
    Application Cases and Usage Suggestions
    The WCAP-FTX2 Film Capacitors are widely used in:
    - Power Supplies: For filtering and stabilizing DC outputs.
    - Motor Control: Enhancing motor performance by reducing EMI.
    - EMI Filtering: Protecting sensitive electronics from electromagnetic interference.
    Usage Suggestions:
    - Ensure proper thermal management to avoid self-heating issues.
    - Use appropriate PCB layouts to maximize cooling efficiency.
    - Follow the manufacturer's recommended wave soldering profiles to ensure reliable solder joints.
    Compatibility and Support
    These capacitors are compatible with standard PCB assembly processes, including wave soldering. Würth Elektronik provides comprehensive support, including technical documentation, reliability reports, and customer-specific evaluations. Their commitment to quality ensures long-term availability and maintenance of these products.
    Common Issues and Solutions
    Here are some common issues users might encounter and their solutions:
    1. Leakage Current Increase:
    - Solution: Avoid overvoltage conditions and ensure the working voltage does not exceed the rated voltage.
    2. Degradation Over Time:
    - Solution: Use capacitors within 12 months of shipment and store them in controlled environments.
    3. Mechanical Damage:
    - Solution: Handle capacitors carefully and avoid any physical impacts that could damage the casing or terminals.
    Conclusion and Recommendation
    The WCAP-FTX2 Film Capacitors are highly recommended for applications requiring high reliability and safety standards. Their robust design, excellent electrical performance, and compliance with international standards make them a top choice for engineers designing electronic systems. With proper handling and usage guidelines, these capacitors will provide long-lasting performance and reliability.

890324028008CS参数

参数
电容值 6.8μF
容差 ±10%
介电材料 聚丙烯
ESR-等效串联电阻 -
额定电压-AC 275V
额定电压-DC -
长*宽*高 41.5mm*22.5mm*36mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

890324028008CS厂商介绍

WURTH是一家国际知名的紧固件分销商和系统供应商,总部位于德国。公司主营产品包括螺丝、螺母、螺栓、垫圈、铆钉、紧固件工具、紧固件存储系统等,广泛应用于汽车、**、建筑、电子、机械制造等多个领域。

WURTH的优势主要体现在以下几个方面:
1. 产品种类齐全:WURTH提供超过120,000种紧固件产品,满足不同行业的需求。
2. 质量保证:WURTH的产品均符合国际质量标准,如DIN、ISO等。
3. 快速交货:WURTH在全球设有多个仓库和物流中心,确保产品快速交付。
4. 定制服务:WURTH提供定制紧固件解决方案,满足客户的个性化需求。
5. 技术支持:WURTH拥有专业的技术支持团队,为客户提供紧固件选型、安装、维护等全方位服务。

总之,WURTH凭借其丰富的产品线、严格的质量控制、快速的交货能力和专业的技术支持,成为全球紧固件行业的领导者。

890324028008CS数据手册

厂牌 PDF简要描述 下载
WURTH 薄膜电容 WURTH 890324028008CS 890324028008CS数据手册

890324028008CS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 7.2488 ¥ 60.6634
50+ $ 6.4913 ¥ 54.3238
100+ $ 6.1954 ¥ 51.8476
250+ $ 5.3099 ¥ 44.4376
500+ $ 5.0895 ¥ 42.5928
库存: 59
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 60.66
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516