处理中...

首页  >  产品百科  >  890324025034CS

890324025034CS

产品分类: 薄膜电容
厂牌: WURTH
产品描述: 330nF ±10% 聚丙烯 275V 通孔安装 18mm*8.5mm*15mm
供应商型号: 2450022
供应商: element14
标准整包数: 1
WURTH 薄膜电容 890324025034CS

890324025034CS概述

    WCAP-FTX2 Film Capacitors Technical Manual
    1. Product Introduction
    The WCAP-FTX2 Film Capacitors, part number MX2P015334K275ACPP46004, are metallized polypropylene film capacitors designed for general electronic applications, particularly across mains voltage lines. These capacitors are classified under the X2 Safety Class, offering robust performance in environments prone to electromagnetic interference (EMI). They are commonly utilized in electromagnetic compatibility (EMC) solutions, power supplies, and filtering applications.
    Key features include:
    - Type: Film capacitor
    - Functionality: Noise suppression and filtering
    - Applications: Electromagnetic interference suppression across mains, power line filtering, and industrial equipment
    2. Technical Parameters
    The following table summarizes the critical technical specifications:
    | Parameter | Specification |

    | Capacitance | 330 nF ±10% |
    | Rated Voltage | Up to 275 V (AC), 630 V (DC up to 85°C) |
    | Insulation Resistance | ≥30 GΩ |
    | Dissipation Factor | ≤0.1% @ 1 kHz, ≤0.3% @ 10 kHz, ≤3% @ 100 kHz |
    | Dielectric Strength | 1333 V (DC pin-to-pin), 2000 V (AC pin-to-case) |
    | Temperature Range | -40°C to +105°C |
    | Self-Heating | ≤7°C at rated temperature |
    The dissipation factor is highly stable over a wide range of temperatures and frequencies. It exhibits minimal variation across operating conditions, making it ideal for applications demanding consistent performance.
    3. Product Characteristics and Advantages
    - High Reliability: The capacitor's construction uses metallized polypropylene film (MKP) with superior insulation resistance.
    - Broad Operating Range: Designed to function effectively across mains voltages, withstanding up to 275 V (AC) at ambient temperatures of up to 105°C.
    - Noise Reduction: Excellent suppression of electromagnetic interference, ensuring cleaner power lines and improved equipment performance.
    - Durability: Meets stringent standards such as IEC 60384-14, supporting a range of environmental and vibration tests.
    - Compliance: Fully compliant with RoHS, REACH, and various global safety certifications (ENEC, cULus, CQC).
    4. Application Cases and Usage Recommendations
    The WCAP-FTX2 is commonly employed in:
    - Power Supply Filters: Suppresses harmonic distortions and improves power quality.
    - Switched-mode Power Supplies (SMPS): Enhances stability during voltage transients.
    - Industrial Control Systems: Reduces noise on power lines to prevent malfunctions.
    Usage Tips:
    1. Ensure proper soldering and handling to avoid physical damage.
    2. Mount the capacitors across the mains voltage directly, avoiding series configurations unless specifically approved.
    3. Monitor operating temperatures to ensure compliance with the recommended 105°C maximum limit.
    4. Use the recommended hole pattern and mechanical strength testing during PCB layout.
    5. Compatibility and Support
    - Compatibility: The capacitor is compatible with most standard PCB manufacturing processes, including wave soldering.
    - Support: Würth Elektronik provides detailed design guides, CAD models, and simulation tools via its online portal, enabling seamless integration into electronic designs.
    - Maintenance: Standard warranty and support are provided for all products.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Reduced solderability after long storage | Replace capacitors older than 12 months |
    | Excessive heat generation | Verify circuit design complies with thermal limits |
    | Electromagnetic interference persists | Ensure proper grounding and shieldin

890324025034CS参数

参数
电容值 330nF
容差 ±10%
介电材料 聚丙烯
ESR-等效串联电阻 -
额定电压-AC 275V
额定电压-DC -
长*宽*高 18mm*8.5mm*15mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

890324025034CS厂商介绍

WURTH是一家国际知名的紧固件分销商和系统供应商,总部位于德国。公司主营产品包括螺丝、螺母、螺栓、垫圈、铆钉、紧固件工具、紧固件存储系统等,广泛应用于汽车、**、建筑、电子、机械制造等多个领域。

WURTH的优势主要体现在以下几个方面:
1. 产品种类齐全:WURTH提供超过120,000种紧固件产品,满足不同行业的需求。
2. 质量保证:WURTH的产品均符合国际质量标准,如DIN、ISO等。
3. 快速交货:WURTH在全球设有多个仓库和物流中心,确保产品快速交付。
4. 定制服务:WURTH提供定制紧固件解决方案,满足客户的个性化需求。
5. 技术支持:WURTH拥有专业的技术支持团队,为客户提供紧固件选型、安装、维护等全方位服务。

总之,WURTH凭借其丰富的产品线、严格的质量控制、快速的交货能力和专业的技术支持,成为全球紧固件行业的领导者。

890324025034CS数据手册

厂牌 PDF简要描述 下载
WURTH 薄膜电容 WURTH 890324025034CS 890324025034CS数据手册

890324025034CS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 4.7775
50+ ¥ 3.801
100+ ¥ 3.402
250+ ¥ 3.129
500+ ¥ 2.7195
960+ ¥ 2.6145
库存: 935
起订量: 18 增量: 0
交货地:
最小起订量为:1
合计: ¥ 4.77
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516