处理中...

首页  >  产品百科  >  K390J15C0GF5TL2

K390J15C0GF5TL2

产品分类: 陶瓷电容
产品描述: 39pF ±5% C0G(NP0) 50V 通孔安装 4mm*2.6mm*5.6mm
供应商型号: 3812208
供应商: 海外现货
标准整包数: 10
VISHAY INTERTECHNOLOGY 陶瓷电容 K390J15C0GF5TL2

K390J15C0GF5TL2概述

    Vishay BCcomponents K Series Radial Leaded Multilayer Ceramic Capacitors
    Product Introduction
    The Vishay BCcomponents K Series offers high-quality radial-leaded multilayer ceramic capacitors designed for general-purpose applications. These capacitors come in three classes—Class 1, Class 2, and Class 3—with a wide range of capacitance values and voltage ratings. Available capacitances span from 10 pF to 1 µF, catering to a variety of temperature compensation, coupling, and decoupling needs across diverse industries.
    The K Series capacitors are notable for their compact size, high reliability, and excellent performance under various environmental conditions. They are manufactured using crimped and straight lead styles, making them suitable for both surface mounting and through-hole mounting applications. The series adheres to stringent industry standards, such as EIA 198 and IEC 60384-9, ensuring compatibility and reliability in critical circuits.
    Technical Parameters
    The K Series capacitors boast the following key technical specifications:
    - Capacitance Range: 10 pF to 1 µF
    - Tolerances: ±5%, ±10%, ±20%, and +80%/-20%
    - Voltage Ratings: 50 VDC, 100 VDC, 200 VDC, and 500 VDC
    - Temperature Characteristics:
    - Class 1 (C0G): ±30 ppm/°C
    - Class 2 (X7R): ±15% @ -55°C to +125°C
    - Class 3 (Y5V): ±22% @ -30°C to +85°C
    - Insulation Resistance: Minimum of 10 GΩ or 100 µF, whichever is less, at rated voltage within 2 minutes.
    - Dissipation Factor:
    - Class 1: ≤0.1% (C≥30 pF)
    - Class 2: ≤2.5%
    - Class 3: ≤5%
    These capacitors are designed for use in environments ranging from -55°C to +125°C (for Classes 1 and 2) and -30°C to +85°C (for Class 3).
    Product Features and Advantages
    The K Series capacitors offer several distinct advantages:
    - Compact Design: Achieving high capacitance values in a small form factor, ideal for space-constrained designs.
    - High Reliability: Engineered to maintain consistent performance even under extreme conditions.
    - Flexible Lead Styles: Offered in both crimped and straight configurations to accommodate various PCB layouts.
    - Material Compliance: Meets material categorization requirements as outlined in Vishay's compliance documentation.
    Their ability to handle high temperatures and maintain stability makes them indispensable in applications requiring precise control over electrical parameters.
    Application Case Studies and Usage Recommendations
    The K Series capacitors find application in temperature compensation, coupling, and decoupling circuits. For instance, in RF amplifiers, these capacitors help stabilize circuit behavior by compensating for frequency drift caused by temperature changes. Similarly, in power supply systems, they provide effective decoupling to minimize noise and ensure stable operation.
    Usage Suggestions:
    - Ensure proper derating of the capacitor voltage to extend lifespan.
    - Use Class 1 capacitors for applications requiring extremely low temperature coefficients.
    - For high-frequency circuits, opt for Class 2 capacitors due to their superior temperature stability compared to Class 3 capacitors.
    Compatibility and Support
    The K Series capacitors are compatible with a wide range of electronic devices and systems. Vishay provides comprehensive support, including detailed technical documentation and customer service, to assist users in selecting the right component for their specific needs.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient insulation | Verify the operating conditions against the specified voltage ratings. |
    | Poor dissipation factor | Check the operating temperature and adjust if necessary. |
    | Inconsistent lead alignment | Ensure proper handling during assembly to avoid

K390J15C0GF5TL2参数

参数
电容值 39pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 4mm*2.6mm*5.6mm
安装方式 通孔安装
应用等级 通用级
零件状态 在售
包装方式 卷带包装

K390J15C0GF5TL2厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

K390J15C0GF5TL2数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY K390J15C0GF5TL2 K390J15C0GF5TL2数据手册

K390J15C0GF5TL2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.4901
100+ ¥ 0.3862
500+ ¥ 0.3713
1000+ ¥ 0.3565
2000+ ¥ 0.3327
4000+ ¥ 0.3267
20000+ ¥ 0.3208
40000+ ¥ 0.3208
库存: 17664
起订量: 130 增量: 0
交货地:
最小起订量为:100
合计: ¥ 38.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.002
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.1194
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242