处理中...

首页  >  产品百科  >  VJ1206A151JXEAT

VJ1206A151JXEAT

产品分类: 陶瓷电容
产品描述: 150pF ±5% C0G(NP0) 500V 1206 贴片安装 3.2mm(长度)*1.6mm(宽度)
供应商型号: 720-VJ1206A151JXEATTR-ND
供应商: Digi-Key
标准整包数: 3000
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ1206A151JXEAT

VJ1206A151JXEAT概述

    Vishay Vitramon VJ Commercial Series: High-Quality Surface Mount Multilayer Ceramic Chip Capacitors
    Product Introduction
    The Vishay Vitramon VJ Commercial Series offers a comprehensive range of surface mount multilayer ceramic chip capacitors designed for commercial applications. This series includes capacitors with both C0G (NP0) and X7R dielectrics, each with unique characteristics and applications.
    - C0G (NP0): Known for its ultra-stability, offering a very low Temperature Coefficient of Capacitance (TCC), making it ideal for precision timing and tuning circuits.
    - X7R: Offers excellent decoupling and filtering capabilities, suitable for a wide range of applications including sensor and scanner systems.
    These capacitors are available in various case sizes, voltage ratings, and capacitance values, providing flexibility for different electronic designs.
    Technical Parameters
    Here’s a concise summary of the key technical specifications:
    - C0G (NP0) Dielectric:
    - Operating Temperature: -55°C to +150°C (-55°C to +125°C for optimal performance)
    - Capacitance Range: 1 pF to 56 nF
    - Voltage Range: 25 VDC to 1000 VDC
    - Temperature Coefficient of Capacitance (TCC): ±30 ppm/°C
    - Dissipation Factor (DF): ≤0.1% at 1.0 VRMS and 1 MHz for values ≤1000 pF; ≤0.1% at 1.0 VRMS and 1 kHz for values >1000 pF
    - Insulating Resistance: At +25°C: 100,000 MΩ minimum or 1000 ΩF, whichever is less; At +125°C: 10,000 MΩ minimum or 100 ΩF, whichever is less
    - Aging Rate: 0% maximum per decade
    - Dielectric Strength Test: Performed as per method 103 of EIA 198-2-E
    - X7R Dielectric:
    - Operating Temperature: -55°C to +150°C (-55°C to +125°C for optimal performance)
    - Capacitance Range: 120 pF to 6.8 µF
    - Voltage Range: 16 VDC to 1000 VDC
    - Temperature Coefficient of Capacitance (TCC): ±15% from -55°C to +125°C
    - Dissipation Factor (DF): ≤2.5% at 1.0 VRMS and 1 kHz
    - Insulating Resistance: At +25°C: 100,000 MΩ minimum or 1000 ΩF, whichever is less; At +125°C: 10,000 MΩ minimum or 100 ΩF, whichever is less
    - Aging Rate: 1% maximum per decade
    - Dielectric Strength Test: Performed as per method 103 of EIA 198-2-E
    Product Features and Advantages
    The VJ Commercial Series offers several distinct advantages:
    - C0G (NP0) Dielectric: Offers exceptional stability with minimal temperature variation, ideal for applications requiring precise frequency control.
    - X7R Dielectric: Provides robust performance under varying conditions, suitable for demanding environments.
    - Wide Range of Options: Available in multiple case sizes, voltage ratings, and capacitance values, ensuring compatibility with diverse circuit designs.
    - Reliable Construction: Utilizes the Noble Metal Electrode (NME) system for long-term reliability.
    - Environmentally Friendly: Compliant with RoHS standards and available in both RoHS-compliant and lead-free versions.
    Application Cases and Usage Recommendations
    - Timing and Tuning Circuits: The C0G (NP0) capacitors are perfect for oscillators and filters where stability is critical.
    - Sensor and Scanner Applications: X7R capacitors provide reliable performance in sensors and scanners that operate in harsh environments.
    - Decoupling and Filtering: Ideal for power supply filtering and noise reduction in digital circuits.
    - Surge Suppression: X7R capacitors are effective in protecting circuits from voltage spikes.
    Usage Suggestions:
    - Ensure proper derating of voltage ratings to extend component lifespan.
    - Consider environmental conditions when selecting capacitors to maintain optimal performance.
    Compatibility and Support
    The VJ Commercial Series is compatible with standard PCB assembly processes and supports multiple termination codes. Vishay provides extensive documentation and technical support through their website and direct contact channels.
    Commo

VJ1206A151JXEAT参数

参数
电容值 150pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 500V
长*宽*高 3.2mm(长度)*1.6mm(宽度)
通用封装 1206
安装方式 贴片安装
应用等级 通用级
零件状态 在售
包装方式 卷带包装

VJ1206A151JXEAT厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ1206A151JXEAT数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ1206A151JXEAT VJ1206A151JXEAT数据手册

VJ1206A151JXEAT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.1456 ¥ 1.2185
库存: 3000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 3655.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.002
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.1194
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242