处理中...

首页  >  产品百科  >  KP1830315064G

KP1830315064G

产品分类: 薄膜电容
产品描述: 15nF ±5% 聚丙烯 5mm 63V 40V 通孔安装 7.2mm*5.5mm*7mm
供应商型号: Q-KP1830315064G
供应商: 期货订购
标准整包数: 800
VISHAY INTERTECHNOLOGY 薄膜电容 KP1830315064G

KP1830315064G概述

    # Vishay Roederstein KP1830 Film Capacitor Technical Overview
    Product Introduction
    The Vishay Roederstein KP1830 is a radial potted capacitor designed primarily for applications requiring high reliability and excellent performance under extreme environmental conditions. This electronic component serves as an essential part in oscillator, timing, and LC/RC filter circuits, as well as for high-frequency coupling of both fast digital and analog integrated circuits (ICs). The KP1830 capacitor uses polypropylene film as its dielectric and tin foil as its electrodes, ensuring superior performance in terms of low dissipation factor, high endurance, and thermal stability.
    Technical Parameters
    General Specifications
    - Dielectric Material: Polypropylene film
    - Electrodes: Tin foil
    - Construction: Mono-construction design ensures minimized inductance and robust performance.
    - Rated DC Voltages: 63 V, 250 V, 630 V
    - Rated AC Voltages: 40 V, 160 V, 250 V
    - Capacitance Range: 100 pF to 0.022 µF
    - Capacitance Tolerances: ±1%, ±2%, ±2.5%, ±5%, ±10%
    Performance Features
    - Maximum operating temperature: 100 °C
    - Insulation resistance: ≥ 30,000 MΩ (leads to case @ 100 V)
    - Tangent of loss angle (tan δ):
    - At 1 kHz: ≤ 10 × 10⁻⁴
    - At 100 kHz: ≤ 15 × 10⁻⁴
    - At 1 MHz: ≤ 25 × 10⁻⁴
    - Encapsulation: Plastic case, epoxy resin-sealed, UL-class 94 V-0 flame-retardant.
    Mechanical Characteristics
    - Dimensions (W × H × L): 4.5–9.0 mm × 6.0–10.0 mm × 7.2–12.0 mm depending on capacitance value
    - Lead Pitch: 5 mm
    - Leads: Tinned wire with maximum pulse rise time (dU/dt) > 10,000 V/µs
    Environmental Conditions
    - Storage temperature: -25 °C to +35 °C with RH ≤ 75% (no condensation)
    - Climatic testing class (per IEC 60068-1): 55/100/56
    Product Features and Advantages
    The KP1830 capacitor offers several unique advantages:
    1. Superior Heat Dissipation: Its design allows efficient heat dissipation, enabling stable operation even under demanding conditions.
    2. Wide Operating Voltage Range: With multiple rated voltages, it caters to a broad spectrum of applications, from small-signal coupling to high-voltage circuits.
    3. High Precision: Capacitance tolerances down to ±1% ensure minimal deviation in circuit functionality, making it ideal for precision-sensitive applications.
    4. Compact Size: The compact design minimizes space consumption while maintaining excellent electrical performance, particularly suited for dense PCB layouts.
    5. Robust Construction: The mono-construction and tin-foil electrodes provide superior durability and mechanical strength, making it ideal for industrial-grade applications.
    Application Cases and Usage Recommendations
    The KP1830 capacitor finds extensive use in the following scenarios:
    - Oscillators: High-precision oscillation circuits require the stability of KP1830 due to its minimal temperature drift and low tan δ.
    - LC/RC Filters: Used in signal processing circuits where filtering accuracy and low noise levels are critical.
    - Power Supply Filtering: For smoothing high-frequency ripple in DC supplies.
    Usage Tips:
    - Ensure that the capacitor is securely mounted using mechanical fixings when subjected to vibration or shock.
    - Follow proper mounting guidelines, such as ensuring the leads align perfectly with the PCB holes to prevent eccentricity issues.
    - Optimize PCB layout to minimize electromagnetic interference (EMI) effects caused by parasitic inductances.
    Compatibility and Support
    The KP1830 is fully compatible with standard PCB assembly processes and supports various packaging options, including bulk, ammo packs, and reels.
    Vishay provides comprehensive technical support through the email address `dc-film@vishay.com`. Customers also have access to detailed applica

KP1830315064G参数

参数
电容值 15nF
容差 ±5%
介电材料 聚丙烯
引线间距 5mm
额定电压-AC 40V
额定电压-DC 63V
ESR-等效串联电阻 -
长*宽*高 7.2mm*5.5mm*7mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售

KP1830315064G厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

KP1830315064G数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY KP1830315064G KP1830315064G数据手册

KP1830315064G封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10400+ $ 0.2486 ¥ 2.1879
库存: 20000
起订量: 10400 增量: 800
交货地:
最小起订量为:10400
合计: ¥ 22754.16
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516