处理中...

首页  >  产品百科  >  F340Y243930MKP2T0

F340Y243930MKP2T0

产品分类: 薄膜电容
产品描述: 390nF ±20% 305V
供应商型号: Q-F340Y243930MKP2T0
供应商: 期货订购
标准整包数: 100
VISHAY INTERTECHNOLOGY 薄膜电容 F340Y243930MKP2T0

F340Y243930MKP2T0概述

    Vishay BCcomponents F340Y2 305VAC Y2 Class Y2 Interference Suppression Film Capacitor
    Product Introduction
    The Vishay BCcomponents F340Y2 305VAC is a high-performance Y2 class interference suppression capacitor, designed to meet the demands of electromagnetic interference (EMI) filtering in various electronic applications. These capacitors are suitable for use in line bypass configurations between the live line and ground, particularly within Y2 applications, which require stringent safety and reliability standards. Manufactured with a polypropylene dielectric and metallized electrodes, this capacitor ensures excellent electrical properties, such as low dissipation factor and high insulation resistance.
    Technical Parameters
    - Rated AC Voltage (URAC): 305 VAC
    - Permissible DC Voltage (URDC): 1000 VDC
    - Capacitance Range: 0.01 μF to 1 μF (in accordance with E6 preferred values)
    - Capacitance Tolerance: ±20%, ±10%, or ±5% (special pitch values available upon request)
    - Loss Tangent (tan δ): ≤10×10⁻⁴ at 1 kHz, ≤20×10⁻⁴ at 10 kHz
    - Dielectric: Polypropylene film
    - Operating Temperature: Up to 105°C
    - Encapsulation: Flame-retardant plastic case with epoxy resin seal
    - Rated Pulse Slope (du/dt): 100 V/µs at 420 VDC
    - Dielectric Strength: 3400 VDC at 10 mA cut-off current, with a rise time ≤1000 V/s
    - Insulation Resistance: >15,000 MΩ between leads (C ≤ 0.33 μF), >5000 s (RC) between leads (C > 0.33 μF)
    Features and Advantages
    - Compliance: Fully compliant with IEC 60384-14:2013 / AMD1:2016 and AEC-Q200 qualifications, ensuring reliability under harsh conditions.
    - Performance: Excellent resistance to temperature and humidity, maintaining performance over time.
    - Applications: Suitable for use in consumer electronics, industrial control systems, and automotive applications where safety and EMI suppression are critical.
    - Durability: Encased in flame-retardant plastic with UL-class 94 V-0 ratings, providing robust protection against fire hazards.
    Application Case Studies and Usage Recommendations
    The F340Y2 305VAC is extensively used in line bypass configurations, specifically in AC/DC converters, inverters, and other power supply systems. It effectively suppresses high-frequency noise, improving system stability and reducing EMI.
    - Power Supply Systems: For applications requiring suppression of line noise, the capacitor can be directly connected between the AC line and ground, minimizing electromagnetic interference.
    - Automotive Applications: The capacitor's high thermal stability and robust design make it ideal for onboard automotive systems exposed to harsh environments.
    For optimal performance, ensure that capacitors with longer leads (over 5 mm) are tinned and securely fixed using appropriate methods to withstand mechanical stresses during operation.
    Compatibility and Support
    The F340Y2 305VAC is compatible with standard PCB designs and supports multiple packing options, including loose in boxes, taped reels, and ammo packs. Vishay provides comprehensive support through their website, offering additional resources and technical assistance to aid in the selection and integration of these components.
    Common Issues and Solutions
    | Problem | Solution |

    | High Loss Tangent | Ensure capacitors are within the recommended temperature range. |
    | Mechanical Failure | Securely mount capacitors with longer leads to prevent detachment. |
    | Insufficient Insulation Resistance | Check the insulation material for any signs of wear or damage. |
    Summary and Recommendation
    The Vishay BCcomponents F340Y2 305VAC Y2 class capacitor stands out due to its superior electrical characteristics, rugged design, and compliance with international stan

F340Y243930MKP2T0参数

参数
电容值 390nF
容差 ±20%
介电材料 -
ESR-等效串联电阻 -
额定电压-AC 305V
额定电压-DC -

F340Y243930MKP2T0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

F340Y243930MKP2T0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY F340Y243930MKP2T0 F340Y243930MKP2T0数据手册

F340Y243930MKP2T0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 1.3041 ¥ 11.4758
库存: 20000
起订量: 2000 增量: 100
交货地:
最小起订量为:2000
合计: ¥ 22951.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516