处理中...

首页  >  产品百科  >  MKP385630016JPI4T0

MKP385630016JPI4T0

产品分类: 薄膜电容
产品描述: 30μF ±5% 聚丙烯,金属化 160V 110V 通孔安装 42mm*24mm*44mm
供应商型号: Q-MKP385630016JPI4T0
供应商: 期货订购
标准整包数: 77
VISHAY INTERTECHNOLOGY 薄膜电容 MKP385630016JPI4T0

MKP385630016JPI4T0概述

    MKP385 Vishay BCcomponents AC and Pulse Metallized Polypropylene Film Capacitors
    Product Introduction
    The MKP385 series from Vishay BCcomponents is a set of metallized polypropylene film capacitors designed for advanced electronic applications. These capacitors are specifically engineered to handle high-voltage and high-frequency demands. The product is available in radial configurations, with leads spaced between 5 mm to 52.5 mm, making them suitable for dense packaging and space-efficient circuit designs. Their key functionality lies in handling high current surges, steep pulses, and pulse operation environments, making them a critical component in various power electronics systems.
    Key Technical Parameters
    Below are the essential technical specifications extracted from the product manual:
    | Parameter | Details |

    | Capacitance Range | 0.00047 μF to 82 μF |
    | Capacitance Tolerance | ±5% |
    | Temperature Rating | Rated DC Temperature: 85°C
    Maximum Application Temperature: 110°C
    Storage Temp: -25°C to +35°C |
    | Voltage Ratings | DC Voltage Range: 160 V to 2500 V
    AC Voltage Range: 110 V to 900 V |
    | Loss Tangent | Dependent on frequency, capacitance, and voltage levels |
    | Construction | Mono and internal serial construction with flame-retardant plastic cases |
    | Electrode Material | Metallized film |
    The MKP385 capacitors support AC and pulse operation in multiple applications, particularly suitable for harsh environments where thermal and electrical stress are common.
    Product Features and Advantages
    The MKP385 series boasts several unique advantages:
    1. Compact Design: Smaller dimensions for dense packaging and improved space utilization.
    2. Low Loss Dielectric: Excellent energy efficiency and minimal dissipation factor.
    3. High Current Handling Capability: Designed to handle steep pulses and high current loads.
    4. Versatile Compatibility: Available in various pitch configurations (5 mm to 52.5 mm), with options for straight or bent-back leads.
    5. Thermal Stability: Operates reliably up to 110°C, with special provisions for limited-time operation up to 125°C.
    These features make the MKP385 ideal for demanding applications like SMPS (Switch Mode Power Supplies), motor control circuits, and loudspeaker crossover networks.
    Applications and Usage Recommendations
    The MKP385 capacitors are well-suited for a variety of applications including:
    1. Switch-Mode Power Supplies (SMPS): Excellent for filtering high-frequency noise and supporting transient power spikes.
    2. Electronic Lighting: Used in ballast systems to manage high-frequency switching and harmonic distortion.
    3. Deflection Circuits in TVs: Ensures S-correction and optimal signal integrity in television systems.
    4. Loudspeaker Systems: Enhances audio quality by managing crossover networks and reducing phase distortion.
    Usage Recommendations:
    - When integrating these capacitors into high-frequency circuits, ensure proper derating of voltage and current ratings to maximize lifespan.
    - Proper grounding and PCB layout are essential for minimizing EMI/RFI effects in power-sensitive applications.
    - Always use the recommended soldering profiles for best performance.
    Compatibility and Support
    The MKP385 series is fully compatible with Vishay’s standardized packaging formats, ensuring easy integration into existing electronic desig

MKP385630016JPI4T0参数

参数
电容值 30μF
容差 ±5%
介电材料 聚丙烯,金属化
额定电压-DC 160V
ESR-等效串联电阻 -
额定电压-AC 110V
长*宽*高 42mm*24mm*44mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售

MKP385630016JPI4T0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MKP385630016JPI4T0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY MKP385630016JPI4T0 MKP385630016JPI4T0数据手册

MKP385630016JPI4T0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
770+ $ 10.3691 ¥ 91.2483
库存: 20000
起订量: 770 增量: 77
交货地:
最小起订量为:770
合计: ¥ 70261.19
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516