处理中...

首页  >  产品百科  >  F1778468M2ILB0

F1778468M2ILB0

产品分类: 薄膜电容
产品描述: 680nF ±20% 聚丙烯,金属化 22.5mm 630V 310V 通孔安装 26mm*10mm*19.5mm
供应商型号: Q-F1778468M2ILB0
供应商: 期货订购
标准整包数: 500
VISHAY INTERTECHNOLOGY 薄膜电容 F1778468M2ILB0

F1778468M2ILB0概述

    # Vishay Roederstein F1778X2 Film Capacitor - Technical Overview
    Product Introduction
    The Vishay Roederstein F1778X2 is an interference suppression film capacitor designed specifically for use in Class X2 applications. It features a radial MKP design, making it ideal for standard across-the-line installations. These capacitors are used to protect circuits from high-frequency noise and transients, providing reliable performance in a variety of electronic devices.
    Key Features:
    - Lead pitch ranges from 7.5 mm to 27.5 mm.
    - Self-healing properties enhance reliability.
    - Operates up to 110°C.
    - Complies with material categorization standards.
    Applications:
    - Suitable for X2 voltage-rated applications across the line.
    - Used in power supplies, inverters, and other electrical systems requiring noise suppression.
    Technical Parameters
    Below are the key technical specifications extracted from the product's datasheet:
    | Parameter | Value |

    | Rated AC Voltage | 310 VAC (50-60 Hz) |
    | Permissible DC Voltage | 800 VDC at 85°C |
    | 630 VDC at 110°C
    | Capacitance Range | 0.001 μF to 4.7 μF |
    | Capacitance Tolerance | ± 20%, ± 10%; ± 5% on request |
    | Construction | Mono construction |
    | Encapsulation | Plastic case, epoxy resin sealed |
    | Dielectric | Polypropylene film |
    | Maximum Application Temperature | 110°C |
    Product Features and Advantages
    The F1778X2 offers several distinct advantages:
    - Self-healing Properties: Ensures longevity and reliability by automatically repairing minor defects.
    - Wide Operating Temperature Range: Can handle temperatures up to 110°C, ensuring stability in harsh environments.
    - High Dielectric Strength: Provides robust performance against electrical stress.
    - Safety Certifications: Meets international safety standards such as UL, CSA, and CQC.
    Application Cases and Usage Recommendations
    The F1778X2 is commonly used in power supply units (PSUs), motor drives, and switch-mode power converters. Here are some practical tips for optimal usage:
    - Ensure proper heat dissipation to maintain operating temperature within limits.
    - Follow recommended soldering profiles to avoid thermal damage during assembly.
    - Use mechanical fixing methods for pitches greater than 15 mm to withstand shocks and vibrations.
    Compatibility and Support
    This product is compatible with various electronics where X2 rated components are required. Vishay provides comprehensive support including:
    - Technical assistance via email (rfi@vishay.com).
    - Detailed packaging and ordering information available online.
    Common Issues and Solutions
    Here are common problems users might encounter along with their solutions:
    - Issue: Capacitor overheating.
    Solution: Ensure adequate ventilation around the component.
    - Issue: Inconsistent performance.
    Solution: Verify adherence to specified environmental conditions and component ratings.
    Summary and Recommendation
    The Vishay Roederstein F1778X2 stands out due to its robust construction, wide operational range, and compliance with stringent safety norms. Its self-healing capabilities and excellent thermal stability make it a top choice for demanding applications. This product is highly recommended for any engineer looking to integrate high-quality interference suppression into their designs.
    This overview highlights the essential aspects of the F1778X2, making it easier for designers and engineers to select the right component for their projects. For furth

F1778468M2ILB0参数

参数
电容值 680nF
容差 ±20%
介电材料 聚丙烯,金属化
引线间距 22.5mm
ESR-等效串联电阻 -
额定电压-AC 310V
额定电压-DC 630V
长*宽*高 26mm*10mm*19.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售

F1778468M2ILB0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

F1778468M2ILB0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY F1778468M2ILB0 F1778468M2ILB0数据手册

F1778468M2ILB0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.4973 ¥ 4.3758
库存: 20000
起订量: 3000 增量: 500
交货地:
最小起订量为:3000
合计: ¥ 13127.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516