处理中...

首页  >  产品百科  >  VJ1812Y563KXEAT

VJ1812Y563KXEAT

产品分类: 陶瓷电容
产品描述: 56nF ±10% X7R 500V 1812 贴片安装 4.5mm*3.2mm*3.2mm
供应商型号: M-VJ1812Y563KXEAT
供应商: Future
标准整包数: 1000
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ1812Y563KXEAT

VJ1812Y563KXEAT概述

    Vishay Vitramon VJ Commercial Series Surface Mount Multilayer Ceramic Chip Capacitors
    1. Product Introduction
    The Vishay Vitramon VJ Commercial Series offers a wide range of surface mount multilayer ceramic chip capacitors (MLCCs) designed for commercial applications. These capacitors are available in two primary dielectrics: C0G (NP0) and X7R. The C0G dielectric is renowned for its ultra-stability, providing an extremely low temperature coefficient of capacitance (TCC), making it ideal for timing and tuning circuits where precise performance is critical. The X7R dielectric, on the other hand, is designed for applications requiring excellent capacitance stability across a broad temperature range and is commonly used for decoupling, filtering, and high-voltage surge suppression.
    These capacitors come in various case sizes, voltage ratings, and capacitance values, ensuring they meet the needs of a diverse array of electronic devices. Their reliable noble metal electrode (NME) system and wet build process enhance durability and performance, while their compact form factor supports modern miniaturized designs.
    2. Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Dielectric | Case Size | Max Voltage (V) | Capacitance Range |
    ||
    | C0G (NP0) | 0402 | 100 | 1.0 pF – 220 pF |
    | C0G (NP0) | 0603 | 250 | 1.0 pF – 1.0 nF |
    | C0G (NP0) | 0805 | 500 | 1.0 pF – 4.7 nF |
    | C0G (NP0) | 1206 | 630 | 1.0 pF – 10 nF |
    | C0G (NP0) | X7R | 16–1000 | 120 pF – 6.8 µF |
    Additional parameters include:
    - Operating temperature range: -55°C to +150°C.
    - Dissipation factor (DF): ≤ 0.1% for C0G and ≤ 3.5% for X7R under specified conditions.
    - Insulation resistance: Minimum 100,000 MΩ at +25°C, decreasing to 10,000 MΩ at +125°C.
    - Aging rate: 0% for C0G and 1% for X7R per decade.
    3. Product Features and Advantages
    The VJ Commercial Series stands out due to several unique features:
    - High Precision: The C0G (NP0) dielectric provides a very low TCC, making it ideal for critical timing and tuning applications.
    - Stability and Reliability: Excellent aging characteristics and reliable noble metal electrodes ensure long-term performance stability.
    - Wide Application Scope: The X7R dielectric’s robustness makes it suitable for surge suppression, high voltage, and general-purpose decoupling/filtering.
    - Customizable Options: With numerous case sizes, voltage ratings, and capacitance values, these capacitors can be tailored to fit specific design requirements.
    4. Application Cases and Usage Suggestions
    Applications:
    - Timing and Tuning Circuits: Use C0G capacitors in oscillators and RF filters to maintain precise frequency stability.
    - Sensor and Scanner Applications: Utilize X7R capacitors in high-frequency filtering applications where temperature drift must be minimized.
    - Surge Suppression: Employ X7R capacitors in power supply circuits to absorb transient energy spikes effectively.
    Usage Suggestions:
    - Ensure proper voltage derating is applied to avoid overstressing the capacitor.
    - For high-frequency designs, prioritize C0G capacitors due to their superior stability and minimal TCC.
    - When using X7R capacitors in harsh environments, consider their slightly higher DF compared to C0G types.
    5. Compatibility and Support
    The VJ Commercial Series is compatible with standard PCB assembly processes, including soldering methods. Vishay offers technical support via `mlcc@vishay.com` and maintains comprehensive documentation on their website. Additionally, the capacitors are RoHS compliant and fully green, meeting environmental standards.
    6. Common Issues and Solutions
    | Issue

VJ1812Y563KXEAT参数

参数
电容值 56nF
容差 ±10%
温度系数 X7R
额定电压 500V
长*宽*高 4.5mm*3.2mm*3.2mm
通用封装 1812
安装方式 贴片安装
应用等级 通用级
零件状态 在售
包装方式 卷带包装

VJ1812Y563KXEAT厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ1812Y563KXEAT数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ1812Y563KXEAT VJ1812Y563KXEAT数据手册

VJ1812Y563KXEAT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.5208 ¥ 4.4008
2000+ $ 0.506 ¥ 4.2757
3000+ $ 0.5005 ¥ 4.2292
4000+ $ 0.495 ¥ 4.1828
库存: 0
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.002
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.061
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242