处理中...

首页  >  产品百科  >  F1778415M2IBT0

F1778415M2IBT0

产品分类: 薄膜电容
产品描述: 150nF ±20% 聚丙烯,金属化 630V 310V 通孔安装 26mm*6mm*15.5mm
供应商型号: Q-F1778415M2IBT0
供应商: 期货订购
标准整包数: 260
VISHAY INTERTECHNOLOGY 薄膜电容 F1778415M2IBT0

F1778415M2IBT0概述

    # Vishay Roederstein F1778X2 Interference Suppression Film Capacitor
    Product Introduction
    The F1778X2 from Vishay Roederstein is a high-quality interference suppression capacitor, specifically designed for X2 applications. These capacitors are part of the radial MKP series, featuring self-healing properties and operating effectively up to 110°C. With a voltage rating of 310 VAC (50–60 Hz), this capacitor is suitable for use in various electrical and electronic devices requiring high reliability and long service life. Applications include standard across-the-line X2 usage scenarios, such as in power supplies, inverters, and switching power converters.
    Technical Parameters
    Key Specifications:
    - Capacitance Range: 0.001 µF to 4.7 µF (E12/E6 series)
    - Capacitance Tolerance: ±20%, ±10% (±5% available upon request)
    - Rated AC Voltage: 310 VAC at 50–60 Hz
    - Permissible DC Voltage: 630 VDC @ 85°C, 800 VDC @ 110°C
    - Construction: Mono construction with metallized polypropylene film
    - Encapsulation: Plastic case, epoxy resin sealed, UL 94 V-0 flame retardant
    - Leads: Tinned wire
    - Operating Temperature: Up to 110°C
    Environmental Conditions:
    - Climate Testing Class: According to IEC 60068-1 (55/110/56/B for >1750 mm³; 55/110/56/C for ≤1750 mm³)
    - Storage Temperature: -25°C to +35°C, with maximum 75% relative humidity (no condensation)
    Electrical Data:
    - Insulation Resistance: >30,000 MΩ @ 100 VDC
    - Dielectric Strength: Withstanding voltage 1800–2200 VDC depending on capacitance value
    Product Features and Advantages
    The F1778X2 series offers several unique features that enhance its performance and reliability:
    1. Self-Healing Properties: Automatically repairs minor defects, enhancing durability.
    2. High Temperature Tolerance: Operates efficiently even under extreme thermal conditions.
    3. UL and IEC Certifications: Compliance with international standards ensures safe and reliable integration into systems.
    4. Versatile Pitch Options: Available in multiple lead pitches (7.5 mm to 27.5 mm) for diverse mounting requirements.
    5. Optimized Construction: Mono construction with epoxy-sealed plastic encapsulation improves mechanical stability and protection against environmental factors.
    These features make the F1778X2 ideal for applications demanding robustness, efficiency, and compliance with strict regulatory standards.
    Application Case Studies and Usage Recommendations
    Application Scenarios:
    - Power Supplies: Ideal for filtering input/output stages, reducing electromagnetic interference (EMI).
    - Inverters: Effective in suppressing noise in DC-to-AC conversion circuits.
    - Switching Power Converters: Suitable for smoothing transient voltages in switching regulators.
    Usage Tips:
    - Ensure proper mounting alignment to resist vibrations and shocks. For pitches ≤15 mm, mechanical fixation via leads is recommended; for larger pitches, additional body clamping is advised.
    - Consider the printed circuit board's layout constraints when planning placement. For example, products with a pitch ≤15 mm require a clearance of ±0.3 mm in width and ±0.1 mm in height.
    Compatibility and Support
    The F1778X2 is fully compliant with international safety standards such as EN 60384-14 (IEC 60384-14), UL 60384-14, and CSA-E384-14. This makes it compatible with most industrial-grade electronic systems. Vishay Roederstein provides comprehensive support through technical resources like application notes and detailed ordering codes.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient Capacitance Tolerance | Ensure correct ordering based on tolerance codes (e.g., J, K, M). |
    | Failure to Withstand High Currents | Verify the product's RMS current ratings for the application frequency. |
    | Incorrect Placement | Follow the recommen

F1778415M2IBT0参数

参数
电容值 150nF
容差 ±20%
介电材料 聚丙烯,金属化
额定电压-AC 310V
额定电压-DC 630V
ESR-等效串联电阻 -
长*宽*高 26mm*6mm*15.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售

F1778415M2IBT0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

F1778415M2IBT0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY F1778415M2IBT0 F1778415M2IBT0数据手册

F1778415M2IBT0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3120+ $ 0.2608 ¥ 2.2952
库存: 20000
起订量: 3120 增量: 260
交货地:
最小起订量为:3120
合计: ¥ 7161.02
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516