处理中...

首页  >  产品百科  >  VJ1206Y102KXXCW1BC

VJ1206Y102KXXCW1BC

产品分类: 陶瓷电容
产品描述: 1nF ±10% X7R 25V 1206 贴片安装 3.2mm(长度)*1.6mm(宽度)
供应商型号: 2896634RL
供应商: element14
标准整包数: 10
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ1206Y102KXXCW1BC

VJ1206Y102KXXCW1BC概述

    Vishay VJ...W1BC Basic Commodity Series Multilayer Ceramic Capacitors
    Product Introduction
    The Vishay VJ...W1BC Basic Commodity Series offers a range of surface mount multilayer ceramic chip capacitors (MLCCs) designed for commodity applications. These capacitors come in various body sizes ranging from 0402 to 1210, offering flexibility in electronic designs where space optimization is crucial. The series features multiple dielectrics including C0G (NP0), X5R, X7R, and Y5V, each optimized for specific functional requirements.
    Applications span across consumer electronics, telecommunications, data processing, and mobile devices. Key benefits include robust thermal stability, high capacitance options, and advanced manufacturing techniques like nickel barrier terminations and base metal electrodes.
    Technical Parameters
    | Parameter | Value |

    | Body Sizes | 0402 to 1210 |
    | Operating Temperatures (C0G) | -55°C to +125°C |
    | Operating Temperatures (X5R) | -55°C to +85°C |
    | Operating Temperatures (X7R) | -55°C to +125°C |
    | Operating Temperatures (Y5V) | -25°C to +85°C |
    | Capacitance Range (C0G) | 0.5 pF to 39 nF |
    | Capacitance Range (X5R) | 47 nF to 220 μF |
    | Capacitance Range (X7R) | 100 pF to 47 μF |
    | Capacitance Range (Y5V) | 10 nF to 100 μF |
    | Voltage Range (C0G) | 10 VDC to 100 VDC |
    | Voltage Range (X5R) | 6.3 VDC to 50 VDC |
    | Voltage Range (X7R) | 10 VDC to 100 VDC |
    | Voltage Range (Y5V) | 6.3 VDC to 100 VDC |
    Additional specifications include dielectric strength tests and aging rates, ensuring compliance with industry standards such as the material categorization detailed on www.vishay.com/doc?99912.
    Product Features and Advantages
    1. Ultra Stable Dielectrics: The C0G (NP0) dielectric provides exceptional stability across varying temperatures, making it ideal for high-frequency applications requiring precision.
    2. High Capacitance Options: X5R, X7R, and Y5V options deliver high capacitance within compact footprints, catering to applications needing energy storage and filtering.
    3. Advanced Manufacturing: Nickel-barrier terminations and 100% tin plating ensure enhanced reliability under harsh operating conditions.
    4. Base Metal Electrodes: The Base Metal Electrode (BME) system minimizes lead time variability and reduces costs while maintaining quality standards.
    Application Cases and Usage Suggestions
    The VJ...W1BC series is widely used in scenarios requiring both precision and versatility. Here are some key examples:
    - Consumer Electronics: Ideal for power supply decoupling, filtering, and bypassing in small form factor devices like smartphones and tablets.
    - Telecommunications: Serves as filter components in RF circuits and stabilizes power lines in high-speed networking equipment.
    - Data Processing: Provides effective EMI/RFI suppression and noise filtering in server and computing systems.
    To optimize performance, it is recommended to:
    - Use C0G capacitors in high-temperature applications that require consistent capacitance over the operating temperature range.
    - Select X5R or X7R for applications where higher capacitance and lower cost are priorities, while Y5V can be used where slightly reduced performance tolerances are acceptable.
    Compatibility and Support
    The VJ...W1BC series is compatible with most standard PCB assembly processes, including reflow and wave soldering. Vishay s

VJ1206Y102KXXCW1BC参数

参数
电容值 1nF
容差 ±10%
温度系数 X7R
额定电压 25V
长*宽*高 3.2mm(长度)*1.6mm(宽度)
通用封装 1206
安装方式 贴片安装
应用等级 通用级
零件状态 在售
包装方式 卷带包装

VJ1206Y102KXXCW1BC厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ1206Y102KXXCW1BC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ1206Y102KXXCW1BC VJ1206Y102KXXCW1BC数据手册

VJ1206Y102KXXCW1BC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.8976
100+ ¥ 0.5396
1000+ ¥ 0.41
4000+ ¥ 0.384
8000+ ¥ 0.351
24000+ ¥ 0.338
库存: 581
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 8.97
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.002
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.1194
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242